☰
5962-8767902XA
5962-8767902XA
Active
Description:  OPTOISO 1.5KV TRANS W/BASE 8SMD
Manufacturer:  Broadcom
History Price: $102.14579
In Stock: 47560
5962-8767902XA Specification
Specification
Part No
5962-8767902XA
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
1500VDC
Current Transfer Ratio (Min)
9% @ 16mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
400ns, 1µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
20V
Current - Output / Channel
8mA
Voltage - Forward (Vf) (Typ)
1.55V
Current - DC Forward (If) (Max)
20 mA
Vce Saturation (Max)
-
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
5962-8767902XA Related Parts
5962-8767901TA
5962-8767901TA
Broadcom
OPTOISO 1.5KV TRANS W/BASE 16SMD
5962-8767902PA
5962-8767902PA
Broadcom
OPTOISO 1.5KV TRANS W/BASE 8DIP
5962-8767902PC
5962-8767902PC
Broadcom
OPTOISO 1.5KV TRANS W/BASE 8DIP
5962-87679032A
5962-87679032A
Broadcom
OPTOISO 1.5KV TRAN W/BASE 20CLCC
5962-8767905KEA
5962-8767905KEA
Broadcom
OPTOISO 1.5KV TRANS W/BASE 16DIP
5962-0822703HEC
5962-0822703HEC
Broadcom
OPTOISO 1.5KV 4CH DARLNG 16-DIP
5962-0822701HPA
5962-0822701HPA
Broadcom
OPTOISO 1.5KV DARLINGTON 8-DIP
5962-0822701HPC
5962-0822701HPC
Broadcom
OPTOISO 1.5KV DARLINGTON 8-DIP
5962-0822701HXA
5962-0822701HXA
Broadcom
OPTOISOLTR 1.5KV DARLNG 8-DIP GW
5962-0822701KPA
5962-0822701KPA
Broadcom
OPTOISO 1.5KV DARLINGTON 8-DIP
5962-0822701KPC
5962-0822701KPC
Broadcom
OPTOISO 1.5KV DARLINGTON 8-DIP
5962-8767901EC
5962-8767901EC
Broadcom
OPTOISO 1.5KV TRANS W/BASE 16DIP
5962-8767902XA Compare Parts
  • 5962-8767902XA vs 5962-9800201KXA
  • 5962-8767902XA vs 5962-8767907K2A
  • 5962-8767902XA vs 5962-9800201KEC
  • 5962-8767902XA vs 5962-8978501PC
  • 5962-8767902XA vs 5962-8978501PA
  • 5962-8767902XA vs 5962-8947702KXA
  • 5962-8767902XA vs 5962-8947702KPC
  • 5962-8767902XA vs 5962-8947702KPA
  • 5962-8767902XA vs 5962-8947701XA
  • 5962-8767902XA vs 5962-8947701PC
  • 5962-8767902XA vs 5962-8978501ZA
  • 5962-8767902XA vs 5962-8767906KXA
  • 5962-8767902XA vs 5962-8767906KPC
  • 5962-8767902XA vs 5962-8767906KPA
  • 5962-8767902XA vs 5962-8767905KTA
  • 5962-8767902XA vs 5962-8767905KEC
  • 5962-8767902XA vs 5962-8947701PA
  • 5962-8767902XA vs 5962-9085401KXA
  • 5962-8767902XA vs 5962-9085401KPC
  • 5962-8767902XA vs 5962-9085401KPA
  • 5962-8767902XA vs 5962-9085401HXA
  • 5962-8767902XA vs 5962-9085401HPC
  • 5962-8767902XA vs 5962-9085401HPA
  • 5962-8767902XA vs 5962-8981002KXA
  • 5962-8767902XA vs 5962-8981002KPA
  • 5962-8767902XA vs 5962-8981001XA
  • 5962-8767902XA vs 5962-8981001PC
  • 5962-8767902XA vs 5962-8981001PA
  • 5962-8767902XA vs 5962-8978504K2A
  • 5962-8767902XA vs 5962-8978503KPC
  • 5962-8767902XA vs 5962-8978503KPA
  • 5962-8767902XA vs 5962-89785022A
  • 5962-8767902XA vs 5962-8981002KPC
  • 5962-8767902XA vs 5962-0822703KTA
  • 5962-8767902XA vs 5962-0822703KEC
  • 5962-8767902XA vs 5962-0822703KEA
  • 5962-8767902XA vs 5962-0822703HTA
  • 5962-8767902XA vs 5962-0822701KXA
  • 5962-8767902XA vs 5962-0822703HEA
  • 5962-8767902XA vs 5962-0822702KXA
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.