☰
5962-8957201EC
5962-8957201EC
Active
Description:  OPTOISO 1.5KV 2CH OPEN COL 16DIP
Manufacturer:  Broadcom
History Price: $187.09857
In Stock: 7160
5962-8957201EC Specification
Specification
Part No
5962-8957201EC
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Inputs - Side 1/Side 2
2/0
Voltage - Isolation
1500VDC
Common Mode Transient Immunity (Min)
1kV/µs
Input Type
DC
Output Type
Open Collector, Schottky Clamped
Current - Output / Channel
25 mA
Data Rate
10Mbps
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
Rise / Fall Time (Typ)
30ns, 24ns
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
60mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
5962-8957201EC Related Parts
5962-8876904KXA
5962-8876904KXA
Broadcom
OPTOISO 1.5KV PUSH PULL 8DIP GW
5962-8876904KPC
5962-8876904KPC
Broadcom
OPTOISO 1.5KV 2CH PUSH PULL 8DIP
5962-8876904KPA
5962-8876904KPA
Broadcom
OPTOISO 1.5KV 2CH PUSH PULL 8DIP
5962-8876903FC
5962-8876903FC
Broadcom
OPTOISO 1.5KV PUSH PULL 16FLATPK
5962-88769022A
5962-88769022A
Broadcom
OPTOISO 1.5KV PUSH PULL 20LCCC
5962-8876901XA
5962-8876901XA
Broadcom
OPTOISO 1.5KV PUSH PULL 8DIP GW
5962-8876901PC
5962-8876901PC
Broadcom
OPTOISO 1.5KV 2CH PUSH PULL 8DIP
5962-8876905K2A
5962-8876905K2A
Broadcom
OPTOISO 1.5KV PUSH PULL 20LCCC
5962-8876802KXA
5962-8876802KXA
Broadcom
OPTOISO 1.5KV TRI-STATE 8DIP GW
5962-8876901PA
5962-8876901PA
Broadcom
OPTOISO 1.5KV 2CH PUSH PULL 8DIP
5962-8957101XA
5962-8957101XA
Broadcom
OPTOISO 1.5KV PUSH PULL 8DIP GW
5962-8957201XA
5962-8957201XA
Broadcom
OPTOISO 1.5KV OPEN COLL 16SMD GW
5962-8957201EC Compare Parts
  • 5962-8957201EC vs 5962-9685201HPA
  • 5962-8957201EC vs 5962-8957202KXA
  • 5962-8957201EC vs 5962-9085501HPA
  • 5962-8957201EC vs 5962-9085501HPC
  • 5962-8957201EC vs 5962-9085501HXA
  • 5962-8957201EC vs 5962-9085501KPA
  • 5962-8957201EC vs 5962-9085501KPC
  • 5962-8957201EC vs 5962-9085501KXA
  • 5962-8957201EC vs 5962-9685201HPC
  • 5962-8957201EC vs 5962-9685201HXA
  • 5962-8957201EC vs 5962-9800102KPA
  • 5962-8957201EC vs 5962-9800102KPC
  • 5962-8957201EC vs 5962-0824203HEC
  • 5962-8957201EC vs 5962-8876801PC
  • 5962-8957201EC vs 5962-8876801XA
  • 5962-8957201EC vs 5962-0824201HXA
  • 5962-8957201EC vs 5962-0824201KPA
  • 5962-8957201EC vs 5962-0824201KPC
  • 5962-8957201EC vs 5962-0824201KXA
  • 5962-8957201EC vs 5962-0824202HPA
  • 5962-8957201EC vs 5962-0824202HXA
  • 5962-8957201EC vs 5962-8876802KPA
  • 5962-8957201EC vs 5962-8876802KPC
  • 5962-8957201EC vs 5962-9800102KZA
  • 5962-8957201EC vs 5962-9800103K2A
  • 5962-8957201EC vs 5962-8957202KEC
  • 5962-8957201EC vs 5962-0824202HPC
  • 5962-8957201EC vs 5962-0824202KPC
  • 5962-8957201EC vs 5962-0824201HPA
  • 5962-8957201EC vs 5962-0824201HPC
  • 5962-8957201EC vs 5962-9685201KPA
  • 5962-8957201EC vs 5962-9685201KPC
  • 5962-8957201EC vs 5962-9685201KXA
  • 5962-8957201EC vs 5962-9800101KEA
  • 5962-8957201EC vs 5962-9800101KEC
  • 5962-8957201EC vs 5962-9800101KTA
  • 5962-8957201EC vs 5962-8876801PA
  • 5962-8957201EC vs 5962-0824202KPA
  • 5962-8957201EC vs 5962-0824202KXA
  • 5962-8957201EC vs 5962-0824203HEA
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!