6N137SV
6N137SV
Obsolete
Description:  OPTOISO 2.5KV 1CH OPEN COLL 8SMD
Manufacturer:  onsemi
Datasheet:   6N137SV Datasheet
History Price: Obsolete
In Stock: 800
6N137SV Specification
Specification
Part No
6N137SV
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
10kV/µs (Typ)
Input Type
DC
Output Type
Open Collector
Current - Output / Channel
50 mA
Data Rate
10Mbps
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
Rise / Fall Time (Typ)
50ns, 12ns
Voltage - Forward (Vf) (Typ)
1.4V
Current - DC Forward (If) (Max)
50mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
6N137SV PDF Datasheet
6N137SV Related Parts
6N134TXVB
6N134TXVB
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134TXV
6N134TXV
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134/883B#300
6N134/883B#300
Broadcom
OPTOISO 1.5KV OPEN COLL 16DIP GW
6N134/883B#200
6N134/883B#200
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134#200
6N134#200
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134/883B
6N134/883B
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134
6N134
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134#300
6N134#300
Broadcom
OPTOISO 1.5KV OPEN COLL 16DIP GW
6N137M
6N137M
Fairchild Semiconductor
6N137M - HIGH SPEED 10MBIT/S LOG
6N137M
6N137M
onsemi
OPTOISO 5KV 1CH OPEN COLL 8DIP
6N137F
6N137F
Toshiba Semiconductor
OPTOISO 2.5KV 1CH OPEN COLL 8DIP
6N137A-X017T
6N137A-X017T
Vishay
OPTOISO 5KV 1CH OPEN COLL 8SMD
6N137SV Description

## onsemi 6N137SV Overview

The onsemi 6N137SV is an optocoupler designed for high-speed data transmission, offering excellent isolation between circuits while maintaining signal integrity. It is specifically designed to convert electrical signals into optical signals, providing galvanic isolation between the input and output stages of a system. This makes it ideal for applications requiring high-speed data transmission over long distances with minimal signal loss, such as in communication systems, industrial automation, and power electronics.

The 6N137SV features a photodiode, an amplifier, and a phototransistor, all integrated into a single package for simplicity and reliability. The optocoupler is typically used in situations where electrical isolation is necessary to protect sensitive components or reduce noise in a circuit.

## Key Features

* High-Speed Performance: Capable of data transmission speeds up to 10 Mbps, making it suitable for high-speed digital communication applications.
* Galvanic Isolation: Provides electrical isolation between the input and output circuits, preventing ground loops and reducing noise interference.
* Wide Operating Voltage: The input voltage range supports from 4.5V to 5.5V for easy integration into 5V logic systems.
* High Isolation Voltage: Offers a high isolation voltage of 5000V, ensuring effective protection of the system from voltage spikes and electrical surges.
* Low Propagation Delay: Features a low propagation delay, typically 50ns, ensuring minimal signal distortion in high-speed applications.
* Compact Package: Available in a 8-pin small outline package (SOIC-8), suitable for space-constrained designs.
* Output Type: Phototransistor output, making it well-suited for digital logic interface applications.

## Electrical Specifications

* Input Voltage Range: 4.5V to 5.5V
* Output Voltage: Open collector output with Vcc up to 30V
* Data Rate: Up to 10 Mbps (maximum data transmission speed)
* Propagation Delay (tpd): Typically 50ns (max 100ns)
* Input LED Current: 10mA (max)
* Current Transfer Ratio (CTR): Typically 50%, which indicates the ratio of output current to input current, ensuring reliable signal transmission.
* Output Saturation Voltage (VCE(sat)): Typically 0.2V at 5mA output current
* Isolation Voltage: 5000V (RMS), providing robust protection for the device and surrounding circuitry.
* Operating Temperature Range: -40°C to +85°C, allowing it to function reliably in both industrial and consumer environments.
* Rise/Fall Time: Rise time typically 30ns, and fall time typically 20ns, ensuring fast response times for digital communication.

## Applications

* Industrial Automation: Ideal for isolating control and monitoring signals in industrial control systems, preventing ground loops and ensuring safe operation in environments with high-voltage noise.
* Power Electronics: Used in power supply circuits and motor control systems to provide isolation between high-voltage and low-voltage sections.
* Communication Systems: Suitable for high-speed communication lines, where isolation is required between different subsystems for data integrity and noise suppression.
* Microcontroller Interfacing: Commonly used to isolate microcontrollers or logic circuits from high-voltage circuits, ensuring protection from voltage spikes.
* Signal Isolation in Automotive Systems: Provides isolation between sensitive control electronics and power electronics in automotive applications, such as motor controllers and infotainment systems.

## Package Information

The 6N137SV is housed in an 8-pin small outline package (SOIC-8), making it easy to integrate into compact, space-efficient designs. The package is optimized for surface-mount technology (SMT) assembly, ensuring reliability and ease of use in automated manufacturing processes. Its compact size ensures that it fits well in designs with limited PCB real estate.

## Performance Characteristics

* Fast Switching Speed: With a rise and fall time of less than 40ns, the 6N137SV provides fast switching performance, making it suitable for high-speed data applications, where timely signal delivery is critical.
* High Common-Mode Rejection Ratio (CMRR): The device offers good rejection of common-mode noise, which ensures minimal interference from external electrical disturbances, leading to cleaner signal transmission.
* Low Power Consumption: The device operates with low input current requirements, contributing to energy efficiency in low-power systems.
* Robust Isolation: The 5000V isolation voltage makes the 6N137SV suitable for use in environments with significant electrical noise or high-voltage transients.

## Summary

The onsemi 6N137SV optocoupler is a versatile and reliable solution for high-speed signal transmission in applications requiring electrical isolation. With its high data rate, low propagation delay, wide operating voltage range, and excellent isolation characteristics, it is well-suited for a variety of industrial, communication, and control systems. Its small package, low power consumption, and high isolation voltage make it an ideal choice for sensitive applications in noisy or high-voltage environments. Whether used in power electronics, communication systems, or industrial automation, the 6N137SV ensures reliable and safe signal transfer between circuits.
6N137SV Compare Parts
  • 6N137SV vs 6N137
  • 6N137SV vs 6N137WV
  • 6N137SV vs 6N137W
  • 6N137SV vs 6N137V
  • 6N137SV vs 6N137SDV
  • 6N137SV vs 6N137SD
  • 6N137SV vs 6N137V
  • 6N137SV vs 6N137-560
  • 6N137SV vs 6N137#520
  • 6N137SV vs 6N137
  • 6N137SV vs 6N137
  • 6N137SV vs 6N137
  • 6N137SV vs 6N137#300
  • 6N137SV vs 6N137SVM
  • 6N137SV vs 6N137SDM
  • 6N137SV vs 6N137SDVM
  • 6N137SV vs 6N137SM
  • 6N137SV vs 6N137SMT&R
  • 6N137SV vs 6N137TSR2VM
  • 6N137SV vs 6N137TSVM
  • 6N137SV vs 6N137TVM
  • 6N137SV vs 6N137TVM
  • 6N137SV vs 6N137VM
  • 6N137SV vs 6N137VM
  • 6N137SV vs 6N137-X007T
  • 6N137SV vs 6N137#320
  • 6N137SV vs 6N137#500
  • 6N137SV vs 6N137-000E
  • 6N137SV vs 6N137-020E
  • 6N137SV vs 6N137-060E
  • 6N137SV vs 6N137-300E
  • 6N137SV vs 6N137-320E
  • 6N137SV vs 6N137-360E
  • 6N137SV vs 6N137-500E
  • 6N137SV vs 6N137-520E
  • 6N137SV vs 6N137-560E
  • 6N137SV vs 6N137#060
  • 6N137SV vs 6N137-X009T
  • 6N137SV vs 6N137A
  • 6N137SV vs 6N137A-X001
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!