☰
ACFL-6211T-560E
ACFL-6211T-560E
Active
Description:  OPTOISO 5KV 2CH PSH PULL SO12
Manufacturer:  Broadcom
History Price: $3.81711
In Stock: 20960
ACFL-6211T-560E Specification
Specification
Part No
ACFL-6211T-560E
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Broadcom
Series
Automotive, AEC-Q100, R2Coupler
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Inputs - Side 1/Side 2
1/1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
Input Type
DC
Output Type
Push-Pull, Totem Pole
Current - Output / Channel
10 mA
Data Rate
15MBd
Propagation Delay tpLH / tpHL (Max)
35ns, 35ns
Rise / Fall Time (Typ)
10ns, 10ns
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
20mA
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
12-BSOP (0.295", 7.50mm Width)
Supplier Device Package
12-SO
ACFL-6211T-560E Related Parts
ACFL-6211T-060E
ACFL-6211T-060E
Broadcom
OPTOISO 5KV 2CH PSH PULL SO12
ACFL-6212U-560E
ACFL-6212U-560E
Broadcom
OPTOISO 5KV 2CH PSH PULL SO12
ACFL-6212U-500E
ACFL-6212U-500E
Broadcom
OPTOISO 5KV 2CH PSH PULL SO12
ACFL-6212U-060E
ACFL-6212U-060E
Broadcom
OPTOISO 5KV 2CH PSH PULL SO12
ACFL-6212U-000E
ACFL-6212U-000E
Broadcom
OPTOISO 5KV 2CH PSH PULL SO12
ACFL-6211U-500E
ACFL-6211U-500E
Broadcom
OPTOISO 5KV 2CH PSH PULL SO12
ACFL-6211U-060E
ACFL-6211U-060E
Broadcom
OPTOISO 5KV 2CH PSH PULL SO12
ACFL-6211U-000E
ACFL-6211U-000E
Broadcom
OPTOISO 5KV 2CH PSH PULL SO12
ACFL-6211T-500E
ACFL-6211T-500E
Broadcom
OPTOISO 5KV 2CH PSH PULL SO12
ACFL-6211T-000E
ACFL-6211T-000E
Broadcom
OPTOISO 5KV 2CH PSH PULL SO12
ACFL-6212T-560E
ACFL-6212T-560E
Broadcom
OPTOISO 5KV 2CH PSH PULL SO12
ACFL-6212T-500E
ACFL-6212T-500E
Broadcom
OPTOISO 5KV 2CH PSH PULL SO12
ACFL-6211T-560E Compare Parts
  • ACFL-6211T-560E vs ACFL-6211U-560E
  • ACFL-6211T-560E vs ACFL-6212T-060E
  • ACFL-6211T-560E vs ACFL-6212T-500E
  • ACFL-6211T-560E vs ACFL-6212T-560E
  • ACFL-6211T-560E vs ACFL-6211T-000E
  • ACFL-6211T-560E vs ACFL-6211T-500E
  • ACFL-6211T-560E vs ACFL-6211U-000E
  • ACFL-6211T-560E vs ACFL-6211U-060E
  • ACFL-6211T-560E vs ACFL-6211U-500E
  • ACFL-6211T-560E vs ACFL-6212U-000E
  • ACFL-6211T-560E vs ACFL-6212U-060E
  • ACFL-6211T-560E vs ACFL-6212U-500E
  • ACFL-6211T-560E vs ACFL-6212U-560E
  • ACFL-6211T-560E vs ACFL-6211T-060E
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!