ACNT-H343-000E
ACNT-H343-000E
Active
Description:  5 AMP GATE DRIVE OPTOCOUPLER
Manufacturer:  Broadcom
History Price: $7.89
In Stock: 10800
ACNT-H343-000E Specification
Specification
Part No
ACNT-H343-000E
Category
Isolators Gate Drivers
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
7500Vrms
Common Mode Transient Immunity (Min)
100kV/µs
Propagation Delay tpLH / tpHL (Max)
150ns, 150ns
Pulse Width Distortion (Max)
80ns
Rise / Fall Time (Typ)
26ns, 7.5ns
Current - Output High, Low
4A, 4A
Current - Peak Output
5A, 5A
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
15V ~ 30V
Operating Temperature
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.535", 13.60mm Width)
Supplier Device Package
8-SO Stretched
Approval Agency
CSA, IEC/EN/DIN, UR
ACNT-H343-000E Related Parts
ACNV3130-000E
ACNV3130-000E
Broadcom
OPTOISO 7.5KV 1CH GATE DVR 10DIP
ACNU-4804-500E
ACNU-4804-500E
Broadcom
GATE DRIVE OPTOCOUPLERT/R+LF
ACNU-4803-500E
ACNU-4803-500E
Broadcom
GATE DRIVE OPTOCOUPLERT/R+LF
ACNW3410-000E
ACNW3410-000E
Broadcom
OPTOISO 5KV 1CH GATE DRIVER 8DIP
ACNU-4803-000E
ACNU-4803-000E
Broadcom
GATE DRIVE OPTOCOUPLERLF
ACNV3130-500E
ACNV3130-500E
Broadcom
OPTOISO 7.5KV GATE DRVR 10DIP GW
ACNW3130-500E
ACNW3130-500E
Broadcom
OPTOISO 5KV GATE DRIVER 8DIP GW
ACNW3130-000E
ACNW3130-000E
Broadcom
OPTOISO 5KV 1CH GATE DRIVER 8DIP
ACNV3130-300E
ACNV3130-300E
Broadcom
OPTOISO 7.5KV GATE DRVR 10DIP GW
ACNT-H343-500E
ACNT-H343-500E
Broadcom
5 AMPGATE DRIVE 15MM OPTOCOUPLER
ACNW3130-300E
ACNW3130-300E
Broadcom
OPTOISO 5KV GATE DRIVER 8DIP GW
ACNU-3410-000E
ACNU-3410-000E
Broadcom
OPTOISO 5KV 1CH GATE DRIVER 8SSO
ACNT-H343-000E Compare Parts
  • ACNT-H343-000E vs ACNW3190-300E
  • ACNT-H343-000E vs ACNT-H313-500E
  • ACNT-H343-000E vs ACNU-3430-500E
  • ACNT-H343-000E vs ACNU-3430-000E
  • ACNT-H343-000E vs ACNW3430-000E
  • ACNT-H343-000E vs ACNW3190-000E
  • ACNT-H343-000E vs ACNU-4804-000E
  • ACNT-H343-000E vs ACNT-H313-000E
  • ACNT-H343-000E vs ACNU-3410-000E
  • ACNT-H343-000E vs ACNW3130-300E
  • ACNT-H343-000E vs ACNT-H343-500E
  • ACNT-H343-000E vs ACNV3130-300E
  • ACNT-H343-000E vs ACNW3130-000E
  • ACNT-H343-000E vs ACNW3130-500E
  • ACNT-H343-000E vs ACNV3130-500E
  • ACNT-H343-000E vs ACNU-4803-000E
  • ACNT-H343-000E vs ACNW3410-000E
  • ACNT-H343-000E vs ACNU-4803-500E
  • ACNT-H343-000E vs ACNU-4804-500E
  • ACNT-H343-000E vs ACNV3130-000E
  • ACNT-H343-000E vs ACNW3430-300E
  • ACNT-H343-000E vs ACNW3430-500E
  • ACNT-H343-000E vs ACNU-3410-500E
  • ACNT-H343-000E vs ACNW3410-500E
  • ACNT-H343-000E vs ACNW3410-300E
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything