☰
ACNV2601-000E
ACNV2601-000E
Active
Description:  OPTOISO 7.5KV OPEN COLL 10DIP
Manufacturer:  Broadcom
History Price: $2.8162
In Stock: 24640
ACNV2601-000E Specification
Specification
Part No
ACNV2601-000E
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
7500Vrms
Common Mode Transient Immunity (Min)
20kV/µs
Input Type
DC
Output Type
Open Collector, Schottky Clamped
Current - Output / Channel
50 mA
Data Rate
10MBd
Propagation Delay tpLH / tpHL (Max)
80ns, 80ns
Rise / Fall Time (Typ)
25ns, 10ns
Voltage - Forward (Vf) (Typ)
1.64V
Current - DC Forward (If) (Max)
20mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Package / Case
10-DIP (0.512", 13.01mm)
Supplier Device Package
10-DIP
ACNV2601-000E Related Parts
ACNT-H61LC-500E
ACNT-H61LC-500E
Broadcom
15MM CTI600V OPTOCOUPLER (10MBD)
ACNT-H61LC-000E
ACNT-H61LC-000E
Broadcom
15MM CTI600V OPTOCOUPLER (10MBD)
ACNT-H61L-500E
ACNT-H61L-500E
Broadcom
OPTOISO 7.5KV PUSH PULL 8SO
ACNT-H61L-000E
ACNT-H61L-000E
Broadcom
OPTOISO 7.5KV PUSH PULL 8SO
ACNV2601-500E
ACNV2601-500E
Broadcom
OPTOISO 7.5KV OPEN COLL 10DIP GW
ACNV2601-300E
ACNV2601-300E
Broadcom
OPTOISO 7.5KV OPEN COLL 10DIP GW
ACNW261L-000E
ACNW261L-000E
Broadcom
OPTOISO 5KV TRI-STATE 8DIP
ACNV4506-500E
ACNV4506-500E
Broadcom
OPTOISO 7.5KV OPEN COLL 10DIP GW
ACNV4506-300E
ACNV4506-300E
Broadcom
OPTOISO 7.5KV OPEN COLL 10DIP GW
ACNV4506-000E
ACNV4506-000E
Broadcom
OPTOISO 7.5KV OPEN COLL 10DIP
ACNV260E-500E
ACNV260E-500E
Broadcom
OPTOISO 5KV OPEN COLL 10DIP GW
ACNV260E-300E
ACNV260E-300E
Broadcom
OPTOISO 5KV OPEN COLL 10DIP GW
ACNV2601-000E Compare Parts
  • ACNV2601-000E vs ACNV260E-300E
  • ACNV2601-000E vs ACNV260E-500E
  • ACNV2601-000E vs ACNV4506-000E
  • ACNV2601-000E vs ACNV4506-300E
  • ACNV2601-000E vs ACNV4506-500E
  • ACNV2601-000E vs ACNW261L-000E
  • ACNV2601-000E vs ACNV2601-300E
  • ACNV2601-000E vs ACNV2601-500E
  • ACNV2601-000E vs ACNT-H61L-000E
  • ACNV2601-000E vs ACNT-H61L-500E
  • ACNV2601-000E vs ACNT-H61LC-000E
  • ACNV2601-000E vs ACNT-H61LC-500E
  • ACNV2601-000E vs ACNW261L-300E
  • ACNV2601-000E vs ACNW261L-500E
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.