☰
ACPL-5160
ACPL-5160
Active
Description:  OPTOISO 1.5KV 1CH GATE DVR 16DIP
Manufacturer:  Broadcom
Datasheet:   ACPL-5160 Datasheet
History Price: $163.73625
In Stock: 11840
ACPL-5160 Specification
Specification
Part No
ACPL-5160
Category
Isolators Gate Drivers
Manufacturer
Broadcom
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
1500VDC
Common Mode Transient Immunity (Min)
9kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
Pulse Width Distortion (Max)
300ns
Rise / Fall Time (Typ)
100ns, 100ns
Current - Output High, Low
2A, 2A
Current - Peak Output
2.5A
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
15V ~ 30V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.311", 7.90mm)
Supplier Device Package
16-DIP
Approval Agency
-
ACPL-5160 Related Parts
ACPL-K342-060E
ACPL-K342-060E
Broadcom
OPTOISO 5KV 1CH GATE DRIVER 8SO
ACPL-W302-560E
ACPL-W302-560E
Broadcom
OPTOISO 5KV 1CH GATE DRIVER 6SO
ACPL-P302-560E
ACPL-P302-560E
Broadcom
OPTOISO 3.75KV 1CH GATE DRVR 6SO
ACPL-T350-360E
ACPL-T350-360E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
ACPL-W341-060E
ACPL-W341-060E
Broadcom
OPTOISO 5KV 1CH GATE DRIVER 6SO
ACPL-T350-300E
ACPL-T350-300E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
ACPL-T350-060E
ACPL-T350-060E
Broadcom
OPTOISO 3.75KV 1CH GATE DVR 8DIP
ACPL-W302-500E
ACPL-W302-500E
Broadcom
OPTOISO 5KV 1CH GATE DRIVER 6SO
ACPL-W345-060E
ACPL-W345-060E
Broadcom
OPTOISO 5KV 1CH GATE DRIVER 6SO
ACPL-P347-060E
ACPL-P347-060E
Broadcom
OPTOISO 3.75KV 1CH GATE DRVR 6SO
ACPL-W343-560E
ACPL-W343-560E
Broadcom
OPTOISO 5KV 1CH GATE DRIVER 6SO
ACPL-P347-560E
ACPL-P347-560E
Broadcom
OPTOISO 3.75KV 1CH GATE DRVR 6SO
ACPL-5160 Description
The Broadcom ACPL-5160 is an optocoupler designed to provide electrical isolation and signal transmission between circuits while maintaining high performance and reliability. It is particularly well-suited for applications in industrial automation, power supplies, and communications where safety and signal integrity are paramount.

## Key Specifications

1. General Features:
- Type: Phototransistor Optocoupler
- Isolation Voltage: 5000 VRMS, ensuring robust electrical isolation between input and output.
- Package Type: Available in a compact 8-pin DIP (Dual In-Line Package) or surface-mount packages, facilitating easy integration into various PCB designs.

2. Electrical Characteristics:
- Input Forward Current (IF): Typically up to 20 mA, allowing for flexible interfacing with various signal sources.
- Output Collector Current (IC): Up to 50 mA, suitable for driving a range of downstream devices.
- Supply Voltage (VCC): Operating range of 4.5 V to 30 V, compatible with various power supply configurations.

3. Performance Specifications:
- Voltage Transfer Ratio (VTR): Typically 100% at IF = 10 mA, indicating strong coupling between input and output.
- Propagation Delay: Typically 1.5 μs, allowing for fast switching applications and minimal signal latency.
- Rise and Fall Times: Rise time of 6 μs and fall time of 5 μs, ensuring effective signal integrity for high-speed applications.

4. Thermal Characteristics:
- Operating Temperature Range: -40°C to +100°C, making it suitable for demanding industrial environments.
- Storage Temperature Range: -55°C to +125°C, ensuring reliability over a wide range of conditions.

5. Noise Immunity:
- Common Mode Transient Immunity (CMTI): Up to 100 kV/μs, providing excellent immunity to noise and voltage transients, crucial for industrial applications.

6. Features and Benefits:
- Integrated LED and Phototransistor: The device integrates a high-performance LED with a phototransistor, simplifying design and enhancing reliability.
- High Efficiency: Designed for low power consumption, enabling energy-efficient operation in various applications.
- Moisture Sensitivity Level (MSL): MSL Level 1, making it suitable for standard soldering processes.

## Applications

The Broadcom ACPL-5160 is designed for a wide range of applications, including:

- Industrial Automation: Used in PLCs (Programmable Logic Controllers), motor drives, and control systems for effective isolation and control.
- Power Supplies: Ideal for feedback loops in switch-mode power supplies (SMPS) to provide voltage regulation and monitoring.
- Communication Systems: Supports signal isolation in telecommunications equipment, enhancing signal integrity and reliability.
- Consumer Electronics: Employed in various devices where isolation is required for safety and performance.

## Conclusion

The Broadcom ACPL-5160 optocoupler is a highly versatile and reliable component that provides essential isolation and signal transmission capabilities for a broad array of applications. Its high isolation voltage, fast switching performance, and wide operating temperature range make it an excellent choice for engineers looking to enhance safety and performance in their designs. With its combination of efficiency, durability, and integrated features, the ACPL-5160 continues to be a preferred solution in both industrial and consumer electronics markets.
ACPL-5160 Compare Parts
  • ACPL-5160 vs ACPL-34JT-000E
  • ACPL-5160 vs ACPL-32JT-500E
  • ACPL-5160 vs ACPL-33JT-000E
  • ACPL-5160 vs ACPL-36JV-000E
  • ACPL-5160 vs ACPL-38JT-500E
  • ACPL-5160 vs ACPL-5161-300
  • ACPL-5160 vs ACPL-5160-300
  • ACPL-5160 vs ACPL-K34T-560E
  • ACPL-5160 vs ACPL-P302-500E
  • ACPL-5160 vs ACPL-K34T-500E
  • ACPL-5160 vs ACPL-P345-000E
  • ACPL-5160 vs ACPL-W314-000E
  • ACPL-5160 vs ACPL-P349-560E
  • ACPL-5160 vs ACPL-W346-500E
  • ACPL-5160 vs ACPL-W349-500E
  • ACPL-5160 vs ACPL-H342-560E
  • ACPL-5160 vs ACPL-K342-560E
  • ACPL-5160 vs ACPL-330J-000E
  • ACPL-5160 vs ACPL-331J-000E
  • ACPL-5160 vs ACPL-333J-000E
  • ACPL-5160 vs ACPL-P346-000E
  • ACPL-5160 vs ACPL-332J-000E
  • ACPL-5160 vs ACPL-351J-000E
  • ACPL-5160 vs ACPL-352J-000E
  • ACPL-5160 vs ACPL-302J-000E
  • ACPL-5160 vs ACPL-339J-500E
  • ACPL-5160 vs ACPL-352J-500E
  • ACPL-5160 vs ACPL-K33T-000E
  • ACPL-5160 vs ACPL-332J-500E
  • ACPL-5160 vs ACPL-P347-000E
  • ACPL-5160 vs ACPL-W341-000E
  • ACPL-5160 vs ACPL-W340-000E
  • ACPL-5160 vs ACPL-W347-000E
  • ACPL-5160 vs ACPL-W341-500E
  • ACPL-5160 vs ACPL-330J-500E
  • ACPL-5160 vs ACPL-337J-500E
  • ACPL-5160 vs ACPL-331J-500E
  • ACPL-5160 vs ACPL-333J-500E
  • ACPL-5160 vs ACPL-350J-000E
  • ACPL-5160 vs ACPL-K30T-000E
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description