☰
ACPL-P345-060E
ACPL-P345-060E
Active
Description:  OPTOISO 3.75KV 1CH GATE DRVR 6SO
Manufacturer:  Broadcom
History Price: $1.8206
In Stock: 19840
ACPL-P345-060E Specification
Specification
Part No
ACPL-P345-060E
Category
Isolators Gate Drivers
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
50kV/µs
Propagation Delay tpLH / tpHL (Max)
120ns, 120ns
Pulse Width Distortion (Max)
50ns
Rise / Fall Time (Typ)
8ns, 8ns
Current - Output High, Low
800mA, 800mA
Current - Peak Output
1A
Voltage - Forward (Vf) (Typ)
1.55V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
10V ~ 20V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
6-SO Stretched
Approval Agency
CSA, IEC/EN/DIN, UR
ACPL-P345-060E Related Parts
ACPL-K342-060E
ACPL-K342-060E
Broadcom
OPTOISO 5KV 1CH GATE DRIVER 8SO
ACPL-W302-560E
ACPL-W302-560E
Broadcom
OPTOISO 5KV 1CH GATE DRIVER 6SO
ACPL-P302-560E
ACPL-P302-560E
Broadcom
OPTOISO 3.75KV 1CH GATE DRVR 6SO
ACPL-T350-360E
ACPL-T350-360E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
ACPL-W341-060E
ACPL-W341-060E
Broadcom
OPTOISO 5KV 1CH GATE DRIVER 6SO
ACPL-T350-300E
ACPL-T350-300E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
ACPL-T350-060E
ACPL-T350-060E
Broadcom
OPTOISO 3.75KV 1CH GATE DVR 8DIP
ACPL-W302-500E
ACPL-W302-500E
Broadcom
OPTOISO 5KV 1CH GATE DRIVER 6SO
ACPL-W345-060E
ACPL-W345-060E
Broadcom
OPTOISO 5KV 1CH GATE DRIVER 6SO
ACPL-P347-060E
ACPL-P347-060E
Broadcom
OPTOISO 3.75KV 1CH GATE DRVR 6SO
ACPL-W343-560E
ACPL-W343-560E
Broadcom
OPTOISO 5KV 1CH GATE DRIVER 6SO
ACPL-P347-560E
ACPL-P347-560E
Broadcom
OPTOISO 3.75KV 1CH GATE DRVR 6SO
ACPL-P345-060E Compare Parts
  • ACPL-P345-060E vs ACPL-34JT-000E
  • ACPL-P345-060E vs ACPL-32JT-500E
  • ACPL-P345-060E vs ACPL-33JT-000E
  • ACPL-P345-060E vs ACPL-36JV-000E
  • ACPL-P345-060E vs ACPL-38JT-500E
  • ACPL-P345-060E vs ACPL-5161-300
  • ACPL-P345-060E vs ACPL-5160-300
  • ACPL-P345-060E vs ACPL-K34T-560E
  • ACPL-P345-060E vs ACPL-P302-500E
  • ACPL-P345-060E vs ACPL-K34T-500E
  • ACPL-P345-060E vs ACPL-P345-000E
  • ACPL-P345-060E vs ACPL-W314-000E
  • ACPL-P345-060E vs ACPL-P349-560E
  • ACPL-P345-060E vs ACPL-W346-500E
  • ACPL-P345-060E vs ACPL-W349-500E
  • ACPL-P345-060E vs ACPL-H342-560E
  • ACPL-P345-060E vs ACPL-K342-560E
  • ACPL-P345-060E vs ACPL-330J-000E
  • ACPL-P345-060E vs ACPL-331J-000E
  • ACPL-P345-060E vs ACPL-333J-000E
  • ACPL-P345-060E vs ACPL-P346-000E
  • ACPL-P345-060E vs ACPL-332J-000E
  • ACPL-P345-060E vs ACPL-351J-000E
  • ACPL-P345-060E vs ACPL-352J-000E
  • ACPL-P345-060E vs ACPL-302J-000E
  • ACPL-P345-060E vs ACPL-339J-500E
  • ACPL-P345-060E vs ACPL-352J-500E
  • ACPL-P345-060E vs ACPL-K33T-000E
  • ACPL-P345-060E vs ACPL-332J-500E
  • ACPL-P345-060E vs ACPL-P347-000E
  • ACPL-P345-060E vs ACPL-W341-000E
  • ACPL-P345-060E vs ACPL-W340-000E
  • ACPL-P345-060E vs ACPL-W347-000E
  • ACPL-P345-060E vs ACPL-W341-500E
  • ACPL-P345-060E vs ACPL-330J-500E
  • ACPL-P345-060E vs ACPL-337J-500E
  • ACPL-P345-060E vs ACPL-331J-500E
  • ACPL-P345-060E vs ACPL-333J-500E
  • ACPL-P345-060E vs ACPL-350J-000E
  • ACPL-P345-060E vs ACPL-K30T-000E
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description