☰
ACSL-6420-00TE
ACSL-6420-00TE
Active
Description:  OPTOISO 2.5KV 4CH OPEN COLL 16SO
Manufacturer:  Broadcom
History Price: $9.47
In Stock: 5360
ACSL-6420-00TE Specification
Specification
Part No
ACSL-6420-00TE
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
4
Inputs - Side 1/Side 2
2/2
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
10kV/µs
Input Type
DC
Output Type
Open Collector, Schottky Clamped
Current - Output / Channel
50 mA
Data Rate
15MBd
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
Rise / Fall Time (Typ)
30ns, 12ns
Voltage - Forward (Vf) (Typ)
1.52V
Current - DC Forward (If) (Max)
15mA
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
ACSL-6420-00TE Related Parts
ACSL-7210-56RE
ACSL-7210-56RE
Broadcom
OPTOISO 3.75KV 2CH PUSH PULL 8SO
ACSL-7210-50RE
ACSL-7210-50RE
Broadcom
OPTOISO 3.75KV 2CH PUSH PULL 8SO
ACSL-7210-06RE
ACSL-7210-06RE
Broadcom
OPTOISO 3.75KV 2CH PUSH PULL 8SO
ACSL-7210-00RE
ACSL-7210-00RE
Broadcom
OPTOISO 3.75KV 2CH PUSH PULL 8SO
ACSL-6420-56TE
ACSL-6420-56TE
Broadcom
OPTOISO 2.5KV 4CH OPEN COLL 16SO
ACSL-6420-50TE
ACSL-6420-50TE
Broadcom
OPTOISO 2.5KV 4CH OPEN COLL 16SO
ACSL-6420-06TE
ACSL-6420-06TE
Broadcom
OPTOISO 2.5KV 4CH OPEN COLL 16SO
ACSL-6410-56TE
ACSL-6410-56TE
Broadcom
OPTOISO 2.5KV 4CH OPEN COLL 16SO
ACSL-6410-50TE
ACSL-6410-50TE
Broadcom
OPTOISO 2.5KV 4CH OPEN COLL 16SO
ACSL-6410-06TE
ACSL-6410-06TE
Broadcom
OPTOISO 2.5KV 4CH OPEN COLL 16SO
ACSL-6410-00TE
ACSL-6410-00TE
Broadcom
OPTOISO 2.5KV 4CH OPEN COLL 16SO
ACSL-6400-06TE
ACSL-6400-06TE
Broadcom
OPTOISO 2.5KV 4CH OPEN COLL 16SO
ACSL-6420-00TE Compare Parts
  • ACSL-6420-00TE vs ACSL-6210-06R
  • ACSL-6420-00TE vs ACSL-6210-00R
  • ACSL-6420-00TE vs ACSL-6400-06T
  • ACSL-6420-00TE vs ACSL-6210-56R
  • ACSL-6420-00TE vs ACSL-6400-00T
  • ACSL-6420-00TE vs ACSL-6400-56T
  • ACSL-6420-00TE vs ACSL-6400-50T
  • ACSL-6420-00TE vs ACSL-6400-50TE
  • ACSL-6420-00TE vs ACSL-6210-50RE
  • ACSL-6420-00TE vs ACSL-6210-56RE
  • ACSL-6420-00TE vs ACSL-6300-00TE
  • ACSL-6420-00TE vs ACSL-6300-06TE
  • ACSL-6420-00TE vs ACSL-6300-50TE
  • ACSL-6420-00TE vs ACSL-6310-00TE
  • ACSL-6420-00TE vs ACSL-6310-06TE
  • ACSL-6420-00TE vs ACSL-6310-50TE
  • ACSL-6420-00TE vs ACSL-6310-56TE
  • ACSL-6420-00TE vs ACSL-6400-00TE
  • ACSL-6420-00TE vs ACSL-6210-00RE
  • ACSL-6420-00TE vs ACSL-6400-56TE
  • ACSL-6420-00TE vs ACSL-6210-06RE
  • ACSL-6420-00TE vs ACSL-6400-06TE
  • ACSL-6420-00TE vs ACSL-6410-00TE
  • ACSL-6420-00TE vs ACSL-6410-06TE
  • ACSL-6420-00TE vs ACSL-6410-50TE
  • ACSL-6420-00TE vs ACSL-6410-56TE
  • ACSL-6420-00TE vs ACSL-6420-06TE
  • ACSL-6420-00TE vs ACSL-6420-50TE
  • ACSL-6420-00TE vs ACSL-6420-56TE
  • ACSL-6420-00TE vs ACSL-7210-00RE
  • ACSL-6420-00TE vs ACSL-7210-06RE
  • ACSL-6420-00TE vs ACSL-7210-50RE
  • ACSL-6420-00TE vs ACSL-7210-56RE
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller