☰
AFBR-POC204L
AFBR-POC204L
Active
Description:  PWR CONVERT OPTICAL 5V FC CONN
Manufacturer:  Broadcom
History Price: $550.8815
In Stock: 12720
AFBR-POC204L Specification
Specification
Part No
AFBR-POC204L
Category
Special Purpose Isolators
Manufacturer
Broadcom
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Optical Power Converter
Number of Channels
1
Voltage - Isolation
-
Common Mode Transient Immunity (Min)
-
Input Type
-
Current - Output / Channel
170mA
Propagation Delay tpLH / tpHL (Max)
-
Rise / Fall Time (Typ)
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
Radial
Supplier Device Package
-
Approval Agency
-
AFBR-POC204L Compare Parts
  • AFBR-POC204L vs AFBR-POC404L
  • AFBR-POC204L vs AFBR-POC306A1
  • AFBR-POC204L vs AFBR-POC206L
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you