☰
HCNW136
HCNW136
Active
Description:  OPTOISOLATOR 5KV TRANS 8DIP
Manufacturer:  Broadcom
Datasheet:   HCNW136 Datasheet
History Price: $1.77551
In Stock: 30280
HCNW136 Specification
Specification
Part No
HCNW136
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
15% @ 16mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
1µs, 1µs (Max)
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
20V
Current - Output / Channel
8mA
Voltage - Forward (Vf) (Typ)
1.68V
Current - DC Forward (If) (Max)
25 mA
Vce Saturation (Max)
-
Operating Temperature
-55 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.400", 10.16mm)
Supplier Device Package
8-DIP
HCNW136 Related Parts
HCNW135-300E
HCNW135-300E
Broadcom
OPTOISO 5KV TRANS W/BASE 8SMD
HCNW135-000E
HCNW135-000E
Broadcom
OPTOISO 5KV TRANS W/BASE 8DIP
HCNR201-550E
HCNR201-550E
Broadcom
OPTOISO 5KV LINEAR PHVOLT 8DIPGW
HCNW135-500E
HCNW135-500E
Broadcom
OPTOISO 5KV TRANS W/BASE 8SMD
HCNW136-000E
HCNW136-000E
Broadcom
OPTOISOLATOR 5KV TRANS 8DIP
HCNW136-300E
HCNW136-300E
Broadcom
OPTOISOLATOR 5KV TRANS 8SMD
HCNW136-500E
HCNW136-500E
Broadcom
OPTOISO 5KV TRANS W/BASE 8DIPGW
HCNW138-000E
HCNW138-000E
Broadcom
OPTOISO 5KV DARL W/BASE 8DIP
HCNW138-300E
HCNW138-300E
Broadcom
OPTOISO 5KV DARL W/BASE 8SMD
HCNW4502
HCNW4502
Broadcom
OPTOISOLATOR 5KV TRANSISTOR 8DIP
HCNW4502-000E
HCNW4502-000E
Broadcom
OPTOISOLATOR 5KV TRANSISTOR 8DIP
HCNW4502-300E
HCNW4502-300E
Broadcom
OPTOISO 5KV TRANS 8DIP GULL WING
HCNW136 Compare Parts
  • HCNW136 vs HCNW4562#500
  • HCNW136 vs HCNW139#500
  • HCNW136 vs HCNR200#050
  • HCNW136 vs HCNR200#350
  • HCNW136 vs HCNW135#300
  • HCNW136 vs HCNW4503#500
  • HCNW136 vs HCNW4502#300
  • HCNW136 vs HCNW135#500
  • HCNW136 vs HCNW138#500
  • HCNW136 vs HCNR200#550
  • HCNW136 vs HCNR201#350
  • HCNW136 vs HCNR200#500
  • HCNW136 vs HCNW139-000E
  • HCNW136 vs HCNW139
  • HCNW136 vs HCNW138-500E
  • HCNW136 vs HCNR200-000E
  • HCNW136 vs HCNR200-550E
  • HCNW136 vs HCNW139-300E
  • HCNW136 vs HCNR201
  • HCNW136 vs HCNW139-500E
  • HCNW136 vs HCNR200-500E
  • HCNW136 vs HCNR200-350E
  • HCNW136 vs HCNR200-300E
  • HCNW136 vs HCNR200-050E
  • HCNW136 vs HCNW4503-000E
  • HCNW136 vs HCNW4562-500E
  • HCNW136 vs HCNW4562-300E
  • HCNW136 vs HCNW4562-000E
  • HCNW136 vs HCNW4562#300
  • HCNW136 vs HCNW4562
  • HCNW136 vs HCNW4504-500E
  • HCNW136 vs HCNW4504-300E
  • HCNW136 vs HCNW4504-000E
  • HCNW136 vs HCNW4504
  • HCNW136 vs HCNW4503-500E
  • HCNW136 vs HCNW4503#300
  • HCNW136 vs HCNW4503-300E
  • HCNW136 vs HCNR201-500E
  • HCNW136 vs HCNR201-350E
  • HCNW136 vs HCNR201-300E
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top