☰
HCNW2201
HCNW2201
Active
Description:  OPTOISO 5KV PUSH PULL 8DIP
Manufacturer:  Broadcom
Datasheet:   HCNW2201 Datasheet
History Price: $2.98218
In Stock: 4720
HCNW2201 Specification
Specification
Part No
HCNW2201
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
1kV/µs
Input Type
DC
Output Type
Push-Pull, Totem Pole
Current - Output / Channel
25 mA
Data Rate
5MBd
Propagation Delay tpLH / tpHL (Max)
180ns, 160ns (Typ)
Rise / Fall Time (Typ)
30ns, 7ns
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
10mA
Voltage - Supply
4.5V ~ 20V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.400", 10.16mm)
Supplier Device Package
8-DIP
HCNW2201 Related Parts
HCNW2211-000E
HCNW2211-000E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP
HCNW4506
HCNW4506
Broadcom
OPTOISO 5KV OPEN COLLECTOR 8DIP
HCNW2611-500E
HCNW2611-500E
Broadcom
OPTOISO 5KV OPEN COLL 8DIP GW
HCNW2611-300E
HCNW2611-300E
Broadcom
OPTOISO 5KV OPEN COLL 8DIP GW
HCNW2611-000E
HCNW2611-000E
Broadcom
OPTOISO 5KV OPEN COLLECTOR 8DIP
HCNW2611#300
HCNW2611#300
Broadcom
OPTOISO 5KV OPEN COLL 8DIP GW
HCNW2611
HCNW2611
Broadcom
OPTOISO 5KV OPEN COLLECTOR 8DIP
HCNW2601-500E
HCNW2601-500E
Broadcom
OPTOISO 5KV OPEN COLL 8DIP GW
HCNW2601-300E
HCNW2601-300E
Broadcom
OPTOISO 5KV OPEN COLL 8DIP GW
HCNW2601-000E
HCNW2601-000E
Broadcom
OPTOISO 5KV OPEN COLLECTOR 8DIP
HCNW2601#300
HCNW2601#300
Broadcom
OPTOISO 5KV OPEN COLL 8DIP GW
HCNW2601
HCNW2601
Broadcom
OPTOISO 5KV OPEN COLLECTOR 8DIP
HCNW2201 Compare Parts
  • HCNW2201 vs HCNW2201#300
  • HCNW2201 vs HCNW2601#500
  • HCNW2201 vs HCNW137-000E
  • HCNW2201 vs HCNW137
  • HCNW2201 vs HCNW137-300E
  • HCNW2201 vs HCNW4506-300E
  • HCNW2201 vs HCNW4506-500E
  • HCNW2201 vs HCNW4506#500
  • HCNW2201 vs HCNW4506#300
  • HCNW2201 vs HCNW2211-500E
  • HCNW2201 vs HCNW137-500E
  • HCNW2201 vs HCNW2201-000E
  • HCNW2201 vs HCNW2201-300E
  • HCNW2201 vs HCNW2201-500E
  • HCNW2201 vs HCNW2211
  • HCNW2201 vs HCNW2211#300
  • HCNW2201 vs HCNW4506-000E
  • HCNW2201 vs HCNW2211-300E
  • HCNW2201 vs HCNW2601
  • HCNW2201 vs HCNW2601#300
  • HCNW2201 vs HCNW2601-000E
  • HCNW2201 vs HCNW2601-300E
  • HCNW2201 vs HCNW2601-500E
  • HCNW2201 vs HCNW2611
  • HCNW2201 vs HCNW2611#300
  • HCNW2201 vs HCNW2611-000E
  • HCNW2201 vs HCNW2611-300E
  • HCNW2201 vs HCNW2611-500E
  • HCNW2201 vs HCNW4506
  • HCNW2201 vs HCNW2211-000E
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods