HCPL-4562#500
HCPL-4562#500
Discontinued
Description:  OPTOISO 3.75KV TRANS W/BASE 8SMD
Manufacturer:  Broadcom
History Price: Discontinued at Digi-Key
In Stock: 5200
HCPL-4562#500 Specification
Specification
Part No
HCPL-4562#500
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
20V
Current - Output / Channel
8mA
Voltage - Forward (Vf) (Typ)
1.3V
Current - DC Forward (If) (Max)
12 mA
Vce Saturation (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
HCPL-4562#500 Related Parts
HCPL-2530-020E
HCPL-2530-020E
Broadcom
OPTOISO 5KV 2CH TRANSISTOR 8DIP
HCPL-181-000E
HCPL-181-000E
Broadcom
OPTOISO 3.75KV TRANSISTOR 4SOIC
HCPL-181-00AE
HCPL-181-00AE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-00BE
HCPL-181-00BE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-00CE
HCPL-181-00CE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-00DE
HCPL-181-00DE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-060E
HCPL-181-060E
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-06AE
HCPL-181-06AE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-06BE
HCPL-181-06BE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-2503-000E
HCPL-2503-000E
Broadcom
OPTOISO 3.75KV TRANS W/BASE 8DIP
HCPL-250L-320E
HCPL-250L-320E
Broadcom
OPTOISO 5KV TRANS W/BASE 8SMD
HCPL-250L-500E
HCPL-250L-500E
Broadcom
OPTOISO 3.75KV TRANS W/BASE 8SMD
HCPL-4562#500 Compare Parts
  • HCPL-4562#500 vs HCPL-0370-500
  • HCPL-4562#500 vs HCPL-0452#060
  • HCPL-4562#500 vs HCPL-0452#560
  • HCPL-4562#500 vs HCPL-0453#060
  • HCPL-4562#500 vs HCPL-0454#560
  • HCPL-4562#500 vs HCPL-0534#500
  • HCPL-4562#500 vs HCPL-0700#060
  • HCPL-4562#500 vs HCPL-0700#560
  • HCPL-4562#500 vs HCPL-0701#060
  • HCPL-4562#500 vs HCPL-0701#560
  • HCPL-4562#500 vs HCPL-070A#060
  • HCPL-4562#500 vs HCPL-0453#560
  • HCPL-4562#500 vs HCPL-050L#500
  • HCPL-4562#500 vs HCPL-0501#560
  • HCPL-4562#500 vs HCPL-0530#500
  • HCPL-4562#500 vs HCPL-2530#020
  • HCPL-4562#500 vs HCPL-2530#300
  • HCPL-4562#500 vs HCPL-0500#560
  • HCPL-4562#500 vs HCPL-0730#500
  • HCPL-4562#500 vs HCPL-070L#500
  • HCPL-4562#500 vs HCPL-2730#320
  • HCPL-4562#500 vs HCPL-2531#020
  • HCPL-4562#500 vs HCPL-2533#300
  • HCPL-4562#500 vs HCPL-2533#500
  • HCPL-4562#500 vs HCPL-253L#500
  • HCPL-4562#500 vs HCPL-253L-520
  • HCPL-4562#500 vs HCPL-270L#500
  • HCPL-4562#500 vs HCPL-4502#020
  • HCPL-4562#500 vs HCPL-2730#300
  • HCPL-4562#500 vs HCPL-2530#320
  • HCPL-4562#500 vs HCPL-2730#500
  • HCPL-4562#500 vs HCPL-2731#520
  • HCPL-4562#500 vs HCPL-273L
  • HCPL-4562#500 vs HCPL-273L#500
  • HCPL-4562#500 vs HCPL-3700-320
  • HCPL-4562#500 vs HCPL-2730#020
  • HCPL-4562#500 vs HCPL-2503#300
  • HCPL-4562#500 vs HCPL-073A#500
  • HCPL-4562#500 vs HCPL-073L#500
  • HCPL-4562#500 vs HCPL-073L-060
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed