Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Isolators Gate Drivers
/ Broadcom HCPL-5150-200
HCPL-5150-200
Active
Isolators Gate Drivers
Description:
OPTOISO 1.5KV 1CH GATE DRVR 8DIP
Manufacturer:
Broadcom
Datasheet:
HCPL-5150-200 Datasheet
History Price: $141.03
In Stock: 18800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HCPL-5150-200 Specification
Specification
Part No
HCPL-5150-200
Category
Isolators Gate Drivers
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
1500VDC
Common Mode Transient Immunity (Min)
10kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
Pulse Width Distortion (Max)
300ns
Rise / Fall Time (Typ)
100ns, 100ns
Current - Output High, Low
500mA, 500mA
Current - Peak Output
600mA
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
15V ~ 30V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
Approval Agency
-
HCPL-5150-200 Related Parts
HCPL-T250-060E
Broadcom
OPTOISO 3.75KV 1CH GATE DVR 8DIP
HCPL-J314
Broadcom
OPTOISO 3.75KV 1CH GATE DVR 8DIP
HCPL-T250-500E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-3140-560E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-T250-560E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-T250-360E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-3140-360E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-J314-300E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-3120-360E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-0314#500
Broadcom
OPTOISO 3.75KV 1CH GATE DRVR 8SO
HCPL-3020
Broadcom
OPTOISO 3.75KV 1CH GATE DVR 8DIP
HCPL-3150-060E
Broadcom
OPTOISO 3.75KV 1CH GATE DVR 8DIP
HCPL-5150-200 Compare Parts
HCPL-5150-200 vs HCPL-3140#560
HCPL-5150-200 vs HCPL-0302-500
HCPL-5150-200 vs HCPL-3140#500
HCPL-5150-200 vs HCPL-T250#060
HCPL-5150-200 vs HCPL-T250#300
HCPL-5150-200 vs HCPL-J314#300
HCPL-5150-200 vs HCPL-3020-300
HCPL-5150-200 vs HCPL-3020-060
HCPL-5150-200 vs HCPL-3020-360
HCPL-5150-200 vs HCPL-T251#300
HCPL-5150-200 vs HCPL-3120#360
HCPL-5150-200 vs HCPL-T250#360
HCPL-5150-200 vs HCPL-3150#360
HCPL-5150-200 vs HCPL-3020-500
HCPL-5150-200 vs HCPL-3180-060
HCPL-5150-200 vs HCPL-3180-360
HCPL-5150-200 vs HCPL-0302-060
HCPL-5150-200 vs HCPL-3150#060
HCPL-5150-200 vs HCPL-3180-560
HCPL-5150-200 vs HCPL-T251#500
HCPL-5150-200 vs HCPL-T250#500
HCPL-5150-200 vs HCPL-J314#500
HCPL-5150-200 vs HCPL-T250#560
HCPL-5150-200 vs HCPL-0314#560
HCPL-5150-200 vs HCPL-3150#560
HCPL-5150-200 vs HCPL-314J#500
HCPL-5150-200 vs HCPL-3120#560
HCPL-5150-200 vs HCPL-0302-560
HCPL-5150-200 vs HCPL-3020-560
HCPL-5150-200 vs HCPL-3101-300E
HCPL-5150-200 vs HCPL-3100-300E
HCPL-5150-200 vs HCPL-3100-500E
HCPL-5150-200 vs HCPL-3101-500E
HCPL-5150-200 vs HCPL-3101-000E
HCPL-5150-200 vs HCPL-3100-000E
HCPL-5150-200 vs HCPL-3101
HCPL-5150-200 vs HCPL-3100
HCPL-5150-200 vs HCPL-5120-200
HCPL-5150-200 vs HCPL-5120-300
HCPL-5150-200 vs HCPL-5121
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad