Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Digital Isolators
/ Broadcom HCPL-9031-000E
HCPL-9031-000E
Active
Digital Isolators
Description:
DGTL ISO 2500VRMS 2CH GP 8DIP
Manufacturer:
Broadcom
Datasheet:
HCPL-9031-000E Datasheet
History Price: $10.96
In Stock: 35980
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HCPL-9031-000E Specification
Specification
Part No
HCPL-9031-000E
Category
Digital Isolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
GMR (Giant Magnetoresistive)
Type
General Purpose
Isolated Power
No
Number of Channels
2
Inputs - Side 1/Side 2
1/1
Channel Type
Unidirectional
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
15kV/µs
Data Rate
110MBd
Propagation Delay tpLH / tpHL (Max)
15ns, 15ns
Pulse Width Distortion (Max)
3ns
Rise / Fall Time (Typ)
1ns, 1ns
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
HCPL-9031-000E Related Parts
HCPL-9031-300
Broadcom
DGTL ISO 2500VRMS 2CH GP 8SO
HCPL-9031-500E
Broadcom
DGTL ISO 2500VRMS 2CH GP 8SO
HCPL-9031-300E
Broadcom
DGTL ISO 2500VRMS 2CH GP 8SO
HCPL-902J-500
Broadcom
DGTL ISO 2500VRMS 4CH GP 16SO
HCPL-091J
Broadcom
DGTL ISO 2500VRMS 4CH GP 16SOIC
HCPL-0900-000E
Broadcom
DGTL ISO 2500VRMS 1CH GP 8SOIC
HCPL-0930
Broadcom
DGTL ISO 2500VRMS 2CH GP 8SOIC
HCPL-092J-500E
Broadcom
DGTL ISO 2500VRMS 4CH GP 16SOIC
HCPL-092J-500
Broadcom
DGTL ISO 2500VRMS 4CH GP 16SOIC
HCPL-092J-000E
Broadcom
DGTL ISO 2500VRMS 4CH GP 16SOIC
HCPL-092J
Broadcom
DGTL ISO 2500VRMS 4CH GP 16SOIC
HCPL-0930-500E
Broadcom
DGTL ISO 2500VRMS 2CH GP 8SOIC
HCPL-9031-000E Compare Parts
HCPL-9031-000E vs HCPL-9030-300
HCPL-9031-000E vs HCPL-9000-300
HCPL-9031-000E vs HCPL-0930-500
HCPL-9031-000E vs HCPL-091J-500
HCPL-9031-000E vs HCPL-9031-500
HCPL-9031-000E vs HCPL-900J-500
HCPL-9031-000E vs HCPL-9030-500
HCPL-9031-000E vs HCPL-0931-500
HCPL-9031-000E vs HCPL-9030
HCPL-9031-000E vs HCPL-9030-500E
HCPL-9031-000E vs HCPL-9030-300E
HCPL-9031-000E vs HCPL-9030-000E
HCPL-9031-000E vs HCPL-902J-500E
HCPL-9031-000E vs HCPL-0900-500
HCPL-9031-000E vs HCPL-900J-000E
HCPL-9031-000E vs HCPL-0931-000E
HCPL-9031-000E vs HCPL-0931-500E
HCPL-9031-000E vs HCPL-9000
HCPL-9031-000E vs HCPL-9000-000E
HCPL-9031-000E vs HCPL-9000-300E
HCPL-9031-000E vs HCPL-9000-500
HCPL-9031-000E vs HCPL-0900
HCPL-9031-000E vs HCPL-900J
HCPL-9031-000E vs HCPL-0930-000E
HCPL-9031-000E vs HCPL-900J-500E
HCPL-9031-000E vs HCPL-901J
HCPL-9031-000E vs HCPL-901J-000E
HCPL-9031-000E vs HCPL-901J-500E
HCPL-9031-000E vs HCPL-902J
HCPL-9031-000E vs HCPL-902J-000E
HCPL-9031-000E vs HCPL-9000-500E
HCPL-9031-000E vs HCPL-091J-500E
HCPL-9031-000E vs HCPL-0900-500E
HCPL-9031-000E vs HCPL-090J
HCPL-9031-000E vs HCPL-090J-000E
HCPL-9031-000E vs HCPL-090J-500
HCPL-9031-000E vs HCPL-090J-500E
HCPL-9031-000E vs HCPL-0931
HCPL-9031-000E vs HCPL-091J-000E
HCPL-9031-000E vs HCPL-0930-500E
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!