☰
PS8101-AX
PS8101-AX
Not For New Designs
Description:  OPTOISOLATOR 3.75KV TRANS 6SO
Manufacturer:  Renesas Electronics
Datasheet:   PS8101-AX Datasheet
History Price: $6.09
In Stock: 48800
PS8101-AX Specification
Specification
Part No
PS8101-AX
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Renesas Electronics
Series
NEPOC
Packaging
Strip
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
15% @ 16mA
Current Transfer Ratio (Max)
35% @ 16mA
Turn On / Turn Off Time (Typ)
500ns, 600ns
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
35V
Current - Output / Channel
8mA
Voltage - Forward (Vf) (Typ)
1.7V
Current - DC Forward (If) (Max)
25 mA
Vce Saturation (Max)
-
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
5-SOP
PS8101-AX Related Parts
PS8821-2-F3-AX
PS8821-2-F3-AX
Renesas Electronics
LINEAR OUTPUT OPTOCOUPLER
PS8101-V-K-AX
PS8101-V-K-AX
Renesas Electronics
PS8101 - Photocoupler, 1Mbps, Hi
PS8502L2-AX
PS8502L2-AX
Renesas Electronics
OPTOISOLATOR 5KV TRANS 8SMD
PS8502L1-AX
PS8502L1-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS8502-V-AX
PS8502-V-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS8502-AX
PS8502-AX
Renesas Electronics
OPTOISOLATOR 5KV TRANS 8DIP
PS8101-V-F3-AX
PS8101-V-F3-AX
Renesas Electronics
OPTOISOLATOR 3.75KV TRANS 6SO
PS8501L3-V-AX
PS8501L3-V-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS8501L2-V-E3-AX
PS8501L2-V-E3-AX
Renesas Electronics
OPTOISO 5KV TRANS W/BASE 8SMD
PS8501L2-V-AX
PS8501L2-V-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS8501L3-V-E3-AX
PS8501L3-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS8802-1-V-AX
PS8802-1-V-AX
Renesas Electronics
SO-8
PS8101-AX Compare Parts
  • PS8101-AX vs PS8101-V-K-AX
  • PS8101-AX vs PS8101-K-AX
  • PS8101-AX vs PS8802-1-AX
  • PS8101-AX vs PS8802-2-AX
  • PS8101-AX vs PS8501L2-AX
  • PS8101-AX vs PS8501L2-E3-AX
  • PS8101-AX vs PS8501-V-AX
  • PS8101-AX vs PS8302L2-V-E3-AX
  • PS8101-AX vs PS8101-V-AX
  • PS8101-AX vs PS8101-V-AX
  • PS8101-AX vs PS8352AL2-AX
  • PS8101-AX vs PS8352AL2-E3-AX
  • PS8101-AX vs PS8352AL2-V-AX
  • PS8101-AX vs PS8352AL2-V-E3-AX
  • PS8101-AX vs PS8501-AX
  • PS8101-AX vs PS8101-F3-AX
  • PS8101-AX vs PS8302L-V-AX
  • PS8101-AX vs PS8302L-V-E3-AX
  • PS8101-AX vs PS8802-2-F3-AX
  • PS8101-AX vs PS8502L3-AX
  • PS8101-AX vs PS8502L3-V-AX
  • PS8101-AX vs PS8502L3-V-E3-AX
  • PS8101-AX vs PS8802-1-F3-AX
  • PS8101-AX vs PS8502L2-V-AX
  • PS8101-AX vs PS8802-1-V-F3-AX
  • PS8101-AX vs PS8802-2-F4-AX
  • PS8101-AX vs PS8802-2-V-AX
  • PS8101-AX vs PS8802-2-V-F3-AX
  • PS8101-AX vs PS8802-1-V-AX
  • PS8101-AX vs PS8501L3-V-E3-AX
  • PS8101-AX vs PS8501L2-V-AX
  • PS8101-AX vs PS8501L2-V-E3-AX
  • PS8101-AX vs PS8501L3-V-AX
  • PS8101-AX vs PS8101-V-F3-AX
  • PS8101-AX vs PS8502-AX
  • PS8101-AX vs PS8502-V-AX
  • PS8101-AX vs PS8502L1-AX
  • PS8101-AX vs PS8502L2-AX
  • PS8101-AX vs PS8101-V-K-AX
  • PS8101-AX vs PS8821-2-F3-AX
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller