☰
PS8802-2-A
PS8802-2-A
Obsolete
Description:  OPTOISO 2.5KV 2CH TRANS 8SOIC
Manufacturer:  CEL
Datasheet:   PS8802-2-A Datasheet
History Price: Obsolete
In Stock: 36440
PS8802-2-A Specification
Specification
Part No
PS8802-2-A
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
CEL
Series
NEPOC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
2500Vrms
Current Transfer Ratio (Min)
15% @ 16mA
Current Transfer Ratio (Max)
45% @ 16mA
Turn On / Turn Off Time (Typ)
300ns, 600ns
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
35V
Current - Output / Channel
8mA
Voltage - Forward (Vf) (Typ)
1.7V
Current - DC Forward (If) (Max)
25 mA
Vce Saturation (Max)
-
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SSOP
PS8802-2-A PDF Datasheet
PS8802-2-A Related Parts
PS8821-2-F3-AX
PS8821-2-F3-AX
Renesas Electronics
LINEAR OUTPUT OPTOCOUPLER
PS8101-V-K-AX
PS8101-V-K-AX
Renesas Electronics
PS8101 - Photocoupler, 1Mbps, Hi
PS8502L2-AX
PS8502L2-AX
Renesas Electronics
OPTOISOLATOR 5KV TRANS 8SMD
PS8502L1-AX
PS8502L1-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS8502-V-AX
PS8502-V-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS8502-AX
PS8502-AX
Renesas Electronics
OPTOISOLATOR 5KV TRANS 8DIP
PS8101-V-F3-AX
PS8101-V-F3-AX
Renesas Electronics
OPTOISOLATOR 3.75KV TRANS 6SO
PS8501L3-V-AX
PS8501L3-V-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS8501L2-V-E3-AX
PS8501L2-V-E3-AX
Renesas Electronics
OPTOISO 5KV TRANS W/BASE 8SMD
PS8501L2-V-AX
PS8501L2-V-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS8501L3-V-E3-AX
PS8501L3-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS8802-1-V-AX
PS8802-1-V-AX
Renesas Electronics
SO-8
PS8802-2-A Compare Parts
  • PS8802-2-A vs PS8101-AX
  • PS8802-2-A vs PS8101-V-K-AX
  • PS8802-2-A vs PS8101-K-AX
  • PS8802-2-A vs PS8802-1-AX
  • PS8802-2-A vs PS8802-2-AX
  • PS8802-2-A vs PS8501L2-AX
  • PS8802-2-A vs PS8501L2-E3-AX
  • PS8802-2-A vs PS8501-V-AX
  • PS8802-2-A vs PS8302L2-V-E3-AX
  • PS8802-2-A vs PS8101-V-AX
  • PS8802-2-A vs PS8101-V-AX
  • PS8802-2-A vs PS8352AL2-AX
  • PS8802-2-A vs PS8352AL2-E3-AX
  • PS8802-2-A vs PS8352AL2-V-AX
  • PS8802-2-A vs PS8352AL2-V-E3-AX
  • PS8802-2-A vs PS8501-AX
  • PS8802-2-A vs PS8101-F3-AX
  • PS8802-2-A vs PS8302L-V-AX
  • PS8802-2-A vs PS8302L-V-E3-AX
  • PS8802-2-A vs PS8802-2-F3-AX
  • PS8802-2-A vs PS8502L3-AX
  • PS8802-2-A vs PS8502L3-V-AX
  • PS8802-2-A vs PS8502L3-V-E3-AX
  • PS8802-2-A vs PS8802-1-F3-AX
  • PS8802-2-A vs PS8502L2-V-AX
  • PS8802-2-A vs PS8802-1-V-F3-AX
  • PS8802-2-A vs PS8802-2-F4-AX
  • PS8802-2-A vs PS8802-2-V-AX
  • PS8802-2-A vs PS8802-2-V-F3-AX
  • PS8802-2-A vs PS8802-1-V-AX
  • PS8802-2-A vs PS8501L3-V-E3-AX
  • PS8802-2-A vs PS8501L2-V-AX
  • PS8802-2-A vs PS8501L2-V-E3-AX
  • PS8802-2-A vs PS8501L3-V-AX
  • PS8802-2-A vs PS8101-V-F3-AX
  • PS8802-2-A vs PS8502-AX
  • PS8802-2-A vs PS8502-V-AX
  • PS8802-2-A vs PS8502L1-AX
  • PS8802-2-A vs PS8502L2-AX
  • PS8802-2-A vs PS8101-V-K-AX
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****