☰
PS9307L-AX
PS9307L-AX
Not For New Designs
Description:  OPTOISO 5KV 1CH GATE DRVR 6SDIP
Manufacturer:  Renesas Electronics
Datasheet:   PS9307L-AX Datasheet
History Price: $2.38959
In Stock: 17840
PS9307L-AX Specification
Specification
Part No
PS9307L-AX
Category
Isolators Gate Drivers
Manufacturer
Renesas Electronics
Series
NEPOC
Packaging
Bag
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
50kV/µs
Propagation Delay tpLH / tpHL (Max)
175ns, 175ns
Pulse Width Distortion (Max)
90ns
Rise / Fall Time (Typ)
30ns, 30ns
Current - Output High, Low
400mA, 400mA
Current - Peak Output
600mA
Voltage - Forward (Vf) (Typ)
1.56V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
10V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
6-SDIP
Approval Agency
CSA, SEMKO, UL
PS9307L-AX Related Parts
PS9531L3-V-AX
PS9531L3-V-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9531L3-E3-AX
PS9531L3-E3-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9506L2-V-E3-AX
PS9506L2-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS9506L2-E3-AX
PS9506L2-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS9307AL-V-E3-AX
PS9307AL-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9307AL2-V-E3-AX
PS9307AL2-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9307AL-E3-AX
PS9307AL-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9531-AX
PS9531-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8DIP
PS9531L3-V-E3-AX
PS9531L3-V-E3-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9332L2-E3-AX
PS9332L2-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9531L2-V-E3-AX
PS9531L2-V-E3-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9531L2-E3-AX
PS9531L2-E3-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9307L-AX Compare Parts
  • PS9307L-AX vs PS9307L-E3-AX
  • PS9307L-AX vs PS9308L2-V-E3-AX
  • PS9307L-AX vs PS9308L-E3-AX
  • PS9307L-AX vs PS9505L3-AX
  • PS9307L-AX vs PS9905-Y-AX
  • PS9307L-AX vs PS9308L2-AX
  • PS9307L-AX vs PS9307L-V-E3-AX
  • PS9307L-AX vs PS9306L-AX
  • PS9307L-AX vs PS9505-V-AX
  • PS9307L-AX vs PS9305L-E3-AX
  • PS9307L-AX vs PS9308L2-E3-AX
  • PS9307L-AX vs PS9306L-E3-AX
  • PS9307L-AX vs PS9505-AX
  • PS9307L-AX vs PS9905-Y-V-AX
  • PS9307L-AX vs PS9331L-AX
  • PS9307L-AX vs PS9308L-AX
  • PS9307L-AX vs PS9331L2-AX
  • PS9307L-AX vs PS9307AL2-AX
  • PS9307L-AX vs PS9307L2-AX
  • PS9307L-AX vs PS9331L2-V-AX
  • PS9307L-AX vs PS9552-V-AX
  • PS9307L-AX vs PS9552-AX
  • PS9307L-AX vs PS9552-V-AX
  • PS9307L-AX vs PS9552-AX
  • PS9307L-AX vs PS9031-Y-V-AX
  • PS9307L-AX vs PS9505L2-AX
  • PS9307L-AX vs PS9905-Y-V-AX
  • PS9307L-AX vs PS9505-V-AX
  • PS9307L-AX vs PS9506L2-AX
  • PS9307L-AX vs PS9031-Y-V-F3-AX
  • PS9307L-AX vs PS9531L3-AX
  • PS9307L-AX vs PS9506L2-V-AX
  • PS9307L-AX vs PS9531L2-AX
  • PS9307L-AX vs PS9506L3-V-AX
  • PS9307L-AX vs PS9506L1-V-AX
  • PS9307L-AX vs PS9506L3-AX
  • PS9307L-AX vs PS9531L1-AX
  • PS9307L-AX vs PS9531L1-V-AX
  • PS9307L-AX vs PS9531L2-V-AX
  • PS9307L-AX vs PS9332L2-AX
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality