☰
PS9601
PS9601
Obsolete
Description:  OPTOISO 5KV OPEN DRAIN 8DIP
Manufacturer:  CEL
Datasheet:   PS9601 Datasheet
History Price: Obsolete
In Stock: 48400
PS9601 Specification
Specification
Part No
PS9601
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
CEL
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
-
Input Type
DC
Output Type
Open Collector
Current - Output / Channel
50 mA
Data Rate
-
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
Rise / Fall Time (Typ)
20ns, 10ns
Voltage - Forward (Vf) (Typ)
1.65V
Current - DC Forward (If) (Max)
30mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
PS9601 PDF Datasheet
PS9601 Related Parts
PS9587-AX
PS9587-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
PS9113-F3-AX
PS9113-F3-AX
Renesas Electronics
OPTOISO 3.75KV OPN COLLECTOR 5SO
PS9513-AX
PS9513-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
PS9351L2-V-E3-AX
PS9351L2-V-E3-AX
Renesas Electronics
OPTOISO 5KV PUSH PULL 6SOIC
PS9351L2-V-AX
PS9351L2-V-AX
Renesas Electronics
SDIP
PS9351L2-E3-AX
PS9351L2-E3-AX
Renesas Electronics
OPTOISO 5KV PUSH PULL 6SDIP
PS9351L-V-E3-AX
PS9351L-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9351L-V-AX
PS9351L-V-AX
Renesas Electronics
SDIP
PS9324L2-V-E3-AX
PS9324L2-V-E3-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 6SMD
PS9324L2-V-AX
PS9324L2-V-AX
Renesas Electronics
SDIP
PS9324L2-E3-AX
PS9324L2-E3-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 6SMD
PS9001-Y-F3-AX
PS9001-Y-F3-AX
Renesas Electronics
HI-SPEED OPTOCPLR LSO5
PS9601 Compare Parts
  • PS9601 vs PS9113-V-AX
  • PS9601 vs PS9309L-AX
  • PS9601 vs PS9822-2-L-AX
  • PS9601 vs PS9817A-1-AX
  • PS9601 vs PS9303L-AX
  • PS9601 vs PS9303L-V-AX
  • PS9601 vs PS9303L2-AX
  • PS9601 vs PS9303L2-V-AX
  • PS9601 vs PS9309L2-AX
  • PS9601 vs PS9309L2-V-AX
  • PS9601 vs PS9313L-AX
  • PS9601 vs PS9313L2-AX
  • PS9601 vs PS9317L-AX
  • PS9601 vs PS9317L2-AX
  • PS9601 vs PS9324L2-AX
  • PS9601 vs PS9351L2-AX
  • PS9601 vs PS9122-N-AX
  • PS9601 vs PS9817A-2-AX
  • PS9601 vs PS9821-1-AX
  • PS9601 vs PS9821-2-V-AX
  • PS9601 vs PS9822-1-F3-N-AX
  • PS9601 vs PS9822-1-L-AX
  • PS9601 vs PS9822-1-N-AX
  • PS9601 vs PS9822-2-F3-L-AX
  • PS9601 vs PS9822-2-F3-N-AX
  • PS9601 vs PS9851-1-AX
  • PS9601 vs PS9851-2-AX
  • PS9601 vs PS9351L-AX
  • PS9601 vs PS9124-V-AX
  • PS9601 vs PS9123-V-AX
  • PS9601 vs PS9822-2-N-AX
  • PS9601 vs PS9117A-V-AX
  • PS9601 vs PS9121-AX
  • PS9601 vs PS9121-V-AX
  • PS9601 vs PS9122-AX
  • PS9601 vs PS9122-F3-N-AX
  • PS9601 vs PS9122-L-AX
  • PS9601 vs PS9851-2-V-AX
  • PS9601 vs PS9821-2-F3-AX
  • PS9601 vs PS9851-2-F3-AX
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!