☰
PS9617-A
PS9617-A
Obsolete
Description:  OPTOISO 5KV OPEN COLLECTOR 8DIP
Manufacturer:  CEL
Datasheet:   PS9617-A Datasheet
History Price: Obsolete
In Stock: 20440
PS9617-A Specification
Specification
Part No
PS9617-A
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
CEL
Series
NEPOC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
Input Type
DC
Output Type
Open Collector
Current - Output / Channel
25 mA
Data Rate
10Mbps
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
Rise / Fall Time (Typ)
20ns, 10ns
Voltage - Forward (Vf) (Typ)
1.65V
Current - DC Forward (If) (Max)
30mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
PS9617-A PDF Datasheet
PS9617-A Related Parts
PS9587-AX
PS9587-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
PS9113-F3-AX
PS9113-F3-AX
Renesas Electronics
OPTOISO 3.75KV OPN COLLECTOR 5SO
PS9513-AX
PS9513-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
PS9351L2-V-E3-AX
PS9351L2-V-E3-AX
Renesas Electronics
OPTOISO 5KV PUSH PULL 6SOIC
PS9351L2-V-AX
PS9351L2-V-AX
Renesas Electronics
SDIP
PS9351L2-E3-AX
PS9351L2-E3-AX
Renesas Electronics
OPTOISO 5KV PUSH PULL 6SDIP
PS9351L-V-E3-AX
PS9351L-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9351L-V-AX
PS9351L-V-AX
Renesas Electronics
SDIP
PS9324L2-V-E3-AX
PS9324L2-V-E3-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 6SMD
PS9324L2-V-AX
PS9324L2-V-AX
Renesas Electronics
SDIP
PS9324L2-E3-AX
PS9324L2-E3-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 6SMD
PS9001-Y-F3-AX
PS9001-Y-F3-AX
Renesas Electronics
HI-SPEED OPTOCPLR LSO5
PS9617-A Description
The CEL PS9617-A is a high-performance optocoupler designed for applications requiring electrical isolation and signal transmission between different parts of a circuit. This device is particularly useful in environments where safety and reliability are paramount, such as in industrial automation, telecommunications, and power supply systems. Below is a detailed overview of the CEL PS9617-A, including its specifications and parameters.

## Overview

The PS9617-A is a phototransistor optocoupler that utilizes a gallium arsenide (GaAs) infrared LED as the light source and a phototransistor as the detector. This configuration allows for efficient signal transmission while providing electrical isolation between the input and output. The device is designed to operate at high speeds, making it suitable for various digital and analog applications.

## Key Features

1. High Isolation Voltage: The PS9617-A offers a high isolation voltage of up to 5,000 VRMS, ensuring safety and reliability in applications where high voltages are present.

2. Fast Switching Speed: With a typical rise time of 10 µs and fall time of 5 µs, the PS9617-A is capable of fast switching, making it suitable for high-speed data transmission.

3. Wide Operating Temperature Range: The device operates effectively over a temperature range of -40°C to +100°C, allowing it to be used in various environmental conditions.

4. Compact Package: The PS9617-A is available in a compact 8-pin DIP package, which is ideal for space-constrained applications.

5. Low Input Current: The device requires a low input current to operate, which contributes to its energy efficiency.

6. High Gain: The optocoupler features a high current transfer ratio (CTR), which enhances its performance in signal transmission.

## Specifications

- Isolation Voltage: 5,000 VRMS
- Input-Output Isolation: Reinforced insulation
- LED Forward Voltage (Vf): Typically 1.2V at 10 mA
- LED Forward Current (If): Maximum 20 mA
- Collector-Emitter Voltage (Vce): Maximum 80 V
- Collector Current (Ic): Maximum 50 mA
- Current Transfer Ratio (CTR): Typically 100% to 600% at If = 10 mA
- Rise Time (tr): Typically 10 µs
- Fall Time (tf): Typically 5 µs
- Operating Temperature Range: -40°C to +100°C
- Storage Temperature Range: -55°C to +125°C
- Package Type: 8-pin DIP

## Applications

The CEL PS9617-A is suitable for a wide range of applications, including:

- Telecommunications: Used in telecom systems to provide stable isolation and signal transmission.
- Data Communication: Ideal for isolating signals in industrial automation systems, ensuring that control signals do not interfere with high-voltage circuits.
- Microcontroller Interfacing: Useful for interfacing microcontrollers with high-voltage devices, protecting sensitive components from voltage spikes.
- Power Supply Isolation: Employed in switch-mode power supplies to provide isolation between the high-voltage and low-voltage sides.
- Consumer Electronics: Can be integrated into devices requiring high-speed data processing and transmission.

## Conclusion

The CEL PS9617-A is a versatile and high-performance optocoupler that meets the demands of modern electronic applications requiring electrical isolation and reliable signal transmission. With its high isolation voltage, wide operating temperature range, and compact design, it is an ideal choice for various applications in telecommunications, data communication, and industrial automation. Its low input current requirements and high current transfer ratio ensure efficient and effective signal transmission, making it a valuable component in power management and control solutions.
PS9617-A Compare Parts
  • PS9617-A vs PS9113-V-AX
  • PS9617-A vs PS9309L-AX
  • PS9617-A vs PS9822-2-L-AX
  • PS9617-A vs PS9817A-1-AX
  • PS9617-A vs PS9303L-AX
  • PS9617-A vs PS9303L-V-AX
  • PS9617-A vs PS9303L2-AX
  • PS9617-A vs PS9303L2-V-AX
  • PS9617-A vs PS9309L2-AX
  • PS9617-A vs PS9309L2-V-AX
  • PS9617-A vs PS9313L-AX
  • PS9617-A vs PS9313L2-AX
  • PS9617-A vs PS9317L-AX
  • PS9617-A vs PS9317L2-AX
  • PS9617-A vs PS9324L2-AX
  • PS9617-A vs PS9351L2-AX
  • PS9617-A vs PS9122-N-AX
  • PS9617-A vs PS9817A-2-AX
  • PS9617-A vs PS9821-1-AX
  • PS9617-A vs PS9821-2-V-AX
  • PS9617-A vs PS9822-1-F3-N-AX
  • PS9617-A vs PS9822-1-L-AX
  • PS9617-A vs PS9822-1-N-AX
  • PS9617-A vs PS9822-2-F3-L-AX
  • PS9617-A vs PS9822-2-F3-N-AX
  • PS9617-A vs PS9851-1-AX
  • PS9617-A vs PS9851-2-AX
  • PS9617-A vs PS9351L-AX
  • PS9617-A vs PS9124-V-AX
  • PS9617-A vs PS9123-V-AX
  • PS9617-A vs PS9822-2-N-AX
  • PS9617-A vs PS9117A-V-AX
  • PS9617-A vs PS9121-AX
  • PS9617-A vs PS9121-V-AX
  • PS9617-A vs PS9122-AX
  • PS9617-A vs PS9122-F3-N-AX
  • PS9617-A vs PS9122-L-AX
  • PS9617-A vs PS9851-2-V-AX
  • PS9617-A vs PS9821-2-F3-AX
  • PS9617-A vs PS9851-2-F3-AX
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!