☰
4N32-V
4N32-V
Active
Description:  OPTOISO 5KV DARL W/BASE 6DIP
Manufacturer:  Everlight Electronics
Datasheet:   4N32-V Datasheet
History Price: Active
In Stock: 10120
4N32-V Specification
Specification
Part No
4N32-V
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Everlight Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
500% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
5µs, 100µs (Max)
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Darlington with Base
Voltage - Output (Max)
55V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
1V
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
4N32-V PDF Datasheet
4N32-V Related Parts
4N38-X007T
4N38-X007T
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
4N38SM
4N38SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38SR2M
4N38SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N38TVM
4N38TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38VM
4N38VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38VM
4N38VM
Fairchild Semiconductor
HIGH VOLTAGE PHOTOTRANSISTOR OUT
4N37SM
4N37SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2M
4N37SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2VM
4N37SR2VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2VM
4N37SR2VM
Fairchild Semiconductor
PHOTOTRANSISTOR OUTPUT OPTOCOUPL
4N37TVM
4N37TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38
4N38
Vishay
OPTOISO 5KV TRANS W/BASE 6DIP
4N32-V Description
The Everlight Electronics 4N32-V is a high-performance optoisolator, also known as an optocoupler, designed to provide electrical isolation between its input and output while allowing for signal transmission. This device is particularly useful in applications where it is necessary to separate different parts of a system to prevent high voltages from affecting the low-voltage side, ensuring safety and signal integrity.

## Key Features

1. Optical Isolation: The 4N32-V provides a high degree of electrical isolation, typically rated at 5,000 VRMS. This isolation helps protect sensitive components from high voltage spikes and noise, making it suitable for various applications in industrial and consumer electronics.

2. Phototransistor Output: The device features a phototransistor output, which allows it to switch on and off in response to the input signal. This configuration is ideal for interfacing with microcontrollers, digital logic devices, and other electronic circuits.

3. Wide Operating Voltage Range: The 4N32-V can operate with a wide range of input voltages, typically from 1.2V to 1.5V for the LED input. This flexibility makes it suitable for various applications and systems.

4. Fast Switching Speed: The optoisolator is designed for fast switching speeds, with a typical rise time of 5 µs and a fall time of 5 µs. This performance is essential for applications requiring quick response times, such as data communication and control systems.

5. Low Input Current: The 4N32-V requires a low input current to operate, typically around 10 mA. This low current requirement helps reduce power consumption, making it suitable for battery-operated devices and energy-efficient applications.

6. Compact Package: The device is available in a compact 6-pin DIP (Dual In-line Package) form factor, which is advantageous for space-constrained applications and easy integration into printed circuit boards (PCBs).

7. Temperature Range: The 4N32-V operates over a wide temperature range, typically from -40°C to +100°C, making it suitable for various environmental conditions.

## Specifications

- Type: Optoisolator (Phototransistor output)
- Isolation Voltage: 5,000 VRMS
- Input Forward Current (IF): 10 mA (typical)
- Input Voltage (VF): 1.2V to 1.5V (at IF = 10 mA)
- Output Collector-Emitter Voltage (VCE): 30V (maximum)
- Output Current (IC): 50 mA (maximum)
- Rise Time (tr): 5 µs (typical)
- Fall Time (tf): 5 µs (typical)
- Operating Temperature Range: -40°C to +100°C
- Package Type: 6-pin DIP

## Applications

The Everlight 4N32-V optoisolator is suitable for a wide range of applications, including:

- Signal Isolation: Used in various electronic circuits to isolate different sections, preventing high voltages from affecting sensitive components.
- Microcontroller Interfacing: Ideal for interfacing microcontrollers with high-voltage systems, ensuring safe operation.
- Switching Power Supplies: Commonly used in power supply circuits to provide feedback and control while maintaining isolation.
- Data Communication: Employed in communication systems to transmit signals while protecting against noise and voltage spikes.
- Industrial Automation: Used in industrial control systems for isolating control signals from high-power devices.

## Conclusion

The Everlight Electronics 4N32-V is a versatile and reliable optoisolator that meets the demands of modern electronic applications. Its combination of high isolation voltage, fast switching speed, and low input current makes it an excellent choice for engineers looking to implement safe and efficient signal isolation solutions. Whether in consumer electronics, industrial automation, or communication systems, the 4N32-V provides the performance and reliability needed for a wide range of applications.
4N32-V Compare Parts
  • 4N32-V vs 4N33300W
  • 4N32-V vs 4N36VM
  • 4N32-V vs 4N36TVM
  • 4N32-V vs 4N36TM
  • 4N32-V vs 4N36SVM
  • 4N32-V vs 4N36SR2VM
  • 4N32-V vs 4N32SVM
  • 4N32-V vs 4N33-X000
  • 4N32-V vs 4N33-X00
  • 4N32-V vs 4N32SD
  • 4N32-V vs 4N32S
  • 4N32-V vs 4N32300W
  • 4N32-V vs 4N36S
  • 4N32-V vs 4N32W
  • 4N32-V vs 4N30300W
  • 4N32-V vs 4N30(SHORT,F)
  • 4N32-V vs 4N31S
  • 4N32-V vs 4N32-X001
  • 4N32-V vs 4N32-X000
  • 4N32-V vs 4N32(SHORT,F)
  • 4N32-V vs 4N31W
  • 4N32-V vs 4N313SD
  • 4N32-V vs 4N30W
  • 4N32-V vs 4N36SD
  • 4N32-V vs 4N37300
  • 4N32-V vs 4N37M_F132
  • 4N32-V vs 4N37FVM
  • 4N32-V vs 4N37FR2VM
  • 4N32-V vs 4N37FR2M
  • 4N32-V vs 4N37FM
  • 4N32-V vs 4N373SD
  • 4N32-V vs 4N37300W
  • 4N32-V vs 4N37SD
  • 4N32-V vs 4N37(SHORT-TP5,F)
  • 4N32-V vs 4N37(SHORT,F)
  • 4N32-V vs 4N37
  • 4N32-V vs 4N36W
  • 4N32-V vs 4N373S
  • 4N32-V vs 4N38(SHORT,F)
  • 4N32-V vs 4N37S
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!