☰
4N38-V
4N38-V
Active
Description:  OPTOISO 5KV TRANS W/BASE 6DIP
Manufacturer:  Everlight Electronics
Datasheet:   4N38-V Datasheet
History Price: Active
In Stock: 24040
4N38-V Specification
Specification
Part No
4N38-V
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Everlight Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
20% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
10µs, 9µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
80V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
1V
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
4N38-V Related Parts
4N38-X007T
4N38-X007T
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
4N38SM
4N38SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38SR2M
4N38SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N38TVM
4N38TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38VM
4N38VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38VM
4N38VM
Fairchild Semiconductor
HIGH VOLTAGE PHOTOTRANSISTOR OUT
4N37SM
4N37SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2M
4N37SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2VM
4N37SR2VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2VM
4N37SR2VM
Fairchild Semiconductor
PHOTOTRANSISTOR OUTPUT OPTOCOUPL
4N37TVM
4N37TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38
4N38
Vishay
OPTOISO 5KV TRANS W/BASE 6DIP
4N38-V Description
The Everlight Electronics 4N38-V is a widely used optocoupler, also known as an opto-isolator, which is designed to provide electrical isolation between its input and output while allowing signal transmission. This component is particularly useful in applications where it is necessary to separate different parts of a circuit to prevent high voltages from affecting low-voltage components.

## Overview

The 4N38-V consists of a light-emitting diode (LED) and a phototransistor housed in a single package. When a current flows through the LED, it emits light, which is detected by the phototransistor, allowing it to conduct current. This mechanism provides electrical isolation between the input and output, making it ideal for interfacing between different voltage levels or for protecting sensitive components from high voltages.

## Key Specifications

1. Input Specifications:
- Forward Voltage (Vf): Typically 1.2V at 20mA
- Forward Current (If): Maximum of 50mA
- Reverse Voltage (Vr): Maximum of 5V
- Input Capacitance: Typically around 60pF

2. Output Specifications:
- Collector-Emitter Voltage (Vce): Maximum of 80V
- Collector Current (Ic): Maximum of 50mA
- Emitter-Collector Breakdown Voltage (V(BR)ECO): Minimum of 80V
- Current Transfer Ratio (CTR): Typically 100% to 600% at If = 10mA

3. Isolation Voltage:
- Isolation Voltage (Viso): Minimum of 5000Vrms, ensuring safe operation in high-voltage environments.

4. Temperature Range:
- Operating Temperature: -40°C to +100°C
- Storage Temperature: -40°C to +125°C

5. Package Type:
- The 4N38-V is available in a 6-pin DIP (Dual In-line Package) configuration, which is suitable for through-hole mounting.

## Applications

The 4N38-V optocoupler is used in a variety of applications, including:

- Signal Isolation: It is commonly used in microcontroller interfacing, where it isolates the microcontroller from high-voltage circuits.
- Switching Power Supplies: The optocoupler is used for feedback control in power supply circuits to maintain stable output voltage.
- Data Communication: It is utilized in communication systems to ensure that signals are transmitted without direct electrical connection, thus preventing ground loops and noise.
- Industrial Automation: The 4N38-V is often found in industrial control systems for isolating control signals from high-power devices.

## Advantages

- High Isolation Voltage: The 5000Vrms isolation voltage provides excellent protection against high voltage spikes.
- Wide Operating Temperature Range: The component can operate in a variety of environmental conditions, making it versatile for different applications.
- Compact Size: The DIP package allows for easy integration into various circuit designs.

## Conclusion

The Everlight Electronics 4N38-V optocoupler is a reliable and versatile component that plays a crucial role in ensuring safe and effective signal transmission in electronic circuits. Its specifications make it suitable for a wide range of applications, particularly in environments where electrical isolation is paramount. Whether used in consumer electronics, industrial automation, or communication systems, the 4N38-V continues to be a popular choice among engineers and designers.
4N38-V Compare Parts
  • 4N38-V vs 4N33300W
  • 4N38-V vs 4N36VM
  • 4N38-V vs 4N36TVM
  • 4N38-V vs 4N36TM
  • 4N38-V vs 4N36SVM
  • 4N38-V vs 4N36SR2VM
  • 4N38-V vs 4N32SVM
  • 4N38-V vs 4N33-X000
  • 4N38-V vs 4N33-X00
  • 4N38-V vs 4N32SD
  • 4N38-V vs 4N32S
  • 4N38-V vs 4N32300W
  • 4N38-V vs 4N36S
  • 4N38-V vs 4N32W
  • 4N38-V vs 4N30300W
  • 4N38-V vs 4N30(SHORT,F)
  • 4N38-V vs 4N31S
  • 4N38-V vs 4N32-X001
  • 4N38-V vs 4N32-X000
  • 4N38-V vs 4N32(SHORT,F)
  • 4N38-V vs 4N31W
  • 4N38-V vs 4N313SD
  • 4N38-V vs 4N30W
  • 4N38-V vs 4N36SD
  • 4N38-V vs 4N37300
  • 4N38-V vs 4N37M_F132
  • 4N38-V vs 4N37FVM
  • 4N38-V vs 4N37FR2VM
  • 4N38-V vs 4N37FR2M
  • 4N38-V vs 4N37FM
  • 4N38-V vs 4N373SD
  • 4N38-V vs 4N37300W
  • 4N38-V vs 4N37SD
  • 4N38-V vs 4N37(SHORT-TP5,F)
  • 4N38-V vs 4N37(SHORT,F)
  • 4N38-V vs 4N37
  • 4N38-V vs 4N36W
  • 4N38-V vs 4N373S
  • 4N38-V vs 4N38(SHORT,F)
  • 4N38-V vs 4N37S
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!