☰
CNY17-2
CNY17-2
Active
Description:  OPTOISO 5KV TRANS W/BASE 6DIP
Manufacturer:  Vishay
Datasheet:   CNY17-2 Datasheet
History Price: $0.68
In Stock: 35560
CNY17-2 Specification
Specification
Part No
CNY17-2
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
63% @ 10mA
Current Transfer Ratio (Max)
125% @ 10mA
Turn On / Turn Off Time (Typ)
3µs, 2.3µs
Rise / Fall Time (Typ)
2µs, 2µs
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.39V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
CNY17-2 PDF Datasheet
CNY17-2 Related Parts
CNY174SVM
CNY174SVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY174M
CNY174M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY174SM
CNY174SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY174SR2M
CNY174SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY174TVM
CNY174TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY174VM
CNY174VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY17F-1
CNY17F-1
Vishay
OPTOISOLTR 5KV TRANSISTOR 6-DIP
CNY174SR2VM
CNY174SR2VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY17F-2X016
CNY17F-2X016
Vishay
OPTOISOLTR 5KV TRANSISTOR 6-DIP
CNY172TVM
CNY172TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY172VM
CNY172VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY173M
CNY173M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY17-2 Description
The Vishay CNY17-2 is a high-performance optocoupler designed for a variety of applications, including signal isolation, data communication, and power supply feedback. This device is particularly valued for its ability to provide electrical isolation between different parts of a circuit while allowing for the transfer of signals. The CNY17-2 is widely used in industrial, automotive, and consumer electronics due to its reliability and efficiency.

## Product Overview

The CNY17-2 is a phototransistor optocoupler that consists of a light-emitting diode (LED) and a phototransistor housed in a single package. When the LED is activated by an input signal, it emits light that is detected by the phototransistor, allowing for the transmission of the signal while maintaining electrical isolation. This isolation is crucial in protecting sensitive components from high voltages and noise.

## Key Specifications

1. Isolation Voltage: 5000 VRMS (minimum)
2. Input Forward Current (I_F): 20 mA (maximum)
3. Output Collector-Emitter Voltage (V_CE): 70 V (maximum)
4. Output Collector Current (I_C): 50 mA (maximum)
5. Current Transfer Ratio (CTR): 100% to 600% at I_F = 10 mA
6. Rise Time (t_r): 5 µs (typical)
7. Fall Time (t_f): 5 µs (typical)
8. Operating Temperature Range: -40°C to +100°C
9. Package Type: DIP-4 (Dual In-line Package)

## Features

- High Isolation Voltage: The CNY17-2 provides a high isolation voltage of 5000 VRMS, ensuring that sensitive components are protected from high voltage spikes and noise.

- Wide Operating Temperature Range: With an operating temperature range of -40°C to +100°C, the CNY17-2 is suitable for use in a variety of environments, including harsh industrial conditions.

- High Current Transfer Ratio: The device offers a current transfer ratio (CTR) of 100% to 600%, allowing for efficient signal transmission and making it suitable for various applications.

- Fast Switching Times: The rise and fall times of approximately 5 µs enable the CNY17-2 to be used in high-speed applications, ensuring quick response times.

- Compact Package: The DIP-4 package allows for easy integration into circuit boards, making it a convenient choice for designers.

## Applications

The Vishay CNY17-2 is used in a wide range of applications, including:

- Signal Isolation: Provides electrical isolation in communication systems, protecting sensitive components from high voltages.

- Power Supply Feedback: Used in switch-mode power supplies for feedback control, ensuring stable operation and efficiency.

- Data Communication: Facilitates data transfer between different parts of a system while maintaining isolation, commonly used in microcontroller interfaces.

- Industrial Automation: Employed in various industrial control systems to isolate control signals from high-power circuits.

- Consumer Electronics: Utilized in devices such as televisions, audio equipment, and home appliances for signal isolation and control.

## Conclusion

The Vishay CNY17-2 optocoupler is a versatile and reliable component that provides essential electrical isolation in a variety of applications. With its high isolation voltage, wide operating temperature range, and efficient signal transfer capabilities, it is an ideal choice for designers looking to enhance the performance and safety of their electronic systems. Whether in industrial, automotive, or consumer applications, the CNY17-2 continues to be a trusted solution for signal isolation needs.

If you have any further questions or need additional information, feel free to ask!
CNY17-2 Compare Parts
  • CNY17-2 vs CNY173W
  • CNY17-2 vs CNY173TM
  • CNY17-2 vs CNY173SD
  • CNY17-2 vs CNY173S
  • CNY17-2 vs CNY173M_F132
  • CNY17-2 vs CNY17F13SD
  • CNY17-2 vs CNY173FR2VM
  • CNY17-2 vs CNY174300W
  • CNY17-2 vs CNY173FM
  • CNY17-2 vs CNY1733SD
  • CNY17-2 vs CNY1733S
  • CNY17-2 vs CNY173300W
  • CNY17-2 vs CNY173300
  • CNY17-2 vs CNY173FVM
  • CNY17-2 vs CNY174W
  • CNY17-2 vs CNY17F13S
  • CNY17-2 vs CNY17F1300W
  • CNY17-2 vs CNY17F1300
  • CNY17-2 vs CNY17F1
  • CNY17-2 vs CNY174
  • CNY17-2 vs CNY174300
  • CNY17-2 vs CNY174TM
  • CNY17-2 vs CNY174SD
  • CNY17-2 vs CNY174S
  • CNY17-2 vs CNY1743SD
  • CNY17-2 vs CNY1743S
  • CNY17-2 vs CNY172W
  • CNY17-2 vs CNY1713SD
  • CNY17-2 vs CNY171SD
  • CNY17-2 vs CNY171S
  • CNY17-2 vs CNY171FVM
  • CNY17-2 vs CNY171FR2VM
  • CNY17-2 vs CNY173
  • CNY17-2 vs CNY171FM
  • CNY17-2 vs CNY172
  • CNY17-2 vs CNY1713S
  • CNY17-2 vs CNY171300W
  • CNY17-2 vs CNY171300
  • CNY17-2 vs CNY171FR2M
  • CNY17-2 vs CNY172FM
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object