☰
EL1017-G
EL1017-G
Active
Description:  OPTOISOLTR 5KV TRANSISTOR 4-SOP
Manufacturer:  Everlight Electronics
Datasheet:   EL1017-G Datasheet
History Price: Active
In Stock: 16680
EL1017-G Specification
Specification
Part No
EL1017-G
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Everlight Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
80% @ 5mA
Current Transfer Ratio (Max)
160% @ 5mA
Turn On / Turn Off Time (Typ)
4µs, 3µs
Rise / Fall Time (Typ)
2µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.45V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
300mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SOP (2.54mm)
EL1017-G Related Parts
EL1116(TA)-VG
EL1116(TA)-VG
Everlight Electronics
OPTOISO 5KV TRANS W/BASE 5SOP
EL1017-VG
EL1017-VG
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SOP
EL1017(TA)-G
EL1017(TA)-G
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SOP
EL1017(TA)-VG
EL1017(TA)-VG
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SOP
EL1017(TB)
EL1017(TB)
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SOP
EL1017(TB)-V
EL1017(TB)-V
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SOP
EL1013(TA)-VG
EL1013(TA)-VG
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SOP
EL1117(TA)-G
EL1117(TA)-G
Everlight Electronics
OPTOISO 5KV TRANS W/BASE 5SOP
EL1117(TA)-VG
EL1117(TA)-VG
Everlight Electronics
OPTOISO 5KV TRANS W/BASE 5SOP
EL1117(TB)
EL1117(TB)
Everlight Electronics
OPTOISO 5KV TRANS W/BASE 5SOP
EL1117(TB)-V
EL1117(TB)-V
Everlight Electronics
OPTOISO 5KV TRANS W/BASE 5SOP
EL1117-G
EL1117-G
Everlight Electronics
OPTOISO 5KV TRANS W/BASE 5SOP
EL1017-G Compare Parts
  • EL1017-G vs EL1017(TB)-V
  • EL1017-G vs EL1017(TB)
  • EL1017-G vs EL1017(TA)-VG
  • EL1017-G vs EL1017(TA)-G
  • EL1017-G vs EL1017-VG
  • EL1017-G vs EL1116(TA)-VG
  • EL1017-G vs EL1013-G
  • EL1017-G vs EL1112(TA)-VG
  • EL1017-G vs EL1013(TA)-G
  • EL1017-G vs EL1012-VG
  • EL1017-G vs EL1012-G
  • EL1017-G vs EL1012(TB)-V
  • EL1017-G vs EL1012(TB)
  • EL1017-G vs EL1012(TA)-VG
  • EL1017-G vs EL1012(TA)-G
  • EL1017-G vs EL1010-VG
  • EL1017-G vs EL1010-G
  • EL1017-G vs EL1010(TB)-V
  • EL1017-G vs EL1010(TB)
  • EL1017-G vs EL1010(TA)-VG
  • EL1017-G vs EL1013(TB)-V
  • EL1017-G vs EL1010(TA)-G
  • EL1017-G vs EL1018(TB)-V
  • EL1017-G vs EL1112(TA)-G
  • EL1017-G vs EL1110-VG
  • EL1017-G vs EL1110-G
  • EL1017-G vs EL1110(TB)-V
  • EL1017-G vs EL1110(TB)
  • EL1017-G vs EL1110(TA)-VG
  • EL1017-G vs EL1110(TA)-G
  • EL1017-G vs EL1019-G
  • EL1017-G vs EL1019(TB)-V
  • EL1017-G vs EL1019(TB)
  • EL1017-G vs EL1019(TA)-VG
  • EL1017-G vs EL1019(TA)-G
  • EL1017-G vs EL1018-G
  • EL1017-G vs EL1013(TB)
  • EL1017-G vs EL1018(TB)
  • EL1017-G vs EL1014-VG
  • EL1017-G vs EL1014-G
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.