☰
EL212-V
EL212-V
Active
Description:  OPTOISO 3.75KV TRANS W/BASE 8SOP
Manufacturer:  Everlight Electronics
Datasheet:   EL212-V Datasheet
History Price: Active
In Stock: 4440
EL212-V Specification
Specification
Part No
EL212-V
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Everlight Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
50% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
3µs, 3µs
Rise / Fall Time (Typ)
1.6µs, 2.2µs
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
80V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.3V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
EL212-V PDF Datasheet
EL212-V Related Parts
EL217(TB)-V
EL217(TB)-V
Everlight Electronics
OPTOISO 3.75KV TRANS W/BASE 8SOP
EL2530
EL2530
Everlight Electronics
OPTOISO 5KV 2CH TRANS THRU-HOLE
EL2531
EL2531
Everlight Electronics
OPTOISO 5KV 2CH TRANS THRU-HOLE
EL216(TA)
EL216(TA)
Everlight Electronics
OPTOISO 3.75KV TRANS W/BASE 8SOP
EL217(TA)-V
EL217(TA)-V
Everlight Electronics
OPTOISO 3.75KV TRANS W/BASE 8SOP
EL217(TB)
EL217(TB)
Everlight Electronics
OPTOISO 3.75KV TRANS W/BASE 8SOP
EL217-V
EL217-V
Everlight Electronics
OPTOISO 3.75KV TRANS W/BASE 8SOP
EL216-V
EL216-V
Everlight Electronics
OPTOISO 3.75KV TRANS W/BASE 8SOP
EL217(TA)
EL217(TA)
Everlight Electronics
OPTOISO 3.75KV TRANS W/BASE 8SOP
EL217
EL217
Everlight Electronics
OPTOISO 3.75KV TRANS W/BASE 8SOP
EL216(TA)-V
EL216(TA)-V
Everlight Electronics
OPTOISO 3.75KV TRANS W/BASE 8SOP
EL216(TB)
EL216(TB)
Everlight Electronics
OPTOISO 3.75KV TRANS W/BASE 8SOP
EL212-V Compare Parts
  • EL212-V vs EL207(TA)
  • EL212-V vs EL207(TB)
  • EL212-V vs EL207(TA)-V
  • EL212-V vs EL205(TA)
  • EL212-V vs EL208(TA)
  • EL212-V vs EL208
  • EL212-V vs EL207-V
  • EL212-V vs EL207(TB)-V
  • EL212-V vs EL206-V
  • EL212-V vs EL206(TB)-V
  • EL212-V vs EL206(TB)
  • EL212-V vs EL206(TA)-V
  • EL212-V vs EL206(TA)
  • EL212-V vs EL206
  • EL212-V vs EL205-V
  • EL212-V vs EL205(TB)-V
  • EL212-V vs EL205(TA)-V
  • EL212-V vs EL208(TB)-V
  • EL212-V vs EL205
  • EL212-V vs EL205(TB)
  • EL212-V vs EL212(TB)-V
  • EL212-V vs EL216
  • EL212-V vs EL215-V
  • EL212-V vs EL215(TB)-V
  • EL212-V vs EL215(TB)
  • EL212-V vs EL215(TA)-V
  • EL212-V vs EL215(TA)
  • EL212-V vs EL215
  • EL212-V vs EL213-V
  • EL212-V vs EL213(TB)-V
  • EL212-V vs EL213(TB)
  • EL212-V vs EL213(TA)-V
  • EL212-V vs EL213(TA)
  • EL212-V vs EL208(TA)-V
  • EL212-V vs EL208(TB)
  • EL212-V vs EL212(TB)
  • EL212-V vs EL212(TA)-V
  • EL212-V vs EL212(TA)
  • EL212-V vs EL212
  • EL212-V vs EL211-V
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right