EL3042S1(TA)-V
EL3042S1(TA)-V
Active
Description:  OPTOISOLATOR 5KV TRIAC 6SMD
Manufacturer:  Everlight Electronics
History Price: $0.48919
In Stock: 47200
EL3042S1(TA)-V Specification
Specification
Part No
EL3042S1(TA)-V
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Everlight Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
Yes
Number of Channels
1
Voltage - Isolation
5000Vrms
Voltage - Off State
400 V
Static dV/dt (Min)
1kV/µs
Current - LED Trigger (Ift) (Max)
10mA
Current - On State (It (RMS)) (Max)
100 mA
Current - Hold (Ih)
280礎 (Typ)
Turn On Time
-
Voltage - Forward (Vf) (Typ)
1.5V (Max)
Current - DC Forward (If) (Max)
60 mA
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
Approval Agency
CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE
EL3042S1(TA)-V Related Parts
EL3042S(TA)
EL3042S(TA)
Everlight Electronics
OPTOISOLATOR 5KV TRIAC 6SMD
EL3051M-V
EL3051M-V
Everlight Electronics
OPTOISOLATOR 5KV TRIAC 6DIP
EL3043S1(TA)-V
EL3043S1(TA)-V
Everlight Electronics
OPTOISOLATOR 5KV TRIAC 6SMD
EL3043S1(TA)
EL3043S1(TA)
Everlight Electronics
OPTOISOLATOR 5KV TRIAC 6SMD
EL3043S(TB)-V
EL3043S(TB)-V
Everlight Electronics
OPTOISOLATOR 5KV TRIAC 6SMD
EL3043S(TB)
EL3043S(TB)
Everlight Electronics
OPTOISOLATOR 5KV TRIAC 6SMD
EL3043S(TA)-V
EL3043S(TA)-V
Everlight Electronics
OPTOISOLATOR 5KV TRIAC 6SMD
EL3043S(TA)
EL3043S(TA)
Everlight Electronics
OPTOISOLATOR 5KV TRIAC 6SMD
EL3043M-V
EL3043M-V
Everlight Electronics
OPTOISOLATOR 5KV TRIAC 6DIP
EL3051S(TB)
EL3051S(TB)
Everlight Electronics
OPTOISOLATOR 5KV TRIAC 6SMD
EL3042S1(TB)-V
EL3042S1(TB)-V
Everlight Electronics
OPTOISOLATOR 5KV TRIAC 6SMD
EL3042S1(TB)
EL3042S1(TB)
Everlight Electronics
OPTOISOLATOR 5KV TRIAC 6SMD
EL3042S1(TA)-V Compare Parts
  • EL3042S1(TA)-V vs EL3011S(TB)
  • EL3042S1(TA)-V vs EL3011S(TB)-V
  • EL3042S1(TA)-V vs EL3011S1(TA)
  • EL3042S1(TA)-V vs EL3011S1(TA)-V
  • EL3042S1(TA)-V vs EL3011S1(TB)
  • EL3042S1(TA)-V vs EL3011S1(TB)-V
  • EL3042S1(TA)-V vs EL3012M
  • EL3042S1(TA)-V vs EL3021M-V
  • EL3042S1(TA)-V vs EL3012S(TA)
  • EL3042S1(TA)-V vs EL3011M-V
  • EL3042S1(TA)-V vs EL3012S(TB)
  • EL3042S1(TA)-V vs EL3012S(TB)-V
  • EL3042S1(TA)-V vs EL3012S1(TA)
  • EL3042S1(TA)-V vs EL3012S1(TA)-V
  • EL3042S1(TA)-V vs EL3012S1(TB)
  • EL3042S1(TA)-V vs EL3012S1(TB)-V
  • EL3042S1(TA)-V vs EL3012M-V
  • EL3042S1(TA)-V vs EL3010S(TB)
  • EL3042S1(TA)-V vs EL3010M
  • EL3042S1(TA)-V vs EL3010M-V
  • EL3042S1(TA)-V vs EL3011S(TA)-V
  • EL3042S1(TA)-V vs EL3010S(TA)-V
  • EL3042S1(TA)-V vs EL3011S(TA)
  • EL3042S1(TA)-V vs EL3010S(TB)-V
  • EL3042S1(TA)-V vs EL3010S1(TA)
  • EL3042S1(TA)-V vs EL3010S1(TA)-V
  • EL3042S1(TA)-V vs EL3010S1(TB)
  • EL3042S1(TA)-V vs EL3010S1(TB)-V
  • EL3042S1(TA)-V vs EL3011M
  • EL3042S1(TA)-V vs EL3021S(TA)
  • EL3042S1(TA)-V vs EL3010S(TA)
  • EL3042S1(TA)-V vs EL3083S(TB)
  • EL3042S1(TA)-V vs EL3021M
  • EL3042S1(TA)-V vs EL3051M
  • EL3042S1(TA)-V vs EL3082S1(TB)
  • EL3042S1(TA)-V vs EL3082S1(TB)-V
  • EL3042S1(TA)-V vs EL3083M
  • EL3042S1(TA)-V vs EL3083M-V
  • EL3042S1(TA)-V vs EL3043S1(TB)-V
  • EL3042S1(TA)-V vs EL3083S(TA)-V
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.