☰
EL357N-G
EL357N-G
Active
Description:  OPTOISOLATOR 3.75KV TRANS 4-SOP
Manufacturer:  Everlight Electronics
Datasheet:   EL357N-G Datasheet
History Price: $0.58
In Stock: 14320
EL357N-G Specification
Specification
Part No
EL357N-G
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Everlight Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
50% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
3µs, 4µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SOP (2.54mm)
EL357N-G Related Parts
EL3H7(EB)-VG
EL3H7(EB)-VG
Everlight Electronics
OPTOISOLATOR 3.75KV TRANS 4-SSOP
EL3H7(F)(EA)-VG
EL3H7(F)(EA)-VG
Everlight Electronics
OPTOISOLATOR 3.75KV TRANS 4-SSOP
EL357N(C)(TA)-VG
EL357N(C)(TA)-VG
Everlight Electronics
OPTOISOLATOR 3.75KV TRANS 4-SOP
EL3H7(A)(TB)-VG
EL3H7(A)(TB)-VG
Everlight Electronics
OPTOISOLATOR 3.75KV TRANS 4-SSOP
EL3H7(A)(EB)-G
EL3H7(A)(EB)-G
Everlight Electronics
OPTOISOLATOR 3.75KV TRANS 4-SSOP
EL3H7(A)(EB)-VG
EL3H7(A)(EB)-VG
Everlight Electronics
OPTOISOLATOR 3.75KV TRANS 4-SSOP
EL3H7(A)(TA)-G
EL3H7(A)(TA)-G
Everlight Electronics
OPTOISOLATOR 3.75KV TRANS 4-SSOP
EL3H7(A)(TB)-G
EL3H7(A)(TB)-G
Everlight Electronics
OPTOISOLATOR 3.75KV TRANS 4-SSOP
EL3H7(A)-G
EL3H7(A)-G
Everlight Electronics
OPTOISOLATOR 3.75KV TRANS 4-SSOP
EL3H7(A)-VG
EL3H7(A)-VG
Everlight Electronics
OPTOISOLATOR 3.75KV TRANS 4-SSOP
EL3H7(B)(EA)-G
EL3H7(B)(EA)-G
Everlight Electronics
OPTOISOLATOR 3.75KV TRANS 4-SSOP
EL3H7(B)(EA)-VG
EL3H7(B)(EA)-VG
Everlight Electronics
OPTOISOLATOR 3.75KV TRANS 4-SSOP
EL357N-G Compare Parts
  • EL357N-G vs EL3H4(EA)-G
  • EL357N-G vs EL3H7(C)(EB)-VG
  • EL357N-G vs EL3H4(A)(TB)-VG
  • EL357N-G vs EL3H4(A)(TB)-G
  • EL357N-G vs EL3H4(A)(TA)-VG
  • EL357N-G vs EL3H4(A)(TA)-G
  • EL357N-G vs EL3H7-VG
  • EL357N-G vs EL3H7-G
  • EL357N-G vs EL3H7(TB)-VG
  • EL357N-G vs EL3H7(TB)-G
  • EL357N-G vs EL3H7(TA)-VG
  • EL357N-G vs EL3H7(TA)-G
  • EL357N-G vs EL3H7(K)-VG
  • EL357N-G vs EL3H7(K)-G
  • EL357N-G vs EL3H7(K)(TB)-VG
  • EL357N-G vs EL3H7(K)(TB)-G
  • EL357N-G vs EL3H7(K)(TA)-VG
  • EL357N-G vs EL3H7(K)(TA)-G
  • EL357N-G vs EL3H7(K)(EB)-VG
  • EL357N-G vs EL3H7(E)(TB)-VG
  • EL357N-G vs EL3H7(K)(EA)-G
  • EL357N-G vs EL3H7(E)(EB)-G
  • EL357N-G vs EL3H7(K)(EB)-G
  • EL357N-G vs EL3H7(F)(TB)-G
  • EL357N-G vs EL3H7(E)(EA)-VG
  • EL357N-G vs EL3H7(E)(EA)-G
  • EL357N-G vs EL3H7(D)-VG
  • EL357N-G vs EL3H7(F)(TA)-G
  • EL357N-G vs EL3H7(F)(EB)-VG
  • EL357N-G vs EL3H7(F)(EB)-G
  • EL357N-G vs EL3H7(F)(EA)-G
  • EL357N-G vs EL3H7(EB)-G
  • EL357N-G vs EL3H7(EA)-VG
  • EL357N-G vs EL3H7(EA)-G
  • EL357N-G vs EL3H7(E)-VG
  • EL357N-G vs EL3H7(H)-G
  • EL357N-G vs EL3H7(J)-VG
  • EL357N-G vs EL3H7(J)-G
  • EL357N-G vs EL3H7(J)(TB)-VG
  • EL357N-G vs EL3H7(J)(TB)-G
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!