☰
EL4502M
EL4502M
Active
Description:  OPTOISOLTR 5KV TRANSISTOR 8-DIP
Manufacturer:  Everlight Electronics
Datasheet:   EL4502M Datasheet
History Price: $1.05185
In Stock: 4120
EL4502M Specification
Specification
Part No
EL4502M
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Everlight Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
19% @ 16mA
Current Transfer Ratio (Max)
50% @ 16mA
Turn On / Turn Off Time (Typ)
350ns, 300ns
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
20V
Current - Output / Channel
8mA
Voltage - Forward (Vf) (Typ)
1.45V
Current - DC Forward (If) (Max)
25 mA
Vce Saturation (Max)
-
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.400", 10.16mm)
Supplier Device Package
8-DIP
EL4502M PDF Datasheet
EL4502M Related Parts
EL4504
EL4504
Everlight Electronics
OPTOISOLTR 5KV TRANSIS THRU-HOLE
EL4502-V
EL4502-V
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 8-DIP
EL4502
EL4502
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 8-DIP
EL4502S(TA)
EL4502S(TA)
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 8-SMD
EL4502S(TA)-V
EL4502S(TA)-V
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 8-SMD
EL4502S(TB)
EL4502S(TB)
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 8-SMD
EL4502S(TB)-V
EL4502S(TB)-V
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 8-SMD
EL4502S1(TA)
EL4502S1(TA)
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 8-SMD
EL4502S1(TA)-V
EL4502S1(TA)-V
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 8-SMD
EL4502S1(TB)
EL4502S1(TB)
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 8-SMD
EL4502S1(TB)-V
EL4502S1(TB)-V
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 8-SMD
EL4503
EL4503
Everlight Electronics
OPTOISOLTR 5KV TRANSIS THRU-HOLE
EL4502M Compare Parts
  • EL4502M vs EL4502S1(TB)-V
  • EL4502M vs EL4502S1(TB)
  • EL4502M vs EL4502S1(TA)-V
  • EL4502M vs EL4502S1(TA)
  • EL4502M vs EL4502S(TB)-V
  • EL4502M vs EL4502S(TB)
  • EL4502M vs EL4502S(TA)-V
  • EL4502M vs EL4502S(TA)
  • EL4502M vs EL4502
  • EL4502M vs EL4502-V
  • EL4502M vs EL4504
  • EL4502M vs EL4503S(TA)-V
  • EL4502M vs EL4502M-V
  • EL4502M vs EL4503S1(TA)-V
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****