☰
EL814(A)
EL814(A)
Active
Description:  OPTOISOLTR 5KV TRANSISTOR 4-DIP
Manufacturer:  Everlight Electronics
Datasheet:   EL814(A) Datasheet
History Price: $0.28147
In Stock: 28800
EL814(A) Specification
Specification
Part No
EL814(A)
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Everlight Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
50% @ 1mA
Current Transfer Ratio (Max)
150% @ 1mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
7µs, 11µs
Input Type
AC, DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
200mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-DIP
EL814(A) Related Parts
EL817(S1)(C)(TU)-VG
EL817(S1)(C)(TU)-VG
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SMD
EL817(S1)(A)(TU)
EL817(S1)(A)(TU)
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SMD
EL817(S)(TD)
EL817(S)(TD)
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SMD
EL817(S)(TD)-G
EL817(S)(TD)-G
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SMD
EL817(S)(TD)-V
EL817(S)(TD)-V
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SMD
EL817(S)(TD)-VG
EL817(S)(TD)-VG
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SMD
EL817(S)(TU)
EL817(S)(TU)
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SMD
EL817(S)(TU)-G
EL817(S)(TU)-G
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SMD
EL817(S)(TU)-V
EL817(S)(TU)-V
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SMD
EL817(S)(TU)-VG
EL817(S)(TU)-VG
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SMD
EL817(S1)(A)(TD)
EL817(S1)(A)(TD)
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SMD
EL817(S1)(A)(TD)-G
EL817(S1)(A)(TD)-G
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SMD
EL814(A) Description
The Everlight Electronics EL814(A) is a high-performance optocoupler designed to provide electrical isolation and signal transmission in a variety of applications. Known for its reliability and speed, the EL814(A) is commonly used in power supplies, data communication, and industrial automation systems.

## Key Specifications

1. General Features:
- Type: Phototransistor Optocoupler
- Isolation Voltage: 5000 VRMS, ensuring robust electrical isolation between input and output circuits.
- Package Type: Available in a compact 6-pin DIP (Dual In-Line Package) and surface mount options, making it suitable for a range of PCB layouts.

2. Electrical Characteristics:
- Input Forward Current (IF): Typically up to 20 mA, compatible with standard logic levels for easy interfacing.
- Output Collector Current (IC): Up to 50 mA, allowing it to drive various loads effectively.
- Supply Voltage (VCC): Operates within a range of 4.5 V to 20 V, providing flexibility for integration into various power supply systems.

3. Performance Specifications:
- Current Transfer Ratio (CTR): Typically 100% to 600% at IF = 10 mA, indicating strong coupling between the input LED and the output phototransistor.
- Propagation Delay: Approximately 2 µs, enabling fast signal transmission, which is crucial for high-speed applications.
- Rise and Fall Times: Rise time is typically around 5 µs, and fall time is about 3 µs, contributing to efficient switching performance.

4. Thermal Characteristics:
- Operating Temperature Range: -40°C to +85°C, allowing reliable operation in a wide range of environmental conditions.
- Storage Temperature Range: -55°C to +125°C, ensuring stability and longevity in various applications.

5. Noise Immunity:
- Common Mode Transient Immunity (CMTI): Up to 10 kV/µs, providing excellent noise immunity, which is vital in noisy industrial environments.

6. Features and Benefits:
- Integrated LED and Phototransistor: Combines an LED with a phototransistor in a single package, simplifying circuit design and enhancing reliability.
- Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered applications.
- Moisture Sensitivity Level (MSL): MSL Level 1, allowing for standard soldering processes.

## Applications

The Everlight EL814(A) optocoupler is suitable for a variety of applications, including:

- Power Supplies: Used in switch-mode power supplies (SMPS) for feedback and regulation, ensuring stable voltage output.
- Industrial Automation: Ideal for isolating control signals in PLCs (Programmable Logic Controllers), motor drives, and other industrial systems.
- Communication Systems: Supports data transmission and signal isolation in telecommunications equipment.
- Consumer Electronics: Employed in various devices requiring isolation for safety and performance, such as appliances and control systems.

## Conclusion

The Everlight Electronics EL814(A) optocoupler is a versatile and reliable component designed to provide essential isolation and signal transmission capabilities across a broad array of applications. Its high isolation voltage, fast switching performance, and wide operating temperature range make it an excellent choice for engineers seeking to enhance safety and performance in their designs. With its combination of efficiency, durability, and integrated features, the EL814(A) continues to be a trusted solution for modern electronic applications, supporting innovation in power management, industrial control, and communication systems.
EL814(A) Compare Parts
  • EL814(A) vs EL817(S1)(C)(TB)-V
  • EL814(A) vs EL817(S1)(C)(TB)-VG
  • EL814(A) vs EL817(S1)(D)(TA)
  • EL814(A) vs EL817(S1)(D)(TA)-G
  • EL814(A) vs EL817(S1)(D)(TA)-V
  • EL814(A) vs EL817(S1)(D)(TA)-VG
  • EL814(A) vs EL817(S1)(D)(TB)-G
  • EL814(A) vs EL817(S1)(C)(TA)-VG
  • EL814(A) vs EL817(S1)(D)(TB)-VG
  • EL814(A) vs EL817(S1)(TB)
  • EL814(A) vs EL817(S1)(TB)-G
  • EL814(A) vs EL817(S1)(TB)-V
  • EL814(A) vs EL817(S1)(TB)-VG
  • EL814(A) vs EL817S(A)(TA)-V
  • EL814(A) vs EL817(S1)(D)(TB)
  • EL814(A) vs EL817(S1)(B)(TB)-G
  • EL814(A) vs EL817(S1)(A)(TB)-G
  • EL814(A) vs EL817(S1)(A)(TB)-V
  • EL814(A) vs EL817(S1)(A)(TB)-VG
  • EL814(A) vs EL817(S1)(B)(TA)
  • EL814(A) vs EL817(S1)(B)(TA)-G
  • EL814(A) vs EL817(S1)(B)(TA)-V
  • EL814(A) vs EL817(S1)(C)(TB)-G
  • EL814(A) vs EL817(S1)(B)(TB)
  • EL814(A) vs EL817(S1)(C)(TB)
  • EL814(A) vs EL817(S1)(B)(TB)-V
  • EL814(A) vs EL817(S1)(B)(TB)-VG
  • EL814(A) vs EL817(S1)(C)(TA)
  • EL814(A) vs EL817(S1)(C)(TA)-G
  • EL814(A) vs EL817S(D)(TA)-V
  • EL814(A) vs EL817(S1)(B)(TA)-VG
  • EL814(A) vs EL817S(B)(TA)-V
  • EL814(A) vs EL817(S1)(A)(TA)-G
  • EL814(A) vs EL817S1(A)(TA)-V
  • EL814(A) vs EL817S1(C)(TA)-V
  • EL814(A) vs EL817S(C)(TA)-V
  • EL814(A) vs EL817(S)(A)(TA)
  • EL814(A) vs EL817(S1)(A)(TB)
  • EL814(A) vs EL817(S)(A)(TA)-G
  • EL814(A) vs EL817(S)(A)(TA)-VG
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!