☰
EL816(B)-V
EL816(B)-V
Active
Description:  OPTOISOLTR 5KV TRANSISTOR 4-DIP
Manufacturer:  Everlight Electronics
Datasheet:   EL816(B)-V Datasheet
History Price: $0.27837
In Stock: 47520
EL816(B)-V Specification
Specification
Part No
EL816(B)-V
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Everlight Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
130% @ 5mA
Current Transfer Ratio (Max)
260% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
200mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-DIP
EL816(B)-V Related Parts
EL817(S1)(C)(TU)-VG
EL817(S1)(C)(TU)-VG
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SMD
EL817(S1)(A)(TU)
EL817(S1)(A)(TU)
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SMD
EL817(S)(TD)
EL817(S)(TD)
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SMD
EL817(S)(TD)-G
EL817(S)(TD)-G
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SMD
EL817(S)(TD)-V
EL817(S)(TD)-V
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SMD
EL817(S)(TD)-VG
EL817(S)(TD)-VG
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SMD
EL817(S)(TU)
EL817(S)(TU)
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SMD
EL817(S)(TU)-G
EL817(S)(TU)-G
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SMD
EL817(S)(TU)-V
EL817(S)(TU)-V
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SMD
EL817(S)(TU)-VG
EL817(S)(TU)-VG
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SMD
EL817(S1)(A)(TD)
EL817(S1)(A)(TD)
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SMD
EL817(S1)(A)(TD)-G
EL817(S1)(A)(TD)-G
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SMD
EL816(B)-V Compare Parts
  • EL816(B)-V vs EL817(S1)(C)(TB)-V
  • EL816(B)-V vs EL817(S1)(C)(TB)-VG
  • EL816(B)-V vs EL817(S1)(D)(TA)
  • EL816(B)-V vs EL817(S1)(D)(TA)-G
  • EL816(B)-V vs EL817(S1)(D)(TA)-V
  • EL816(B)-V vs EL817(S1)(D)(TA)-VG
  • EL816(B)-V vs EL817(S1)(D)(TB)-G
  • EL816(B)-V vs EL817(S1)(C)(TA)-VG
  • EL816(B)-V vs EL817(S1)(D)(TB)-VG
  • EL816(B)-V vs EL817(S1)(TB)
  • EL816(B)-V vs EL817(S1)(TB)-G
  • EL816(B)-V vs EL817(S1)(TB)-V
  • EL816(B)-V vs EL817(S1)(TB)-VG
  • EL816(B)-V vs EL817S(A)(TA)-V
  • EL816(B)-V vs EL817(S1)(D)(TB)
  • EL816(B)-V vs EL817(S1)(B)(TB)-G
  • EL816(B)-V vs EL817(S1)(A)(TB)-G
  • EL816(B)-V vs EL817(S1)(A)(TB)-V
  • EL816(B)-V vs EL817(S1)(A)(TB)-VG
  • EL816(B)-V vs EL817(S1)(B)(TA)
  • EL816(B)-V vs EL817(S1)(B)(TA)-G
  • EL816(B)-V vs EL817(S1)(B)(TA)-V
  • EL816(B)-V vs EL817(S1)(C)(TB)-G
  • EL816(B)-V vs EL817(S1)(B)(TB)
  • EL816(B)-V vs EL817(S1)(C)(TB)
  • EL816(B)-V vs EL817(S1)(B)(TB)-V
  • EL816(B)-V vs EL817(S1)(B)(TB)-VG
  • EL816(B)-V vs EL817(S1)(C)(TA)
  • EL816(B)-V vs EL817(S1)(C)(TA)-G
  • EL816(B)-V vs EL817S(D)(TA)-V
  • EL816(B)-V vs EL817(S1)(B)(TA)-VG
  • EL816(B)-V vs EL817S(B)(TA)-V
  • EL816(B)-V vs EL817(S1)(A)(TA)-G
  • EL816(B)-V vs EL817S1(A)(TA)-V
  • EL816(B)-V vs EL817S1(C)(TA)-V
  • EL816(B)-V vs EL817S(C)(TA)-V
  • EL816(B)-V vs EL817(S)(A)(TA)
  • EL816(B)-V vs EL817(S1)(A)(TB)
  • EL816(B)-V vs EL817(S)(A)(TA)-G
  • EL816(B)-V vs EL817(S)(A)(TA)-VG
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!