☰
ELT3042
ELT3042
Active
Description:  OPTOISOLATOR 5KV TRIAC 4DIP
Manufacturer:  Everlight Electronics
Datasheet:   ELT3042 Datasheet
History Price: $0.5524
In Stock: 37800
ELT3042 Specification
Specification
Part No
ELT3042
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Everlight Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
Yes
Number of Channels
1
Voltage - Isolation
5000Vrms
Voltage - Off State
400 V
Static dV/dt (Min)
1kV/µs
Current - LED Trigger (Ift) (Max)
10mA
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
280礎 (Typ)
Turn On Time
-
Voltage - Forward (Vf) (Typ)
1.5V (Max)
Current - DC Forward (If) (Max)
60 mA
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-DIP
Approval Agency
cUL, Demko, Fimko, Nemko, Semko, UL
ELT3042 Related Parts
ELT3083
ELT3083
Everlight Electronics
OPTOISOLATOR 5KV TRIAC 4DIP
ELT3063
ELT3063
Everlight Electronics
OPTOISOLATOR 5KV TRIAC 4DIP
ELT3062
ELT3062
Everlight Electronics
OPTOISOLATOR 5KV TRIAC 4DIP
ELT3061
ELT3061
Everlight Electronics
OPTOISOLATOR 5KV TRIAC 4DIP
ELT3052M-V
ELT3052M-V
Everlight Electronics
OPTOISOLATOR 5KV TRIAC 4DIP
ELT3043
ELT3043
Everlight Electronics
OPTOISOLATOR 5KV TRIAC 4DIP
ELT3041
ELT3041
Everlight Electronics
OPTOISOLATOR 5KV TRIAC 4DIP
ELT3021M-V
ELT3021M-V
Everlight Electronics
OPTOISOLATOR 5KV TRIAC 4DIP
ELT3081
ELT3081
Everlight Electronics
OPTOISOLATOR 5KV TRIAC 4DIP
ELT3082
ELT3082
Everlight Electronics
OPTOISOLATOR 5KV TRIAC 4DIP
ELT3042 Compare Parts
  • ELT3042 vs ELT3081
  • ELT3042 vs ELT3021M-V
  • ELT3042 vs ELT3041
  • ELT3042 vs ELT3043
  • ELT3042 vs ELT3052M-V
  • ELT3042 vs ELT3061
  • ELT3042 vs ELT3062
  • ELT3042 vs ELT3063
  • ELT3042 vs ELT3083
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right