☰
H11L1M
H11L1M
Active
Description:  LOGIC IC OUTPUT OPTOCOUPLER, 750
Manufacturer:  Fairchild Semiconductor
Datasheet:   H11L1M Datasheet
History Price: Active
In Stock: 17080
H11L1M Specification
Specification
Part No
H11L1M
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
-
Input Type
DC
Output Type
Open Collector
Current - Output / Channel
50 mA
Data Rate
1MHz
Propagation Delay tpLH / tpHL (Max)
4µs, 4µs
Rise / Fall Time (Typ)
100ns, 100ns
Voltage - Forward (Vf) (Typ)
1.15V
Current - DC Forward (If) (Max)
60mA
Voltage - Supply
3V ~ 16V
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-DIP
H11L1M PDF Datasheet
H11L1M Related Parts
H11N1SVM
H11N1SVM
onsemi
OPTOISO 4.17KV OPN COLL 6SMD
H11N2SR2M
H11N2SR2M
onsemi
H11N2SR2M - LOGIC OUTPUT OPTO-IS
H11N1VM
H11N1VM
onsemi
OPTOISO 4.17KV OPN COLL 6DIP
H11N1TVM
H11N1TVM
onsemi
OPTOISO 4.17KV OPN COLL 6DIP
H11L1TVM
H11L1TVM
onsemi
OPTOISO 4.17KV OPN COLL 6DIP
H11L2VM
H11L2VM
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 750
H11L2VM
H11L2VM
onsemi
OPTOISO 4.17KV OPN COLL 6DIP
H11L2TVM
H11L2TVM
onsemi
OPTOISO 4.17KV OPN COLL 6DIP
H11L2SVM
H11L2SVM
onsemi
OPTOISO 4.17KV OPN COLL 6SMD
H11L2SR2M
H11L2SR2M
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 750
H11L2SR2M
H11L2SR2M
onsemi
OPTOISO 4.17KV OPN COLL 6SMD
H11L2SM
H11L2SM
onsemi
OPTOISO 4.17KV OPN COLL 6SMD
H11L1M Description
Overview of Fairchild Semiconductor H11L1M

The H11L1M is an optocoupler, also known as an opto-isolator, manufactured by Fairchild Semiconductor. It is designed to provide electrical isolation between its input and output while allowing signal transmission. This device is particularly useful in applications where high voltage isolation is required, such as in power supplies, industrial automation, and data communication systems.

Key Specifications

- Input Type: Photodiode
- Output Type: Phototransistor
- Isolation Voltage: 5000 V RMS
- Collector-Emitter Voltage (Vce): 30 V
- Input Current (If): 10 mA (maximum)
- Output Current (Ic): 50 mA (maximum)
- Current Transfer Ratio (CTR): 100% to 600% at If = 10 mA
- Operating Temperature Range: -40°C to +100°C
- Storage Temperature Range: -55°C to +125°C
- Package Type: DIP-4 (Dual In-line Package)

Electrical Characteristics

The H11L1M features a phototransistor output that is activated by an input LED. When current flows through the LED, it emits light that activates the phototransistor, allowing current to flow from the collector to the emitter. This mechanism provides a high degree of electrical isolation, making it suitable for interfacing between different voltage levels.

- Forward Voltage (Vf): 1.2 V (typical at If = 10 mA)
- Reverse Voltage (Vr): 5 V
- Rise Time (tr): 10 µs (typical)
- Fall Time (tf): 5 µs (typical)
- Propagation Delay (tp): 15 µs (typical)

Applications

The H11L1M is widely used in various applications due to its reliable performance and high isolation voltage. Some common applications include:

- Switching Power Supplies: It helps in feedback circuits to maintain stable output voltage.
- Microcontroller Interfacing: Provides isolation between microcontrollers and high-voltage circuits.
- Signal Isolation: Used in data communication systems to prevent ground loops and signal interference.
- Industrial Automation: Acts as an interface between control systems and high-power devices.

Advantages

- High Isolation Voltage: The 5000 V RMS isolation ensures safety in high-voltage applications.
- Wide Operating Temperature Range: Suitable for use in various environmental conditions.
- High CTR: The current transfer ratio allows for efficient signal transmission, making it effective in low-power applications.
- Compact Package: The DIP-4 package makes it easy to integrate into various circuit designs.

Conclusion

The Fairchild Semiconductor H11L1M optocoupler is a versatile and reliable component that provides essential electrical isolation in a wide range of applications. Its robust specifications, including high isolation voltage and wide operating temperature range, make it an excellent choice for engineers and designers looking to enhance the safety and performance of their electronic systems.
H11L1M Compare Parts
  • H11L1M vs H11N2300
  • H11L1M vs H11L23SD
  • H11L1M vs H11L3
  • H11L1M vs H11L2300W
  • H11L1M vs H11L3300
  • H11L1M vs H11L23S
  • H11L1M vs H11L2W
  • H11L1M vs H11L2TM
  • H11L1M vs H11L2SR2VM
  • H11L1M vs H11L2SD
  • H11L1M vs H11L2S
  • H11L1M vs H11L2FVM
  • H11L1M vs H11L2FR2VM
  • H11L1M vs H11L2FR2M
  • H11L1M vs H11L2FM
  • H11L1M vs H11L1300W
  • H11L1M vs H11L2
  • H11L1M vs H11L1W
  • H11L1M vs H11L1TVM_F132
  • H11L1M vs H11L1TM
  • H11L1M vs H11L1SR2M_F132
  • H11L1M vs H11L1S
  • H11L1M vs H11L1M_F132
  • H11L1M vs H11L1FVM
  • H11L1M vs H11L1FR2VM
  • H11L1M vs H11L1FR2M
  • H11L1M vs H11L1FM
  • H11L1M vs H11L13S
  • H11L1M vs H11L33SD
  • H11L1M vs H11L1300
  • H11L1M vs H11L1
  • H11L1M vs H11L13SD
  • H11L1M vs H11N1
  • H11L1M vs H11N2
  • H11L1M vs H11N1W
  • H11L1M vs H11N1TM
  • H11L1M vs H11N1SD
  • H11L1M vs H11N1S
  • H11L1M vs H11N1FVM
  • H11L1M vs H11N1FR2VM
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description