☰
H11L2TVM
H11L2TVM
Active
Description:  OPTOISO 4.17KV OPN COLL 6DIP
Manufacturer:  onsemi
Datasheet:   H11L2TVM Datasheet
History Price: $1.51
In Stock: 5680
H11L2TVM Specification
Specification
Part No
H11L2TVM
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
4170Vrms
Common Mode Transient Immunity (Min)
-
Input Type
DC
Output Type
Open Collector
Current - Output / Channel
50 mA
Data Rate
1MHz
Propagation Delay tpLH / tpHL (Max)
4µs, 4µs
Rise / Fall Time (Typ)
100ns, 100ns
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
30mA
Voltage - Supply
3V ~ 15V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-DIP
H11L2TVM PDF Datasheet
H11L2TVM Related Parts
H11N1SVM
H11N1SVM
onsemi
OPTOISO 4.17KV OPN COLL 6SMD
H11N2SR2M
H11N2SR2M
onsemi
H11N2SR2M - LOGIC OUTPUT OPTO-IS
H11N1VM
H11N1VM
onsemi
OPTOISO 4.17KV OPN COLL 6DIP
H11N1TVM
H11N1TVM
onsemi
OPTOISO 4.17KV OPN COLL 6DIP
H11L1TVM
H11L1TVM
onsemi
OPTOISO 4.17KV OPN COLL 6DIP
H11L2VM
H11L2VM
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 750
H11L2VM
H11L2VM
onsemi
OPTOISO 4.17KV OPN COLL 6DIP
H11L2SVM
H11L2SVM
onsemi
OPTOISO 4.17KV OPN COLL 6SMD
H11L2SR2M
H11L2SR2M
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 750
H11L2SR2M
H11L2SR2M
onsemi
OPTOISO 4.17KV OPN COLL 6SMD
H11L2SM
H11L2SM
onsemi
OPTOISO 4.17KV OPN COLL 6SMD
H11L3M
H11L3M
onsemi
OPTOISO 4.17KV OPN COLL 6DIP
H11L2TVM Compare Parts
  • H11L2TVM vs H11N2300
  • H11L2TVM vs H11L23SD
  • H11L2TVM vs H11L3
  • H11L2TVM vs H11L2300W
  • H11L2TVM vs H11L3300
  • H11L2TVM vs H11L23S
  • H11L2TVM vs H11L2W
  • H11L2TVM vs H11L2TM
  • H11L2TVM vs H11L2SR2VM
  • H11L2TVM vs H11L2SD
  • H11L2TVM vs H11L2S
  • H11L2TVM vs H11L2FVM
  • H11L2TVM vs H11L2FR2VM
  • H11L2TVM vs H11L2FR2M
  • H11L2TVM vs H11L2FM
  • H11L2TVM vs H11L1300W
  • H11L2TVM vs H11L2
  • H11L2TVM vs H11L1W
  • H11L2TVM vs H11L1TVM_F132
  • H11L2TVM vs H11L1TM
  • H11L2TVM vs H11L1SR2M_F132
  • H11L2TVM vs H11L1S
  • H11L2TVM vs H11L1M_F132
  • H11L2TVM vs H11L1FVM
  • H11L2TVM vs H11L1FR2VM
  • H11L2TVM vs H11L1FR2M
  • H11L2TVM vs H11L1FM
  • H11L2TVM vs H11L13S
  • H11L2TVM vs H11L33SD
  • H11L2TVM vs H11L1300
  • H11L2TVM vs H11L1
  • H11L2TVM vs H11L13SD
  • H11L2TVM vs H11N1
  • H11L2TVM vs H11N2
  • H11L2TVM vs H11N1W
  • H11L2TVM vs H11N1TM
  • H11L2TVM vs H11N1SD
  • H11L2TVM vs H11N1S
  • H11L2TVM vs H11N1FVM
  • H11L2TVM vs H11N1FR2VM
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description