6N137-020E
6N137-020E
Active
Description:  OPTOISO 5KV 1CH OPEN COLL 8DIP
Manufacturer:  Broadcom
Datasheet:   6N137-020E Datasheet
History Price: $0.66383
In Stock: 10400
6N137-020E Specification
Specification
Part No
6N137-020E
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
1kV/µs
Input Type
DC
Output Type
Open Collector, Schottky Clamped
Current - Output / Channel
50 mA
Data Rate
10MBd
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
Rise / Fall Time (Typ)
24ns, 10ns
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
20mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
6N137-020E Related Parts
6N134TXVB
6N134TXVB
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134TXV
6N134TXV
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134/883B#300
6N134/883B#300
Broadcom
OPTOISO 1.5KV OPEN COLL 16DIP GW
6N134/883B#200
6N134/883B#200
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134#200
6N134#200
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134/883B
6N134/883B
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134
6N134
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134#300
6N134#300
Broadcom
OPTOISO 1.5KV OPEN COLL 16DIP GW
6N137M
6N137M
Fairchild Semiconductor
6N137M - HIGH SPEED 10MBIT/S LOG
6N137M
6N137M
onsemi
OPTOISO 5KV 1CH OPEN COLL 8DIP
6N137F
6N137F
Toshiba Semiconductor
OPTOISO 2.5KV 1CH OPEN COLL 8DIP
6N137A-X017T
6N137A-X017T
Vishay
OPTOISO 5KV 1CH OPEN COLL 8SMD
6N137-020E Description
The Broadcom 6N137-020E is a high-speed optocoupler designed for applications requiring electrical isolation between input and output while maintaining high-speed data transmission. This device is particularly useful in digital communication systems, industrial automation, and power supply applications where signal integrity and isolation are critical.

## Key Specifications:

1. Type: High-Speed Optocoupler
2. Isolation Voltage: 5,000 Vrms (minimum)
3. Input Current (I_F): 10 mA (typical)
4. Output Voltage (V_O): 15 V (maximum)
5. Output Current (I_C): 50 mA (maximum)
6. Propagation Delay (t_PLH/t_PHL): 50 ns (typical)
7. Rise Time (t_r): 15 ns (typical)
8. Fall Time (t_f): 15 ns (typical)
9. Supply Voltage (V_CC): 4.5 V to 15 V
10. Temperature Range: -40°C to +100°C
11. Package Type: DIP-8 (Dual In-line Package)

## Features:

- High-Speed Performance: The 6N137-020E is designed for high-speed data transmission, with a typical propagation delay of 50 ns, making it suitable for applications that require fast switching.
- High Isolation Voltage: With an isolation voltage of 5,000 Vrms, this optocoupler provides excellent electrical isolation, ensuring safety and protection for sensitive components in high-voltage environments.
- Wide Supply Voltage Range: The device operates over a supply voltage range of 4.5 V to 15 V, providing flexibility for various circuit designs and applications.
- Low Input Current: The typical input current of 10 mA allows for efficient operation, reducing power consumption while maintaining signal integrity.
- Compact Package: The DIP-8 package provides a small footprint, making it easy to integrate into various circuit designs while ensuring reliable performance.

## Applications:

The Broadcom 6N137-020E is suitable for a wide range of applications, including:

- Digital Communication: The high-speed performance of the 6N137-020E makes it ideal for use in digital communication systems, where fast and reliable signal transmission is essential.
- Industrial Automation: This optocoupler is commonly used in industrial automation systems for isolating control signals from high-voltage equipment, ensuring safety and reliability.
- Power Supply Circuits: The 6N137-020E is often employed in power supply circuits to provide feedback and control signals while maintaining electrical isolation between the primary and secondary sides.
- Microcontroller Interfacing: It can be used to interface microcontrollers with high-voltage systems, allowing for safe communication and control without risking damage to the microcontroller.

## Conclusion:

The Broadcom 6N137-020E is a versatile and high-performance optocoupler that meets the demands of modern electronic applications requiring electrical isolation and high-speed data transmission. Its combination of high isolation voltage, fast switching speeds, and low input current makes it an excellent choice for a variety of applications in telecommunications, industrial automation, and power supply systems. When designing circuits with the 6N137-020E, it is essential to consider the operating conditions, including supply voltage and temperature range, to ensure optimal performance and reliability in the intended application. This optocoupler stands out as a reliable solution for engineers and designers looking to enhance the safety and efficiency of their electronic systems.
6N137-020E Compare Parts
  • 6N137-020E vs 6N137
  • 6N137-020E vs 6N137WV
  • 6N137-020E vs 6N137W
  • 6N137-020E vs 6N137V
  • 6N137-020E vs 6N137SV
  • 6N137-020E vs 6N137SDV
  • 6N137-020E vs 6N137SD
  • 6N137-020E vs 6N137V
  • 6N137-020E vs 6N137-560
  • 6N137-020E vs 6N137#520
  • 6N137-020E vs 6N137
  • 6N137-020E vs 6N137
  • 6N137-020E vs 6N137
  • 6N137-020E vs 6N137#300
  • 6N137-020E vs 6N137SVM
  • 6N137-020E vs 6N137SDM
  • 6N137-020E vs 6N137SDVM
  • 6N137-020E vs 6N137SM
  • 6N137-020E vs 6N137SMT&R
  • 6N137-020E vs 6N137TSR2VM
  • 6N137-020E vs 6N137TSVM
  • 6N137-020E vs 6N137TVM
  • 6N137-020E vs 6N137TVM
  • 6N137-020E vs 6N137VM
  • 6N137-020E vs 6N137VM
  • 6N137-020E vs 6N137-X007T
  • 6N137-020E vs 6N137#320
  • 6N137-020E vs 6N137#500
  • 6N137-020E vs 6N137-000E
  • 6N137-020E vs 6N137-060E
  • 6N137-020E vs 6N137-300E
  • 6N137-020E vs 6N137-320E
  • 6N137-020E vs 6N137-360E
  • 6N137-020E vs 6N137-500E
  • 6N137-020E vs 6N137-520E
  • 6N137-020E vs 6N137-560E
  • 6N137-020E vs 6N137#060
  • 6N137-020E vs 6N137-X009T
  • 6N137-020E vs 6N137A
  • 6N137-020E vs 6N137A-X001
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!