☰
FOD2200
FOD2200
Obsolete
Description:  LOGIC IC OUTPUT OPTOCOUPLER
Manufacturer:  Fairchild Semiconductor
Datasheet:   FOD2200 Datasheet
History Price: $2.03
In Stock: 21120
FOD2200 Specification
Specification
Part No
FOD2200
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
10kV/µs
Input Type
DC
Output Type
Tri-State
Current - Output / Channel
25 mA
Data Rate
2.5MBd
Propagation Delay tpLH / tpHL (Max)
300ns, 300ns
Rise / Fall Time (Typ)
80ns, 25ns
Voltage - Forward (Vf) (Typ)
1.4V
Current - DC Forward (If) (Max)
10mA
Voltage - Supply
4.5V ~ 20V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
FOD2200 PDF Datasheet
FOD2200 Related Parts
FODM8061
FODM8061
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM611R2
FODM611R2
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM611R2
FODM611R2
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM611
FODM611
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM121BR2
FODM121BR2
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 3
FODM121A
FODM121A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 3
FOD817DSD
FOD817DSD
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD817CSD
FOD817CSD
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD8163TR2
FOD8163TR2
onsemi
OPTOISO 5KV OPEN COLLECTOR 6SOP
FODM8071
FODM8071
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM8061V
FODM8061V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM8061R2V
FODM8061R2V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FOD2200 Compare Parts
  • FOD2200 vs FOD8163SD
  • FOD2200 vs FOD8163S
  • FOD2200 vs FOD816300W
  • FOD2200 vs FOD816300
  • FOD2200 vs FOD260LT
  • FOD2200 vs FOD2200TV
  • FOD2200 vs FOD2200SDV
  • FOD2200 vs FOD2200T
  • FOD2200 vs FOD063L
  • FOD2200 vs FOD2200SD
  • FOD2200 vs FOD2200S
  • FOD2200 vs FOD0738R2
  • FOD2200 vs FOD0738R1
  • FOD2200 vs FOD0738
  • FOD2200 vs FOD0738
  • FOD2200 vs FOD0708R2
  • FOD2200 vs FOD0708
  • FOD2200 vs FOD060LR1
  • FOD2200 vs FOD2200SV
  • FOD2200 vs FOD0708R1
  • FOD2200 vs FOD260LSV
  • FOD2200 vs FOD2712A
  • FOD2200 vs FOD0710R2
  • FOD2200 vs FOD0710
  • FOD2200 vs FOD3150SD
  • FOD2200 vs FOD3182
  • FOD2200 vs FOD0720
  • FOD2200 vs FOD060LR2
  • FOD2200 vs FOD260LSD
  • FOD2200 vs FOD060L
  • FOD2200 vs FOD0710
  • FOD2200 vs FOD260LSD
  • FOD2200 vs FOD0720R2
  • FOD2200 vs FOD260LS
  • FOD2200 vs FOD260LS
  • FOD2200 vs FOD260L
  • FOD2200 vs FOD260L
  • FOD2200 vs FOD2200V
  • FOD2200 vs FOD0721R2
  • FOD2200 vs FOD0721
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay