☰
FOD2741C
FOD2741C
Obsolete
Description:  TRANSISTOR OUTPUT OPTOCOUPLER
Manufacturer:  Fairchild Semiconductor
Datasheet:   FOD2741C Datasheet
History Price: $0.36
In Stock: 25580
FOD2741C Specification
Specification
Part No
FOD2741C
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
100% @ 10mA
Current Transfer Ratio (Max)
200% @ 10mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
30V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.5V (Max)
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
400mV
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
FOD2741C PDF Datasheet
FOD2741C Related Parts
FOD050LR2
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
Fairchild Semiconductor
1 MBIT/S, LVTTL/LVCMOS 3.3 V HIG
FOD2711A
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053LR2
FOD053LR2
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711AS
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2741C Compare Parts
  • FOD2741C vs FOD2743CT
  • FOD2741C vs FOD2743CT
  • FOD2741C vs FOD2743CSV
  • FOD2741C vs FOD2743CSDV
  • FOD2741C vs FOD617B300
  • FOD2741C vs FOD2743CSD
  • FOD2741C vs FOD2743CV
  • FOD2741C vs FOD2743CS
  • FOD2741C vs FOD2743C
  • FOD2741C vs FOD2743C
  • FOD2741C vs FOD2711
  • FOD2741C vs FOD270LT
  • FOD2741C vs FOD617A300W
  • FOD2741C vs FOD617B
  • FOD2741C vs FOD617AW
  • FOD2741C vs FOD617ASD
  • FOD2741C vs FOD617AS
  • FOD2741C vs FOD2743CTV
  • FOD2741C vs FOD617A3S
  • FOD2741C vs FOD2743CV
  • FOD2741C vs FOD617A300
  • FOD2741C vs FOD617A300
  • FOD2741C vs FOD617A
  • FOD2741C vs FOD270L
  • FOD2741C vs FOD617A3SD
  • FOD2741C vs FOD617D
  • FOD2741C vs FOD617DSD
  • FOD2741C vs FOD617DS
  • FOD2741C vs FOD617D3SD
  • FOD2741C vs FOD617D3S
  • FOD2741C vs FOD617D300W
  • FOD2741C vs FOD270LSD
  • FOD2741C vs FOD617CW
  • FOD2741C vs FOD617CSD
  • FOD2741C vs FOD617CS
  • FOD2741C vs FOD617C3S
  • FOD2741C vs FOD617D300
  • FOD2741C vs FOD073LR1
  • FOD2741C vs FOD617B300W
  • FOD2741C vs FOD270L
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!