HMHAA280R2V
HMHAA280R2V
Active
Description:  OPTOISO 3.75KV TRANS 4-MINI-FLAT
Manufacturer:  onsemi
Datasheet:   HMHAA280R2V Datasheet
History Price: $1.14
In Stock: 16400
HMHAA280R2V Specification
Specification
Part No
HMHAA280R2V
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
50% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
3µs, 3µs
Input Type
AC, DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.4V (Max)
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SOIC (0.173", 4.40mm Width)
Supplier Device Package
4-Mini-Flat
HMHAA280R2V PDF Datasheet
HMHAA280R2V Related Parts
HMHA2801R2V
HMHA2801R2V
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA2801V
HMHA2801V
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA2801BV
HMHA2801BV
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA2801R2
HMHA2801R2
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA2801BR3V
HMHA2801BR3V
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA2801BR4
HMHA2801BR4
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA2801BR4V
HMHA2801BR4V
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHAA280R1
HMHAA280R1
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA281R4
HMHA281R4
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA281R4V
HMHA281R4V
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA281V
HMHA281V
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHAA280R1V
HMHAA280R1V
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHAA280R2V Compare Parts
  • HMHAA280R2V vs HMHA2801AR2
  • HMHAA280R2V vs HMHA2801AR2V
  • HMHAA280R2V vs HMHA2801BR2
  • HMHAA280R2V vs HMHA2801B
  • HMHAA280R2V vs HMHA2801AV
  • HMHAA280R2V vs HMHA2801AV
  • HMHAA280R2V vs HMHA281
  • HMHAA280R2V vs HMHA2801A
  • HMHAA280R2V vs HMHA281
  • HMHAA280R2V vs HMHA2801V
  • HMHAA280R2V vs HMHA281R2
  • HMHAA280R2V vs HMHAA280R2
  • HMHAA280R2V vs HMHAA280
  • HMHAA280R2V vs HMHA281R2V
  • HMHAA280R2V vs HMHA281R2V
  • HMHAA280R2V vs HMHAA280V
  • HMHAA280R2V vs HMHA281R2
  • HMHAA280R2V vs HMHAA280V
  • HMHAA280R2V vs HMHA2801BR3
  • HMHAA280R2V vs HMHA2801BR2V
  • HMHAA280R2V vs HMHA2801BR1V
  • HMHAA280R2V vs HMHA2801AR1
  • HMHAA280R2V vs HMHA281R3V
  • HMHAA280R2V vs HMHAA280R4V
  • HMHAA280R2V vs HMHA281R3
  • HMHAA280R2V vs HMHAA280R4
  • HMHAA280R2V vs HMHA2801CR2
  • HMHAA280R2V vs HMHA2801CR1V
  • HMHAA280R2V vs HMHA2801CR1
  • HMHAA280R2V vs HMHA2801C
  • HMHAA280R2V vs HMHA2801CR2V
  • HMHAA280R2V vs HMHA2801CR3
  • HMHAA280R2V vs HMHA2801AR1V
  • HMHAA280R2V vs HMHA2801R1
  • HMHAA280R2V vs HMHA281R2_F132
  • HMHAA280R2V vs HMHA281R1V
  • HMHAA280R2V vs HMHA281R1
  • HMHAA280R2V vs HMHA2801R4V
  • HMHAA280R2V vs HMHA2801R4
  • HMHAA280R2V vs HMHA2801R3V
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi