☰
H11J3
H11J3
Active
Description:  6PIN RANDOM PHASE TRIAC, OPTOCOU
Manufacturer:  Isocom Components
Datasheet:   H11J3 Datasheet
History Price: $0.30784
In Stock: 6820
H11J3 Specification
Specification
Part No
H11J3
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
-
Zero Crossing Circuit
-
Number of Channels
-
Voltage - Isolation
-
Voltage - Off State
-
Static dV/dt (Min)
-
Current - LED Trigger (Ift) (Max)
-
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
-
Turn On Time
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Approval Agency
-
H11J3 Related Parts
H11C1W
H11C1W
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
H11C2300W
H11C2300W
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
H11C2W
H11C2W
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
H11C3300W
H11C3300W
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
H11C6W
H11C6W
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
H11C6300W
H11C6300W
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
H11C4W
H11C4W
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
H11C5300W
H11C5300W
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
H11C5W
H11C5W
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
H11C4300W
H11C4300W
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
H11C3W
H11C3W
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
H11C1300W
H11C1300W
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
H11J3 Description
The Isocom Components H11J3 is a high-performance optocoupler designed for various applications requiring electrical isolation between input and output circuits. Optocouplers, also known as opto-isolators, are essential components in electronic systems where it is necessary to transfer signals while maintaining electrical isolation, protecting sensitive components from high voltages or noise. The H11J3 is particularly well-suited for applications in industrial automation, telecommunications, and consumer electronics.

## Key Features

1. Isolation Voltage: The H11J3 provides a high isolation voltage of up to 5,000 Vrms. This level of isolation ensures that the input and output circuits are electrically separated, which is crucial for protecting sensitive components from voltage spikes and noise.

2. Input LED: The device features a high-efficiency infrared LED as the input element. The LED is designed to operate with a forward current of 10 mA, providing reliable performance and consistent signal transfer.

3. Phototransistor Output: The output of the H11J3 consists of a phototransistor that is activated by the infrared light emitted from the input LED. This phototransistor can handle a collector-emitter voltage of up to 30 V, making it suitable for a variety of output applications.

4. High Speed: The H11J3 is capable of high-speed operation, with a typical rise time of 10 µs and a fall time of 5 µs. This fast switching capability makes it ideal for applications that require quick response times.

5. Wide Operating Temperature Range: The device is designed to operate over a wide temperature range, typically from -40°C to +100°C. This feature allows the H11J3 to be used in various environments, including industrial settings where temperature fluctuations may occur.

6. Compact Package: The H11J3 is available in a compact 6-pin DIP (Dual In-line Package) form factor, which facilitates easy integration into circuit boards and helps save space in electronic designs.

7. Low Input Current: The device has a low input current requirement, typically around 10 mA, which contributes to energy efficiency and reduces the overall power consumption of the circuit.

8. Common Mode Rejection: The H11J3 exhibits good common mode rejection, which helps to minimize the effects of noise and interference on the signal being transmitted.

## Specifications

- Isolation Voltage: 5,000 Vrms
- Input LED Forward Current: 10 mA (max)
- Output Phototransistor Collector-Emitter Voltage: 30 V (max)
- Rise Time: 10 µs (typical)
- Fall Time: 5 µs (typical)
- Operating Temperature Range: -40°C to +100°C
- Package Type: 6-pin DIP
- Input Current (IF): 10 mA (typical)
- Output Current (IC): 50 mA (max)

## Applications

The Isocom H11J3 optocoupler is suitable for a wide range of applications, including:

- Industrial Automation: Used in control systems to isolate different parts of the circuit, protecting sensitive components from high voltages and noise.
- Telecommunications: Employed in communication devices to ensure signal integrity while providing electrical isolation.
- Consumer Electronics: Utilized in various consumer devices where signal isolation is necessary, such as power supplies and audio equipment.
- Data Acquisition Systems: Ideal for applications that require the safe transmission of data between different parts of a system while maintaining isolation.

## Conclusion

The Isocom Components H11J3 is a versatile and reliable optocoupler that meets the demands of modern electronic applications requiring electrical isolation. With its high isolation voltage, fast switching speeds, and wide operating temperature range, it is an excellent choice for engineers and designers looking to implement effective isolation solutions in a variety of devices. Its compact package and low input current requirements further enhance its suitability for diverse applications across multiple industries.
H11J3 Compare Parts
  • H11J3 vs H11C3W
  • H11J3 vs H11C4300W
  • H11J3 vs H11C5W
  • H11J3 vs H11C5300W
  • H11J3 vs H11C4W
  • H11J3 vs H11C6300W
  • H11J3 vs H11C6W
  • H11J3 vs H11C3300W
  • H11J3 vs H11C2W
  • H11J3 vs H11C2300W
  • H11J3 vs H11C1W
  • H11J3 vs H11J1X
  • H11J3 vs H11J1SMT&R
  • H11J3 vs H11J1SM
  • H11J3 vs H11J1G
  • H11J3 vs H11J1
  • H11J3 vs H11J1XG
  • H11J3 vs H11J1XSM
  • H11J3 vs H11J1XSMT&R
  • H11J3 vs H11J2
  • H11J3 vs H11J2G
  • H11J3 vs H11J2SM
  • H11J3 vs H11J2SMT&R
  • H11J3 vs H11J2XG
  • H11J3 vs H11J2X
  • H11J3 vs H11J2XSM
  • H11J3 vs H11J5
  • H11J3 vs H11J4XSMT&R
  • H11J3 vs H11J4XSM
  • H11J3 vs H11J4XG
  • H11J3 vs H11J4X
  • H11J3 vs H11J4SMT&R
  • H11J3 vs H11J4SM
  • H11J3 vs H11J4G
  • H11J3 vs H11J5SM
  • H11J3 vs H11J3XSMT&R
  • H11J3 vs H11J5SMT&R
  • H11J3 vs H11J3XSM
  • H11J3 vs H11J3XG
  • H11J3 vs H11J3X
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.