☰
ICPLM611
ICPLM611
Active
Description:  OPTOCOUPLER
Manufacturer:  Isocom Components
Datasheet:   ICPLM611 Datasheet
History Price: $2.33
In Stock: 8160
ICPLM611 Specification
Specification
Part No
ICPLM611
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
10kV/µs
Input Type
DC
Output Type
Open Collector, Schottky Clamped
Current - Output / Channel
50 mA
Data Rate
15Mbps
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
Rise / Fall Time (Typ)
7ns, 7ns
Voltage - Forward (Vf) (Typ)
1.38V
Current - DC Forward (If) (Max)
20mA
Voltage - Supply
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
5-SOP
ICPLM611 Related Parts
ICPL2601SMT&R
ICPL2601SMT&R
Isocom Components
OPTOISOLATOR 2.5KV OPN COLL 8SMD
ICPL2601
ICPL2601
Isocom Components
OPTOISOLATOR 2.5KV OPN COLL 8DIP
ICPL0601SMT&R
ICPL0601SMT&R
Isocom Components
OPTOISO 3.75KV OPN COLLECTOR
ICPLW137SMT&R
ICPLW137SMT&R
Isocom Components
OPTOCOUPLER
ICPLM601
ICPLM601
Isocom Components
5PIN HIGH SPEED, HALF PITCH, OPT
ICPLM453
ICPLM453
Isocom Components
5PIN HIGH SPEED, HALF PITCH, SOP
ICPLW50L  WGT
ICPLW50L WGT
Isocom Components
6 PIN HIGH SPEED, WIDE BODY, HAL
ICPLM611 Compare Parts
  • ICPLM611 vs ICPL2601
  • ICPLM611 vs ICPL2601SMT&R
  • ICPLM611 vs ICPLW50L WGT
  • ICPLM611 vs ICPLM453
  • ICPLM611 vs ICPLM601
  • ICPLM611 vs ICPLW137SMT&R
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok