☰
IL205AT
IL205AT
Active
Description:  OPTOISO 4KV TRANS W/BASE 8SOIC
Manufacturer:  Vishay
Datasheet:   IL205AT Datasheet
History Price: $1.08
In Stock: 46860
IL205AT Specification
Specification
Part No
IL205AT
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
4000Vrms
Current Transfer Ratio (Min)
40% @ 10mA
Current Transfer Ratio (Max)
80% @ 10mA
Turn On / Turn Off Time (Typ)
3µs, 3µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
70V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.3V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
IL205AT PDF Datasheet
IL205AT Related Parts
IL2
IL2
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
IL252
IL252
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
IL215AT
IL215AT
Vishay
OPTOISO 4KV TRANS W/BASE 8SOIC
IL256AT
IL256AT
Vishay
OPTOISO 4KV TRANS W/BASE 8SOIC
IL213AT
IL213AT
Vishay
OPTOISO 4KV TRANS W/BASE 8SOIC
IL216AT
IL216AT
Vishay
OPTOISO 4KV TRANS W/BASE 8SOIC
IL217AT
IL217AT
Vishay
OPTOISO 4KV TRANS W/BASE 8SOIC
IL221AT
IL221AT
Vishay
OPTOISO 4KV DARL W/BASE 8SOIC
IL222AT
IL222AT
Vishay
OPTOISO 4KV DARL W/BASE 8SOIC
IL223AT
IL223AT
Vishay
OPTOISO 4KV DARL W/BASE 8SOIC
IL250
IL250
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
IL207AT
IL207AT
Vishay
OPTOISO 4KV TRANS W/BASE 8SOIC
IL205AT Compare Parts
  • IL205AT vs IL212AT
  • IL205AT vs IL211AT
  • IL205AT vs IL208AT
  • IL205AT vs IL207A-X001T
  • IL205AT vs IL207AT
  • IL205AT vs IL250
  • IL205AT vs IL223AT
  • IL205AT vs IL222AT
  • IL205AT vs IL221AT
  • IL205AT vs IL217AT
  • IL205AT vs IL216AT
  • IL205AT vs IL213AT
  • IL205AT vs IL256AT
  • IL205AT vs IL215AT
  • IL205AT vs IL252
  • IL205AT vs IL2
  • IL205AT vs IL2XSM
  • IL205AT vs IL2XSMT&R
  • IL205AT vs IL252-X007T
  • IL205AT vs IL2XG
  • IL205AT vs IL2X
  • IL205AT vs IL2SMT&R
  • IL205AT vs IL2SM
  • IL205AT vs IL2G
  • IL205AT vs IL250-X009T
  • IL205AT vs IL252-X017
  • IL205AT vs IL252-X016
  • IL205AT vs IL252-X009T
  • IL205AT vs IL252-X009
  • IL205AT vs IL252-X007
  • IL205AT vs IL252-X001
  • IL205AT vs IL251
  • IL205AT vs IL256AT-2037-LB
  • IL205AT vs IL250-X009
  • IL205AT vs IL250-X007
  • IL205AT vs IL250-X001
  • IL205AT vs IL251-X009T
  • IL205AT vs IL252-X017T
  • IL205AT vs IL255-X007T
  • IL205AT vs IL2-X009
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund