IL755-1X007T
IL755-1X007T
Obsolete
Description:  OPTOISO 5.3KV DARL W/BASE 6SMD
Manufacturer:  Vishay
History Price: Obsolete
In Stock: 14800
IL755-1X007T Specification
Specification
Part No
IL755-1X007T
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
750% @ 2mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
50µs, 50µs
Input Type
AC, DC
Output Type
Darlington with Base
Voltage - Output (Max)
60V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
1V
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
IL755-1X007T PDF Datasheet
IL755-1X007T Related Parts
IL766B-2
IL766B-2
Vishay
OPTOISO 5.3KV DARLINGTON 6DIP
IL766B-2X016
IL766B-2X016
Vishay
OPTOISO 5.3KV DARLINGTON 6DIP
IL755-2
IL755-2
Vishay
OPTOISO 5.3KV DARL W/BASE 6DIP
IL755-1
IL755-1
Vishay
OPTOISO 5.3KV DARL W/BASE 6DIP
IL755-1X001
IL755-1X001
Vishay
OPTOISO 5.3KV DARL W/BASE 6DIP
IL755-2X007T
IL755-2X007T
Vishay
OPTOISO 5.3KV DARL W/BASE 6SMD
IL766B-1
IL766B-1
Vishay
OPTOISO 5.3KV DARLINGTON 6DIP
IL766B-2X009T
IL766B-2X009T
Vishay
OPTOISO 5.3KV DARLINGTON 6SMD
IL74XSMT&R
IL74XSMT&R
Isocom Components
6PIN TRANSISTOR DETECTOR, HIGH D
IL755-1X007
IL755-1X007
Vishay
OPTOISO 5.3KV DARL W/BASE 6SMD
IL74SMT&R
IL74SMT&R
Isocom Components
6PIN TRANSISTOR DETECTOR, HIGH D
IL74X
IL74X
Isocom Components
6PIN TRANSISTOR DETECTOR, HIGH D
IL755-1X007T Compare Parts
  • IL755-1X007T vs IL755-1X001
  • IL755-1X007T vs IL755-1
  • IL755-1X007T vs IL755-2
  • IL755-1X007T vs IL766B-2X016
  • IL755-1X007T vs IL766B-2
  • IL755-1X007T vs IL74SM
  • IL755-1X007T vs IL74
  • IL755-1X007T vs IL74G
  • IL755-1X007T vs IL74XSM
  • IL755-1X007T vs IL74XG
  • IL755-1X007T vs IL74X
  • IL755-1X007T vs IL74SMT&R
  • IL755-1X007T vs IL755-1X007
  • IL755-1X007T vs IL74XSMT&R
  • IL755-1X007T vs IL766B-2X009T
  • IL755-1X007T vs IL766B-1
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…