IL766B-2X009T
IL766B-2X009T
Obsolete
Description:  OPTOISO 5.3KV DARLINGTON 6SMD
Manufacturer:  Vishay
History Price: Obsolete
In Stock: 25600
IL766B-2X009T Specification
Specification
Part No
IL766B-2X009T
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
900% @ 500礎
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
200µs, -
Rise / Fall Time (Typ)
-
Input Type
AC, DC
Output Type
Darlington
Voltage - Output (Max)
60V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.25V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
1V
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
IL766B-2X009T PDF Datasheet
IL766B-2X009T Related Parts
IL766B-2
IL766B-2
Vishay
OPTOISO 5.3KV DARLINGTON 6DIP
IL766B-2X016
IL766B-2X016
Vishay
OPTOISO 5.3KV DARLINGTON 6DIP
IL755-2
IL755-2
Vishay
OPTOISO 5.3KV DARL W/BASE 6DIP
IL755-1
IL755-1
Vishay
OPTOISO 5.3KV DARL W/BASE 6DIP
IL755-1X001
IL755-1X001
Vishay
OPTOISO 5.3KV DARL W/BASE 6DIP
IL755-2X007T
IL755-2X007T
Vishay
OPTOISO 5.3KV DARL W/BASE 6SMD
IL766B-1
IL766B-1
Vishay
OPTOISO 5.3KV DARLINGTON 6DIP
IL755-1X007T
IL755-1X007T
Vishay
OPTOISO 5.3KV DARL W/BASE 6SMD
IL74XSMT&R
IL74XSMT&R
Isocom Components
6PIN TRANSISTOR DETECTOR, HIGH D
IL755-1X007
IL755-1X007
Vishay
OPTOISO 5.3KV DARL W/BASE 6SMD
IL74SMT&R
IL74SMT&R
Isocom Components
6PIN TRANSISTOR DETECTOR, HIGH D
IL74X
IL74X
Isocom Components
6PIN TRANSISTOR DETECTOR, HIGH D
IL766B-2X009T Description

## Vishay IL766B-2X009T Overview

The Vishay IL766B-2X009T is an integrated circuit (IC) designed for opto-isolation applications, widely used in industrial, medical, and consumer electronics. It serves the purpose of isolating different sections of a system while allowing signals to be transmitted, thereby protecting sensitive components from voltage spikes and electrical noise. This specific model is a part of Vishay%27s IL766 family of opto-isolators, which are known for their reliability and performance.

## Key Features

1. High Isolation Voltage: The IL766B-2X009T provides a significant level of electrical isolation, typically rated at 5,000 V RMS. This isolation helps to protect sensitive circuits from high voltage transients.

2. Data Rate: The device supports high-speed data transmission with a maximum data rate of up to 10 Mbps, making it suitable for applications requiring fast signal transfer.

3. Input-Output Voltage Range: The input operates over a wide voltage range, generally from 3V to 30V, while the output voltage can typically handle up to 30V, providing flexibility in circuit design.

4. Low Power Consumption: It features low input current requirements, typically around 10 mA, which helps to reduce overall power consumption and increase the efficiency of the system.

5. Package Type: The IL766B-2X009T is available in a standard DIP (Dual In-Line Package) form factor, which makes it easy to integrate into various PCB designs.

6. LED and Photodetector Integration: The device integrates an LED (Light Emitting Diode) on the input side and a photodetector on the output side, allowing for efficient signal transfer without direct electrical connection.

7. Temperature Range: The operating temperature range is typically from -40°C to +85°C, making it suitable for a wide variety of environmental conditions.

8. High Common Mode Rejection: The device offers a high common-mode rejection ratio (CMRR), which helps to mitigate noise and ensure accurate signal transmission.

## Specifications

| Parameter | Value |
|----------------------------------|-----------------------------------|
| Isolation Voltage | 5000 V RMS |
| Data Rate | Up to 10 Mbps |
| Input Voltage Range | 3V to 30V |
| Output Voltage | Up to 30V |
| Input Current | 10 mA (typical) |
| Operating Temperature Range | -40°C to +85°C |
| Common Mode Rejection Ratio | High (specific value depends on application) |
| Package Type | DIP-8 |
| Lead Finish | Matte Tin (Sn) |
| Material Flammability Rating | UL 94 V-0 |
| Moisture Sensitivity Level | Level 1 |

## Applications

The IL766B-2X009T is suitable for a range of applications, including but not limited to:

- Industrial Automation: Used in control systems and PLCs (Programmable Logic Controllers) to isolate different control loops.
- Medical Equipment: Provides isolation between high-voltage circuits and sensitive medical instrumentation to enhance safety.
- Consumer Electronics: Employed in power supplies and signal isolation circuits to improve system reliability.
- Telecommunications: Used in communication interfaces where electrical isolation is critical.

## Advantages

1. Reliability: Vishay is a recognized leader in semiconductor solutions, and the IL766B-2X009T is built to high-quality standards.

2. Performance: With its high data rates and excellent isolation properties, the IL766B-2X009T ensures robust performance in demanding environments.

3. Versatility: The wide range of input and output voltages makes this opto-isolator adaptable for various applications, reducing the need for multiple components.

4. Cost-Effectiveness: Integrating the opto-isolator into designs can help save costs on additional components and enhance system performance.

## Conclusion

The Vishay IL766B-2X009T is an essential component for modern electronic systems requiring isolation and signal integrity. With its combination of high voltage ratings, low power consumption, and robust performance, it remains a preferred choice for engineers designing applications across multiple industries. Whether used in industrial automation, medical devices, or consumer electronics, the IL766B-2X009T provides reliability and safety, making it a valuable addition to any electronic design.
IL766B-2X009T Compare Parts
  • IL766B-2X009T vs IL755-1X001
  • IL766B-2X009T vs IL755-1
  • IL766B-2X009T vs IL755-2
  • IL766B-2X009T vs IL766B-2X016
  • IL766B-2X009T vs IL766B-2
  • IL766B-2X009T vs IL74SM
  • IL766B-2X009T vs IL74
  • IL766B-2X009T vs IL74G
  • IL766B-2X009T vs IL74XSM
  • IL766B-2X009T vs IL74XG
  • IL766B-2X009T vs IL74X
  • IL766B-2X009T vs IL74SMT&R
  • IL766B-2X009T vs IL755-1X007
  • IL766B-2X009T vs IL74XSMT&R
  • IL766B-2X009T vs IL755-1X007T
  • IL766B-2X009T vs IL766B-1
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…