☰
ILD5X
ILD5X
Active
Description:  8PIN TRANSISTOR DETECTOR, HIGH D
Manufacturer:  Isocom Components
Datasheet:   ILD5X Datasheet
History Price: $0.36192
In Stock: 42760
ILD5X Specification
Specification
Part No
ILD5X
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Voltage - Isolation
-
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
-
Output Type
-
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
ILD5X Related Parts
ILD74-X001
ILD74-X001
Vishay
OPTOISO 5.3KV 2CH TRANS 8DIP
ILD74-X009
ILD74-X009
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD74-X017T
ILD74-X017T
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD766-1
ILD766-1
Vishay
OPTOISO 5.3KV 2CH DARLNG 8-DIP
ILD766-2
ILD766-2
Vishay
OPTOISO 5.3KV 2CH DARLNG 8-DIP
ILD66-4X007T
ILD66-4X007T
Vishay
OPTOISO 5.3KV 2CH DARL 4SMD
ILD2-X017
ILD2-X017
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD250-X009T
ILD250-X009T
Vishay
OPTOISO 5.3KV 2CH TRANS 6SMD
ILD1205T
ILD1205T
Vishay
OPTOISO 4KV 2CH TRANS 8SOIC
ILD1-X009T
ILD1-X009T
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD1-X009
ILD1-X009
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD207-X001T
ILD207-X001T
Vishay
CPL DUAL 100-200% CTR VDE 8SOIC
ILD5X Description
The Isocom Components ILD5X series is a family of optoisolators designed for various applications requiring electrical isolation between input and output circuits. These devices are particularly useful in situations where it is necessary to protect sensitive components from high voltages or to prevent ground loops in electronic systems. The ILD5X series is known for its reliability, performance, and versatility, making it suitable for a wide range of applications in industrial, automotive, and consumer electronics.

## Overview

The ILD5X series consists of optoisolators that utilize a light-emitting diode (LED) and a phototransistor to achieve electrical isolation. When the LED is activated by an input signal, it emits infrared light that is detected by the phototransistor, allowing the output circuit to respond without a direct electrical connection. This isolation helps to protect the output circuit from voltage spikes and noise, ensuring stable operation.

## Key Specifications

1. Isolation Voltage:
- The ILD5X series typically offers a high isolation voltage, often rated at 5,000 Vrms. This high level of isolation is crucial for applications where safety and reliability are paramount.

2. Input Current (If):
- The recommended forward current for the LED in the ILD5X series is usually around 10 mA to 20 mA. This current range allows for efficient operation while ensuring adequate light output for the phototransistor.

3. Output Current (Ic):
- The output current capability of the phototransistor can vary, but it is generally rated for a maximum of 50 mA. This allows the optoisolator to drive various loads in the output circuit.

4. Collector-Emitter Voltage (Vce):
- The maximum collector-emitter voltage for the phototransistor is typically around 30 V. This specification indicates the maximum voltage that can be applied across the output without damaging the device.

5. Transfer Ratio (CTR):
- The current transfer ratio (CTR) of the ILD5X series is an important parameter that indicates the efficiency of the optoisolator. The CTR is usually specified as a percentage and can range from 50% to 600%, depending on the specific model and operating conditions.

6. Response Time:
- The response time of the ILD5X series is typically in the range of microseconds, allowing for fast switching applications. This quick response time is essential for high-speed data communication and control systems.

7. Operating Temperature Range:
- The ILD5X series is designed to operate within a wide temperature range, typically from -40°C to +100°C. This broad operating range ensures reliability in various environmental conditions.

8. Package Type:
- The ILD5X series is available in various package types, including DIP (Dual In-line Package) and surface mount options. This variety allows for easy integration into different circuit designs and layouts.

9. Soldering Conditions:
- The devices in the ILD5X series are designed to withstand standard soldering processes, including reflow soldering, making them suitable for automated assembly in manufacturing environments.

## Applications

The Isocom Components ILD5X series is suitable for a wide range of applications, including:

- Industrial Automation: Used in control systems to isolate and protect sensitive components from high voltages and noise.
- Power Supply Circuits: Employed in switch-mode power supplies (SMPS) for feedback and control, ensuring safe operation.
- Telecommunications: Utilized in data communication systems to provide electrical isolation between different parts of the circuit.
- Consumer Electronics: Integrated into various devices for user interface applications, such as remote controls and touchless switches.
- Automotive Applications: Used in automotive electronics for signal isolation and protection against electrical interference.

## Conclusion

In summary, the Isocom Components ILD5X series is a reliable and versatile family of optoisolators designed to meet the needs of various applications requiring electrical isolation. With key specifications such as high isolation voltage, wide operating temperature range, and fast response times, the ILD5X series stands out as an essential component for engineers and designers looking to implement effective isolation solutions in their electronic systems. Its robust performance and ease of integration make it a valuable choice for a wide array of industrial, automotive, and consumer applications.
ILD5X Compare Parts
  • ILD5X vs ILD74-X009T
  • ILD5X vs ILD621GB-X007T
  • ILD5X vs ILD621-X007T
  • ILD5X vs ILD620GB-X009T
  • ILD5X vs ILD620GB
  • ILD5X vs ILD620-X009T
  • ILD5X vs ILD620-X007T
  • ILD5X vs ILD74
  • ILD5X vs ILD755-2X007T
  • ILD5X vs ILD755-2
  • ILD5X vs ILD755-1X017
  • ILD5X vs ILD755-1
  • ILD5X vs ILD615-4X009T
  • ILD5X vs ILD620
  • ILD5X vs ILD5-X009
  • ILD5X vs ILD55-X009
  • ILD5X vs ILD55
  • ILD5X vs ILD610-1
  • ILD5X vs ILD5-X001
  • ILD5X vs ILD5
  • ILD5X vs ILD55-X007
  • ILD5X vs ILD615-2X009T
  • ILD5X vs ILD615-4X001
  • ILD5X vs ILD615-4
  • ILD5X vs ILD615-3X017T
  • ILD5X vs ILD615-3X017
  • ILD5X vs ILD615-3X009T
  • ILD5X vs ILD615-2
  • ILD5X vs ILD615-1X007T
  • ILD5X vs ILD615-1X007
  • ILD5X vs ILD615-1
  • ILD5X vs ILD610-3
  • ILD5X vs ILD615-3
  • ILD5X vs ILD2
  • ILD5X vs ILD2-X001
  • ILD5X vs ILD1615-4
  • ILD5X vs ILD1207T
  • ILD5X vs ILD1206T
  • ILD5X vs ILD1-X007
  • ILD5X vs ILD1-X001
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund