☰
ILD620
ILD620
Active
Description:  OPTOISOLTR 5.3KV 2CH TRANS 8-DIP
Manufacturer:  Vishay
Datasheet:   ILD620 Datasheet
History Price: $2.36
In Stock: 1080
ILD620 Specification
Specification
Part No
ILD620
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
50% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
3µs, 2.3µs
Rise / Fall Time (Typ)
20µs, 2µs
Input Type
AC, DC
Output Type
Transistor
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.15V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
ILD620 PDF Datasheet
ILD620 Related Parts
ILD74-X001
ILD74-X001
Vishay
OPTOISO 5.3KV 2CH TRANS 8DIP
ILD74-X009
ILD74-X009
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD74-X017T
ILD74-X017T
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD766-1
ILD766-1
Vishay
OPTOISO 5.3KV 2CH DARLNG 8-DIP
ILD766-2
ILD766-2
Vishay
OPTOISO 5.3KV 2CH DARLNG 8-DIP
ILD66-4X007T
ILD66-4X007T
Vishay
OPTOISO 5.3KV 2CH DARL 4SMD
ILD2-X017
ILD2-X017
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD250-X009T
ILD250-X009T
Vishay
OPTOISO 5.3KV 2CH TRANS 6SMD
ILD1205T
ILD1205T
Vishay
OPTOISO 4KV 2CH TRANS 8SOIC
ILD1-X009T
ILD1-X009T
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD1-X009
ILD1-X009
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD207-X001T
ILD207-X001T
Vishay
CPL DUAL 100-200% CTR VDE 8SOIC
ILD620 Description

The Vishay ILD620 is an opto-isolator (also known as an optocoupler) that features a high-speed infrared LED combined with a phototransistor. It is designed to provide electrical isolation between input and output, making it suitable for a wide range of applications including signal isolation, data communication, and power supply control.

## Key Features

1. Isolation Voltage:
- The ILD620 offers a high isolation voltage of up to 5000 V RMS, ensuring safety and protection against voltage spikes and transients.

2. High-Speed Operation:
- With a typical propagation delay of around 10 µs and a rise time of less than 5 µs, the ILD620 is suitable for high-speed switching applications.

3. Wide Operating Temperature Range:
- The device operates effectively in a temperature range of -40°C to +100°C, making it versatile for various environmental conditions.

4. Compact Package:
- The ILD620 is available in a compact DIP-8 package, allowing for easy integration into various PCB designs.

5. High Gain:
- The device features a current transfer ratio (CTR) of up to 200% at the test conditions, providing excellent signal amplification.

6. Low Input Current:
- The forward current required to activate the internal LED is typically low, making it efficient in power consumption.

## Electrical Specifications

Here are the detailed specifications for the Vishay ILD620:

| Parameter | Value |
|----------------------------------|----------------------------------|
| Isolation Voltage (VISO) | 5000 V RMS |
| Input Forward Voltage (VF) | 1.2 V (typical at IF = 10 mA) |
| Input Current (IF) | 10 mA (maximum) |
| Output Collector-Emitter Voltage (VCE) | 80 V (maximum) |
| Output Current (IC) | 50 mA (maximum) |
| Current Transfer Ratio (CTR) | 100% to 200% (at IF = 10 mA) |
| Propagation Delay (tp) | 10 µs (typical) |
| Rise Time (tr) | 5 µs (typical) |
| Fall Time (tf) | 5 µs (typical) |
| Operating Temperature (TOP) | -40°C to +100°C |
| Storage Temperature (TSTG) | -55°C to +125°C |
| Package Type | DIP-8 |
| Lead Finish | Matte Tin |

## Applications

The ILD620 is widely used in various applications due to its reliable performance and versatility:

1. Data Communication:
- Ideal for isolating digital signals in communication circuits, helping to prevent ground loops and signal interference.

2. Microcontroller Interfaces:
- Commonly employed in microcontroller applications to separate high-voltage components from low-voltage logic circuits.

3. Switching Power Supplies:
- Used in feedback circuits of switch-mode power supplies to provide accurate voltage regulation while maintaining isolation.

4. Industrial Automation:
- Suitable for interfacing sensors, actuators, and control devices in industrial environments, ensuring operational safety.

5. Telecommunications:
- Employed in telecom equipment to isolate different sections, enhancing signal integrity and reliability.

6. Medical Equipment:
- Utilized in medical devices for patient safety, providing isolation between high-voltage components and sensitive electronics.

## Circuit Implementation

When implementing the Vishay ILD620 in a circuit, consider the following guidelines:

1. Correct Polarity:
- Ensure that the LED's anode and cathode are connected correctly to avoid reverse bias damage.

2. Power Supply Protection:
- Use appropriate resistors to limit the input current and protect the LED from excessive current.

3. PCB Layout:
- Design the PCB layout to minimize noise and crosstalk, particularly in high-speed applications.

4. Heat Management:
- While the ILD620 operates within a wide temperature range, ensure that adequate cooling measures are in place if it’s used in high-current applications.

5. Testing and Validation:
- Conduct thorough testing to validate the performance under various load conditions and ensure reliable operation.

## Conclusion

The Vishay ILD620 is a highly reliable opto-isolator suitable for a variety of applications requiring electrical isolation. Its high-speed capabilities, excellent current transfer ratio, and robust isolation voltage make it a preferred choice for engineers and designers in fields such as data communication, power supply design, and industrial automation. By adhering to best practices in circuit design and implementation, users can leverage the advantages of the ILD620 to enhance the safety and efficiency of their electronic systems.
ILD620 Compare Parts
  • ILD620 vs ILD74-X009T
  • ILD620 vs ILD621GB-X007T
  • ILD620 vs ILD621-X007T
  • ILD620 vs ILD620GB-X009T
  • ILD620 vs ILD620GB
  • ILD620 vs ILD620-X009T
  • ILD620 vs ILD620-X007T
  • ILD620 vs ILD74
  • ILD620 vs ILD755-2X007T
  • ILD620 vs ILD755-2
  • ILD620 vs ILD755-1X017
  • ILD620 vs ILD755-1
  • ILD620 vs ILD615-4X009T
  • ILD620 vs ILD5-X009
  • ILD620 vs ILD55-X009
  • ILD620 vs ILD55
  • ILD620 vs ILD610-1
  • ILD620 vs ILD5-X001
  • ILD620 vs ILD5
  • ILD620 vs ILD55-X007
  • ILD620 vs ILD615-2X009T
  • ILD620 vs ILD615-4X001
  • ILD620 vs ILD615-4
  • ILD620 vs ILD615-3X017T
  • ILD620 vs ILD615-3X017
  • ILD620 vs ILD615-3X009T
  • ILD620 vs ILD615-2
  • ILD620 vs ILD615-1X007T
  • ILD620 vs ILD615-1X007
  • ILD620 vs ILD615-1
  • ILD620 vs ILD610-3
  • ILD620 vs ILD615-3
  • ILD620 vs ILD2
  • ILD620 vs ILD2-X001
  • ILD620 vs ILD1615-4
  • ILD620 vs ILD1207T
  • ILD620 vs ILD1206T
  • ILD620 vs ILD1-X007
  • ILD620 vs ILD1-X001
  • ILD620 vs ILD206T
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet