☰
IS126
IS126
Active
Description:  OPTOCOUPLER TRANS AC MINI-FLAT
Manufacturer:  Isocom Components
Datasheet:   IS126 Datasheet
History Price: $0.61
In Stock: 42480
IS126 Specification
Specification
Part No
IS126
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
20% @ 1mA
Current Transfer Ratio (Max)
400% @ 1mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
AC, DC
Output Type
Transistor
Voltage - Output (Max)
35V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
-
IS126 PDF Datasheet
IS126 Related Parts
IS181GB
IS181GB
Isocom Components
OPTOISO 3.75KV TRANS MINI-FLAT
IS181D
IS181D
Isocom Components
OPTOISO 3.75KV TRANS MINI-FLAT
IS127
IS127
Isocom Components
OPTOISO 3.75KV DARL MINI-FLAT
IS181GR
IS181GR
Isocom Components
OPTOISO 3.75KV TRANS MINI-FLAT
IS181A
IS181A
Isocom Components
OPTOISO 3.75KV TRANS MINI-FLAT
IS181B
IS181B
Isocom Components
OPTOISO 3.75KV TRANS MINI-FLAT
IS181C
IS181C
Isocom Components
OPTOISO 3.75KV TRANS MINI-FLAT
IS1XSMT&R
IS1XSMT&R
Isocom Components
6PIN HIGH DENSITY TRANSISTOR DET
IS183
IS183
Isocom Components
4PIN TRANSISTOR OUTPUT, SMD OPTO
IS1G
IS1G
Isocom Components
6PIN HIGH DENSITY TRANSISTOR DET
IS1SM
IS1SM
Isocom Components
6PIN HIGH DENSITY TRANSISTOR DET
IS1SMT&R
IS1SMT&R
Isocom Components
6PIN HIGH DENSITY TRANSISTOR DET
IS126 Compare Parts
  • IS126 vs IS181B
  • IS126 vs IS181A
  • IS126 vs IS181GR
  • IS126 vs IS127
  • IS126 vs IS181D
  • IS126 vs IS181GB
  • IS126 vs IS124
  • IS126 vs IS181
  • IS126 vs IS181
  • IS126 vs IS1600
  • IS126 vs IS121D
  • IS126 vs IS121C
  • IS126 vs IS121B
  • IS126 vs IS121A
  • IS126 vs IS121
  • IS126 vs IS1
  • IS126 vs IS1XG
  • IS126 vs IS1XSM
  • IS126 vs IS1X
  • IS126 vs IS1SMT&R
  • IS126 vs IS1SM
  • IS126 vs IS1G
  • IS126 vs IS183
  • IS126 vs IS1XSMT&R
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend