☰
IS3020G
IS3020G
Active
Description:  6PIN BILATERAL RANDOM PHASE TRIA
Manufacturer:  Isocom Components
Datasheet:   IS3020G Datasheet
History Price: $0.32448
In Stock: 27760
IS3020G Specification
Specification
Part No
IS3020G
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
-
Zero Crossing Circuit
-
Number of Channels
-
Voltage - Isolation
-
Voltage - Off State
-
Static dV/dt (Min)
-
Current - LED Trigger (Ift) (Max)
-
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
-
Turn On Time
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Approval Agency
-
IS3020G Related Parts
IS3051X
IS3051X
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS3052XSM
IS3052XSM
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS3052XG
IS3052XG
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS3052X
IS3052X
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS3052SMT&R
IS3052SMT&R
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS3052SM
IS3052SM
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS3052G
IS3052G
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS3052
IS3052
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS3051XSMT&R
IS3051XSMT&R
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS3021SM
IS3021SM
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS3051XG
IS3051XG
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS3051SMT&R
IS3051SMT&R
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS3020G Description
The Isocom Components IS3020G is an optoisolator or opto-coupler designed for providing electrical isolation between different parts of a system while allowing the transmission of signals through light. This isolation helps protect sensitive components from high voltages, transients, and other harmful electrical conditions, making it crucial in a variety of power electronics and control systems. The IS3020G is widely used in industrial control systems, communication devices, and consumer electronics to ensure safe and reliable signal transmission.

The IS3020G is particularly used for isolating high-voltage circuits from low-voltage logic systems, ensuring signal integrity while preventing damage to sensitive devices. It provides reliable operation with a high isolation voltage, excellent CTR (Current Transfer Ratio), and fast switching performance, making it ideal for applications requiring both electrical isolation and efficient signal transfer.

## Key Features:

* Electrical Isolation: The IS3020G provides high isolation between the input and output, typically rated at 5kV (rms) for safety and reliability. This ensures that the input circuit is electrically isolated from the output, protecting sensitive components from high-voltage spikes and electrical noise.

* High Current Transfer Ratio (CTR): The device features a high current transfer ratio (CTR) of up to 50% to 600%, depending on the input current and operating conditions. This ensures efficient signal transmission with minimal loss of signal strength, making the IS3020G ideal for high-speed applications where accurate signal conversion is required.

* Fast Switching Speed: The IS3020G is designed for fast switching speeds, typically with a rise time of 50ns and fall time of 50ns. This allows it to operate effectively in systems that require high-speed data transmission, such as pulse-width modulation (PWM) circuits and data communication systems.

* Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the IS3020G can be used in a wide variety of environments, including industrial applications that require reliability in harsh conditions.

* Low Input-Output Capacitance: The IS3020G features low input-output capacitance, which minimizes signal degradation and ensures better performance in high-frequency applications.

* Compact Package: The device is packaged in a 4-pin compact form factor, making it suitable for integration into space-constrained designs.

* High Voltage Capability: The IS3020G is capable of withstanding 5kV isolation and can handle input voltages up to 70V (forward voltage on LED side), making it ideal for high-voltage isolation applications.

* RoHS Compliant: The IS3020G is RoHS compliant, making it an environmentally friendly option suitable for use in regions with stringent environmental regulations.

## Electrical Characteristics:

* Input Forward Voltage (Vf): 1.2V (at 20mA)
* Output Collector-Emitter Voltage (Vce): 50V (max)
* Current Transfer Ratio (CTR): 50% to 600% (depends on the input current and conditions)
* Isolation Voltage: 5kV (rms)
* Forward Current (If): 20mA (recommended)
* Rise Time (tr): 50ns
* Fall Time (tf): 50ns
* Operating Temperature Range: -40°C to +85°C
* Storage Temperature Range: -40°C to +125°C
* Output Collector-Emitter Voltage (Vce): 50V
* Input Control Current (If): 5mA to 20mA
* Package Type: 4-pin DIP (Dual In-line Package)
* Lead Soldering Temperature: 260°C for 10 seconds max
* Capacitance Between Input and Output: < 1pF

## Applications:

The Isocom IS3020G opto-coupler is used in a variety of applications where electrical isolation is needed, including:

* Industrial Control Systems: For isolating high-voltage control signals from low-voltage microcontroller or microprocessor circuits, ensuring safe operation of automation equipment.
* Power Supplies: Used for isolating the feedback circuits in power supply systems to ensure proper regulation and safe operation of the power conversion process.
* Communication Equipment: To provide isolation in data communication systems, ensuring the integrity of signals and protecting circuits from electrical noise.
* Motor Drives: Used for signal isolation in motor control systems, where high-voltage switching needs to be isolated from the control logic.
* Consumer Electronics: For isolating sensitive control circuits from high-voltage or noisy environments, protecting devices such as home appliances, audio systems, and smart devices.
* Automotive Electronics: The IS3020G can be used in automotive applications to isolate control signals from power circuits, ensuring safe and efficient operation of systems like ignition systems or vehicle sensors.
* PWM Circuits: In pulse-width modulation circuits, where fast switching and reliable isolation are needed to control the power output to motors or other high-power devices.

## Advantages:

* High Isolation: The 5kV isolation ensures safety and protection from high-voltage transients, which is essential in industrial and automotive systems.
* Wide CTR Range: The wide current transfer ratio (CTR) ensures flexibility for various input current levels, providing an efficient and stable signal transmission.
* Fast Switching Speed: With 50ns rise and fall times, the IS3020G can handle high-speed data and PWM applications, improving the overall performance of power conversion systems.
* Wide Temperature Range: The ability to operate in temperatures ranging from -40°C to +85°C allows the device to be used in both commercial and industrial-grade applications.
* Low Capacitance: The low capacitance between the input and output reduces signal degradation, making it ideal for high-frequency signal transmission.
* Compact Size: The 4-pin DIP package allows for easy integration into compact designs and is suitable for use in space-constrained applications.

## Conclusion:

The Isocom IS3020G is a reliable and high-performance opto-coupler designed for applications requiring electrical isolation and signal transfer. Its high isolation voltage, fast switching speed, wide operating temperature range, and low capacitance make it ideal for use in industrial control systems, communication devices, power supplies, and consumer electronics. The device’s ability to efficiently isolate high-voltage circuits from sensitive low-voltage systems ensures both safety and signal integrity, making it an essential component in many electronic designs.
IS3020G Compare Parts
  • IS3020G vs IS3020SM
  • IS3020G vs IS3020
  • IS3020G vs IS3020SMT&R
  • IS3020G vs IS3021SMT&R
  • IS3020G vs IS3021G
  • IS3020G vs IS3052XSMT&R
  • IS3020G vs IS3051XSM
  • IS3020G vs IS3022
  • IS3020G vs IS3022G
  • IS3020G vs IS3022SM
  • IS3020G vs IS3022SMT&R
  • IS3020G vs IS3051
  • IS3020G vs IS3051G
  • IS3020G vs IS3051SM
  • IS3020G vs IS3051SMT&R
  • IS3020G vs IS3051XG
  • IS3020G vs IS3021SM
  • IS3020G vs IS3051XSMT&R
  • IS3020G vs IS3052
  • IS3020G vs IS3052G
  • IS3020G vs IS3052SM
  • IS3020G vs IS3052SMT&R
  • IS3020G vs IS3052X
  • IS3020G vs IS3052XG
  • IS3020G vs IS3052XSM
  • IS3020G vs IS3051X
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok