☰
IS354
IS354
Active
Description:  OPTOISO 3.75KV TRANS MINI-FLAT
Manufacturer:  Isocom Components
Datasheet:   IS354 Datasheet
History Price: $0.61
In Stock: 23160
IS354 Specification
Specification
Part No
IS354
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
20% @ 1mA
Current Transfer Ratio (Max)
400% @ 1mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
AC, DC
Output Type
Transistor
Voltage - Output (Max)
35V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
-
IS354 PDF Datasheet
IS354 Related Parts
IS357
IS357
Isocom Components
OPTOISO 3.75KV TRANS MINI-FLAT
IS355
IS355
Isocom Components
OPTOISO 3.75KV DARL MINI-FLAT
IS3H7
IS3H7
Isocom Components
4PIN TRANSISTOR, SMD HALF PITCH
IS3H4
IS3H4
Isocom Components
4PIN AC INPUT, SMD HALF PITCH OP
IS357A
IS357A
Isocom Components
4PIN TRANSITOR OUTPUT, SMD MINI-
IS357B
IS357B
Isocom Components
4PIN TRANSITOR OUTPUT, SMD MINI-
IS357C
IS357C
Isocom Components
4PIN TRANSITOR OUTPUT, SMD MINI-
IS357D
IS357D
Isocom Components
4PIN TRANSITOR OUTPUT, SMD MINI-
IS383
IS383
Isocom Components
4 PIN, TRANSISTOR, LONG CREEPAGE
IS354 Compare Parts
  • IS354 vs IS357
  • IS354 vs IS383
  • IS354 vs IS357D
  • IS354 vs IS357C
  • IS354 vs IS357B
  • IS354 vs IS357A
  • IS354 vs IS3H4
  • IS354 vs IS3H7
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund