☰
IS5XSM
IS5XSM
Active
Description:  6PIN HIGH DENSITY TRANSISTOR DET
Manufacturer:  Isocom Components
Datasheet:   IS5XSM Datasheet
History Price: $0.21216
In Stock: 13920
IS5XSM Specification
Specification
Part No
IS5XSM
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Voltage - Isolation
-
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
-
Output Type
-
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
IS5XSM Related Parts
IS5
IS5
Isocom Components
6PIN HIGH DENSITY TRANSISTOR DET
IS5G
IS5G
Isocom Components
6PIN HIGH DENSITY TRANSISTOR DET
IS5SM
IS5SM
Isocom Components
6PIN HIGH DENSITY TRANSISTOR DET
IS5SMT&R
IS5SMT&R
Isocom Components
6PIN HIGH DENSITY TRANSISTOR DET
IS5XG
IS5XG
Isocom Components
6PIN HIGH DENSITY TRANSISTOR DET
IS5XSMT&R
IS5XSMT&R
Isocom Components
6PIN HIGH DENSITY TRANSISTOR DET
IS5X
IS5X
Isocom Components
6PIN HIGH DENSITY TRANSISTOR DET
IS5XSM Compare Parts
  • IS5XSM vs IS5XSMT&R
  • IS5XSM vs IS5XG
  • IS5XSM vs IS5SMT&R
  • IS5XSM vs IS5SM
  • IS5XSM vs IS5G
  • IS5XSM vs IS5
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping