☰
IS608SM
IS608SM
Active
Description:  6PIN BILATERAL RANDOM PHASE TRIA
Manufacturer:  Isocom Components
Datasheet:   IS608SM Datasheet
History Price: $0.32448
In Stock: 37740
IS608SM Specification
Specification
Part No
IS608SM
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
-
Zero Crossing Circuit
-
Number of Channels
-
Voltage - Isolation
-
Voltage - Off State
-
Static dV/dt (Min)
-
Current - LED Trigger (Ift) (Max)
-
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
-
Turn On Time
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Approval Agency
-
IS608SM Related Parts
IS6005G
IS6005G
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS6005
IS6005
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS6015G
IS6015G
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS6015
IS6015
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS6010SMT&R
IS6010SMT&R
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS6010SM
IS6010SM
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS6010G
IS6010G
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS6010
IS6010
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS6005SMT&R
IS6005SMT&R
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS6005SM
IS6005SM
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS607SM
IS607SM
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS608XSM
IS608XSM
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS608SM Compare Parts
  • IS608SM vs IS607X
  • IS608SM vs IS6015SM
  • IS608SM vs IS6015SMT&R
  • IS608SM vs IS607
  • IS608SM vs IS607G
  • IS608SM vs IS607SMT&R
  • IS608SM vs IS608XSMT&R
  • IS608SM vs IS607XG
  • IS608SM vs IS607XSM
  • IS608SM vs IS607XSMT&R
  • IS608SM vs IS608G
  • IS608SM vs IS608SMT&R
  • IS608SM vs IS608X
  • IS608SM vs IS608XG
  • IS608SM vs IS608XSM
  • IS608SM vs IS607SM
  • IS608SM vs IS6005SM
  • IS608SM vs IS6005SMT&R
  • IS608SM vs IS6010
  • IS608SM vs IS6010G
  • IS608SM vs IS6010SM
  • IS608SM vs IS6010SMT&R
  • IS608SM vs IS6015
  • IS608SM vs IS6015G
  • IS608SM vs IS6005
  • IS608SM vs IS6005G
  • IS608SM FAQ
    Q1: What is the Isocom Components IS608SM?
    A1: The Isocom Components IS608SM is a phototransistor optocoupler designed for high-speed switching applications. It provides electrical isolation between input and output circuits, making it ideal for use in digital and analog systems.

    Q2: What are the key features of the IS608SM?
    A2: The IS608SM features high-speed performance, optically isolated input and output, and low input current. It is suitable for data communication, signal isolation, and protection applications in industrial and consumer electronics.

    Q3: What is the maximum input current for the IS608SM?
    A3: The maximum input current for the IS608SM is typically 10 mA, which ensures that it operates efficiently while minimizing power consumption.

    Q4: What is the voltage isolation rating of the IS608SM?
    A4: The IS608SM offers an isolation voltage rating of 5 kV, providing robust electrical isolation between its input and output, ensuring safe operation in high-voltage environments.

    Q5: What is the response time of the IS608SM?
    A5: The IS608SM has a fast response time with a typical propagation delay of around 50 ns, making it suitable for high-speed data transmission applications.

    Q6: What type of output does the IS608SM have?
    A6: The IS608SM features a phototransistor output, which provides a high-speed, low-power switching capability, ideal for use in both digital and analog systems.

    Q7: What is the operating temperature range of the IS608SM?
    A7: The IS608SM operates within a temperature range of -40°C to +85°C, making it suitable for use in a variety of industrial, automotive, and consumer electronic applications.

    Q8: What is the typical application of the IS608SM?
    A8: The IS608SM is commonly used in applications such as signal isolation in power supplies, logic level conversion, communication interfaces, and microcontroller circuits where electrical isolation is necessary.

    Q9: Can the IS608SM be used in high-frequency circuits?
    A9: Yes, the IS608SM is designed for high-speed switching, making it suitable for high-frequency circuits, such as those used in communications and data transmission.

    Q10: What is the power dissipation of the IS608SM?
    A10: The IS608SM has a low power dissipation, typically around 25 mW, which helps reduce heat generation in applications with tight power budgets.

    Q11: Does the IS608SM provide any form of overcurrent protection?
    A11: While the IS608SM does not include built-in overcurrent protection, it is designed to handle typical current levels for phototransistor optocouplers, and external current-limiting resistors can be used for additional protection.

    Q12: What is the packaging type of the IS608SM?
    A12: The IS608SM comes in a compact 4-pin SIP (Single In-line Package) configuration, making it easy to integrate into space-constrained designs.

    Q13: What is the current transfer ratio (CTR) of the IS608SM?
    A13: The current transfer ratio (CTR) of the IS608SM typically ranges from 50% to 600%, depending on the specific operating conditions and the input current, providing efficient signal transfer.

    Q14: Can the IS608SM be used in DC circuits?
    A14: Yes, the IS608SM can be used in both AC and DC circuits, making it versatile for various types of signal isolation and switching tasks.

    Q15: Does the IS608SM require an external power supply?
    A15: Yes, the IS608SM requires an external power supply for the phototransistor output stage. It typically operates with a supply voltage of 5V, but it can function within a range of 4.5V to 20V.

    Q16: How does the IS608SM compare to other optocouplers in terms of speed?
    A16: The IS608SM is designed for fast switching and has a response time in the range of 50 ns, making it faster than many other standard optocouplers, particularly for digital applications.

    Q17: What is the forward voltage of the LED in the IS608SM?
    A17: The forward voltage of the LED in the IS608SM is typically around 1.2V, which is standard for many phototransistor optocouplers, ensuring efficient performance with low power consumption.

    Q18: What is the input control voltage range for the IS608SM?
    A18: The input control voltage range for the IS608SM is typically between 4V and 6V, allowing it to interface easily with standard logic circuits and microcontrollers.

    Q19: Does the IS608SM have any built-in protection against ESD (Electrostatic Discharge)?
    A19: While the IS608SM does not have dedicated ESD protection, it is designed to withstand typical electrostatic discharge levels encountered during handling and operation, ensuring reliability in most environments.

    Q20: Is the IS608SM suitable for use in automotive applications?
    A20: Yes, the IS608SM is suitable for automotive applications, thanks to its wide operating temperature range and reliable electrical isolation, making it ideal for signal isolation in automotive electronics.
    Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you