☰
IS623XG
IS623XG
Active
Description:  6PIN BILATERAL SWITCH LIGHT ACTI
Manufacturer:  Isocom Components
Datasheet:   IS623XG Datasheet
History Price: $0.36608
In Stock: 30240
IS623XG Specification
Specification
Part No
IS623XG
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Voltage - Isolation
-
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
-
Output Type
-
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
IS623XG Related Parts
IS627
IS627
Isocom Components
4PIN DARLINGTON, SINGLE OPTOCOUP
IS623G
IS623G
Isocom Components
6PIN BILATERAL SWITCH LIGHT ACTI
IS623SM
IS623SM
Isocom Components
6PIN BILATERAL SWITCH LIGHT ACTI
IS623SMT&R
IS623SMT&R
Isocom Components
6PIN BILATERAL SWITCH LIGHT ACTI
IS623X
IS623X
Isocom Components
6PIN BILATERAL SWITCH LIGHT ACTI
IS622XSMT&R
IS622XSMT&R
Isocom Components
6PIN BILATERAL SWITCH LIGHT ACTI
IS623XSMT&R
IS623XSMT&R
Isocom Components
6PIN BILATERAL SWITCH LIGHT ACTI
IS622XSM
IS622XSM
Isocom Components
6PIN BILATERAL SWITCH LIGHT ACTI
IS627G
IS627G
Isocom Components
4PIN DARLINGTON OUTPUT, SINGLE O
IS627SM
IS627SM
Isocom Components
4PIN DARLINGTON OUTPUT, SINGLE O
IS627SMT&R
IS627SMT&R
Isocom Components
4PIN DARLINGTON OUTPUT, SINGLE O
IS660
IS660
Isocom Components
6PIN HIGH VOLTAGE DARLINGTON, SI
IS623XG Compare Parts
  • IS623XG vs IS604SMT&R
  • IS623XG vs IS604SM
  • IS623XG vs IS604G
  • IS623XG vs IS604
  • IS623XG vs IS621XG
  • IS623XG vs IS604XSMT&R
  • IS623XG vs IS620
  • IS623XG vs IS660X
  • IS623XG vs IS621SMT&R
  • IS623XG vs IS621SM
  • IS623XG vs IS621G
  • IS623XG vs IS621
  • IS623XG vs IS620SMT&R
  • IS623XG vs IS604XG
  • IS623XG vs IS620G
  • IS623XG vs IS604XSM
  • IS623XG vs IS60SMT&R
  • IS623XG vs IS609SMT&R
  • IS623XG vs IS609SM
  • IS623XG vs IS609G
  • IS623XG vs IS609
  • IS623XG vs IS620SM
  • IS623XG vs IS621XSM
  • IS623XG vs IS621X
  • IS623XG vs IS661XSMT&R
  • IS623XG vs IS661XSM
  • IS623XG vs IS622SMT&R
  • IS623XG vs IS622SM
  • IS623XG vs IS622G
  • IS623XG vs IS622
  • IS623XG vs IS621XSMT&R
  • IS623XG vs IS661SMT&R
  • IS623XG vs IS661X
  • IS623XG vs IS661SM
  • IS623XG vs IS661G
  • IS623XG vs IS661
  • IS623XG vs IS660XSMT&R
  • IS623XG vs IS660XSM
  • IS623XG vs IS661XG
  • IS623XG vs IS660SMT&R
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****